- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSFL19-19-5/S717 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U2-09745 | 150 VAC, 150 VDC | - | 9 A | IP67 | 5 m | ||
![]() CKFD12-12-3 TURCK | In Stock | - | - | Back Mount | 12 | UL | Turck | U2-09876 | 300 VAC, 300 VDC | - | 6 A | IP67 | 3 m | ||
![]() MFS4F-0.1 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U2-09888 | 125 VAC, 125 VDC | - | 4 A | IP67 | 0.1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-20994 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() RXF106-2M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U2-10026 | 600 VAC, 600 VDC | - | 7 A | IP68 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | U2-10281 | 600 VAC, 600 VDC | - | 7 A | IP68 | 1 m | ||
![]() FKBV3-2/18.25 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U2-10682 | 250 VAC, 250 VDC | - | 4 A | IP67 | 2 m | ||
![]() CSFL64-6-2 TURCK | In Stock | - | - | Front Mount | 6 | - | Turck | U2-10869 | 300 VAC, 300 VDC | - | 20 A | IP67 | 2 m | ||
![]() GS-CC TURCK | In Stock | - | - | - | - | - | Turck | - | - | - | - | - | - | ||
![]() WFS4.4-PCB/S1123 TURCK | In Stock | - | - | - | - | - | Turck | U2-06901 | - | - | - | - | - | ||
![]() WBKS14-0 TURCK | In Stock | - | - | - | - | - | Turck | - | - | - | - | - | - | ||
![]() CSMCKM19-19-24 TURCK | In Stock | - | - | - | - | - | Turck | - | - | - | - | - | - | ||
![]() BSFV7-7-0.5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 7 | cUR | Turck | U2-12324 | 125 VAC, 125 VDC | - | 7 A | IP67 | 0.5 m | ||
![]() BSFDV19-19-0.5/M18 TURCK | In Stock | - | - | Back Mount | 19 | cUR | Turck | U2-12372 | 30 VAC, 30 VDC | - | 3 A | IP67 | 0.5 m | ||
![]() PKG-CC TURCK | In Stock | - | - | - | - | - | Turck | U2-07764 | - | - | - | - | - | ||
![]() RSFL46W/LN TURCK | In Stock | - | - | - | - | - | Turck | U2-07946 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | U2-08039 | - | Compliant | - | - | - | ||
![]() RKF190-0.3M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U2-13789 | 300 VAC, 300 VDC | - | 2 A | IP68 | 0.3 m | ||
![]() RKF58-0.3M/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U2-14261 | 300 VAC, 300 VDC | - | 9 A | IP67 | 0.3 m | ||
![]() CSMCXM19-19-10 TURCK | In Stock | - | - | - | - | - | Turck | - | - | - | - | - | - |