- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RBSRBK1614-802-10 TURCK | In Stock | - | - | - | - | - | Turck | U0952-61 | - | - | - | - | - | ||
![]() RSFV20-0.3M TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-11055 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.3 m | ||
![]() CSMCKM19-19-33 TURCK | In Stock | - | - | - | - | - | Turck | CSMCKM19-19-33 | - | Compliant | - | - | - | ||
![]() FS4.5-1 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U1110-1 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
![]() FKV6-1/18.25 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U1130-16 | 60 VAC, 75 VDC | - | 2 A | IP68 | 1 m | ||
![]() FS8-2/14.5 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U1130-25 | 60 VAC, 75 VDC | - | 2 A | IP68 | 2 m | ||
![]() CKFDV19-19-1 TURCK | In Stock | - | - | - | - | - | Turck | - | - | - | - | - | - | ||
![]() FS6-0.2 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U1132-03 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.2 m | ||
![]() RKF40-1M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-11850 | 600 VAC, 600 VDC | - | 9 A | IP67 | 1 m | ||
![]() RKF68-1M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-11854 | 600 VAC, 600 VDC | - | 8 A | IP67 | 1 m | ||
![]() RSF76-3M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 7 | UL | Turck | U-11952 | 600 VAC, 600 VDC | Non-Compliant | 8 A | IP68 | 3 m | ||
![]() FSFD12-0.2 TURCK | In Stock | - | - | Back Mount | 12 | UL | Turck | U-12112 | 60 VAC, 75 VDC | Compliant | 2 A | IP68 | 0.2 m | ||
![]() RKF56-0.3MW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-12481 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.3 m | ||
![]() CSAFD16-14-1 TURCK | In Stock | - | - | Back Mount | 16 | UL | Turck | U-13391 | 150 VAC, 150 VDC | - | 6 A | IP67 | 1 m | ||
![]() MFKSV3F-0.5 TURCK | In Stock | - | - | Back Mount | 3 | CSA, UL | Turck | U-13427 | 125 VAC, 125 VDC | - | 4 A | IP67 | 0.5 m | ||
![]() FK4.4-20/14.5/S621 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-13463 | 250 VAC, 250 VDC | - | 4 A | IP68 | 20 m | ||
![]() CKSFDF12-9-987-80 TURCK | In Stock | - | - | - | - | - | Turck | U-09832 | - | - | - | - | - | ||
![]() RSF126-1.5M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-13670 | 600 VAC, 600 VDC | - | 7 A | IP68 | 1.5 m | ||
![]() RXFV46-5M/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-13730 | 600 VAC, 600 VDC | - | 10 A | IP67 | 5 m | ||
![]() RSF86-1M/M20 TURCK | In Stock | - | - | Front Mount | 8 | UL | Turck | U-13744 | 600 VAC, 600 VDC | Non-Compliant | 8 A | IP68 | 1 m |