- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1444-1573 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Aluminum | Metal, Aluminum | Aluminium | 2.500201kg | Aluminium | Bulk | 2013 | 1444 | 7.000Lx15.000W 177.80mmx381.00mm | Active | Not Applicable | - | - | Natural | - | - | - | Open End(s) | Chassis | 105in2 (677cm2) | Hardware not Provided | 3.000 76.20mm | 177.8mm | 381mm | 0.051 1.30mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() EJ12146 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | Steel | 17lbs 7.7kg | - | Box | 2004 | Eclipse Junior | 12.000Lx14.000W 304.80mmx355.60mm | Active | Not Applicable | - | - | Gray | - | CSA, IEC, UL | Grey | Hinged Door, Lid | Box | 168in2 (1084cm2) | Interior Panels, Mounting Flange, Stainless Steel Hinges | 6.000 152.40mm | 304.8mm | 355.6mm | 16 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12,13, UL-508 | ||
![]() NBC-10372 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | Metal | Plastic, PBT/PC Blend | - | 28lbs 12.7kg | - | Bulk | - | NBC | 32.050Lx24.180W 814.07mmx614.17mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 775in2 (5000cm2) | PCB Supports, Non-Metallic Hinges | 11.125 282.58mm | - | - | 0.200 5.08mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() 1590Z160BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 4.7lbs 2.1kg | - | Bulk | 2004 | 1590Z | 6.299Lx6.299W 160.00mmx160.00mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 39.7in2 (256cm2) | Watertight | 3.573 90.75mm | 159.9946mm | 160.02mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP66 | ||
![]() SNC-3756 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Metal, Steel | Steel | 18lbs 8.2kg | Metal | Bulk | - | SNC | 7.870Lx11.810W 199.90mmx299.97mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 92.9in2 (599cm2) | Interior Panels, Mounting Flange | 15.790 401.07mm | - | - | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP65, NEMA 1,2,4,4X, UL508-4X | ||
![]() 1591EFLGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Flanges | - | Plastic, ABS | ABS | 0.556lb 252.2g | ABS | Bulk | 2004 | 1591FL | 7.480Lx4.331W 189.99mmx110.01mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 32.4in2 (209cm2) | Card Guides, Flame Retardant, Mounting Flange | 2.386 60.60mm | 189.992mm | 109.22mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1437O Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 8lbs 3.6kg | - | Box | 2004 | 1437 | 11.750Lx8.500W 298.45mmx215.90mm | Active | Not Applicable | - | - | Gray | 120.65mm | - | - | Hinged Door, Lid | Box | 99.9in2 (645cm2) | Pushbutton Holes - 12 | 4.750 120.65mm | 298.45mm | 215.9mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1554GGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | 120 | Plastic, ABS | ABS | 509.837824g | ABS | Bulk | 2004 | 1554 | 4.724Lx3.543W 120.00mmx89.99mm | Active | Not Applicable | 120°C | -40°C | Gray | 81.28mm | UL | Grey | Cover Included | Box | 16.7in2 (108cm2) | Card Guides, PCB Supports, Watertight | 3.150 80.00mm | 119.9896mm | 90mm | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | IP66, NEMA 4,4X,12,13 | ||
![]() HH-3492 Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Plastic, ABS | ABS | 0.025lb 11.34g | - | Bulk | - | Grabbers Style F | 2.235Lx1.365W 56.77mmx34.67mm | Active | Not Applicable | - | - | Black | - | - | - | Hand Held, Split Sides | Key FOB | 3.05in2 (19.7cm2) | Buttons - 2 | 0.450 11.43mm | - | - | - | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 1590KF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Base | 125 | Metal, Aluminum | Aluminium | 1.1lbs 499g | Aluminium | Bulk | 2004 | 1590F | 4.921Lx4.921W 124.99mmx124.99mm | Active | Not Applicable | - | - | Unpainted | - | - | - | Cover Included | Box | 24.2in2 (156cm2) | EMI Shielded, Mounting Flange | 3.169 80.49mm | 124.9934mm | 125mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1418N4E12 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 71lbs 32.2kg | - | Box | 2012 | 1418 | 24.000Lx20.000W 609.60mmx508.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 480in2 (3097cm2) | Interior Panels, Mounting Flange | 12.000 304.80mm | 609.6mm | 432mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() 1456KH3WHCWW Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Desktop | 217 | Metal, Aluminum; Wood | Aluminium | 3.249989kg | Aluminium | Bulk | 2004 | 1456 | 10.180Lx8.610W 258.57mmx218.69mm | Active | Not Applicable | - | - | Black, Gray | - | - | - | Slanted Top | Console | 87.7in2 (566cm2) | Slope, 15°, Walnut Side Panels | 3.210 81.53mm | 258.572mm | 218.694mm | 0.081 2.06mm | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() EN4SD362410LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 70lbs 31.8kg | - | Box | 2014 | Eclipse | 36.000Lx24.000W 914.40mmx609.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 864in2 (5574cm2) | Stainless Steel Hinges | 10.000 254.00mm | 914.4mm | 609.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() N1A423012 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 144lbs 65.3kg | - | Box | - | N1A | 42.000Lx30.000W 1066.80mmx762.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 1260in2 (8129cm2) | Interior Panels | 12.000 304.80mm | 1.0668m | 762mm | 12 Gauge | - | - | ROHS3 Compliant | - | - | IP20, NEMA 1 | ||
![]() 2CLD82436 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack | - | Metal, Steel | - | 54.999889kg | - | Bulk | 2009 | 2000 | - | Active | Not Applicable | - | - | Gray | - | - | - | - | - | - | Hinged | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EN4SD42368GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 105lbs 47.6kg | - | Box | 2011 | Eclipse | 42.000Lx36.000W 1066.80mmx914.40mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 1512in2 (9755cm2) | Stainless Steel Hinges | 8.000 203.20mm | 1.0668m | 869mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1418N4KK8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 106lbs 48.1kg | - | Box | - | 1418 | 30.000Lx30.000W 762.00mmx762.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 900in2 (5806cm2) | Interior Panels, Mounting Flange | 8.000 203.20mm | 762mm | 686mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() N1WS24204 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Surface Mount | - | Metal, Steel | - | 28lbs 12.7kg | - | Box | 2015 | N1WS | 24.000Lx20.000W 609.60mmx508.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 480in2 (3097cm2) | Mounting Flange, Separate Panel or Cover Thickness | 4.000 101.60mm | 609.6mm | 508mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP20, NEMA 1, UL-508 | ||
![]() 1591UFLGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 120 | Plastic, ABS | ABS | 0.375lb 170.1g | ABS | Bulk | 2004 | 1591FL | 4.724Lx4.724W 120.00mmx119.99mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 22.3in2 (144cm2) | Card Guides, Flame Retardant, Mounting Flange | 2.322 58.98mm | 119.9896mm | 119.38mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1590ZGRP233 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | 200 | Fiberglass/Polyester | Polyester | 3.8lbs 1.7kg | - | Bag | 2007 | 1590ZGRP | 9.873Lx7.874W 250.77mmx200.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 77.7in2 (501cm2) | Watertight | 4.528 115.01mm | 250.7742mm | 200mm | 0.213 5.41mm | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 4,4X |