- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Material | Weight | Body Material | Actuator Style | Body Orientation | Brand | Built-in depth | Case Size | Case Style | Circuit integrity | Connections | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Depth / Thickness | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Length / Height | Manufacturer | Manufacturer Part Number | Material housing | Mfr | Mounting Styles | NEMA Rating | Operating Temp Range | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | Protection class | Rad Hardened | Range | RoHS | Seal | Surface protection | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Unit Weight | Usage Level | Voltage Rating (VDC) | With lock | Packaging | Series | Size / Dimension | Part Status | Connector Type | Type | Color | Subcategory | Depth | Pin Count | Termination Style | Housing Color | Number of Ports | Mechanical Life | Product Type | Shielded | Screening Level | Design | Container Type | Area (L x W) | Current Rating (Max) | Product | Features | Enclosure Type | Product Category | IP Rating | Product Length (mm) | Height | Length | Width | Thickness | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STA530 Hammond Manufacturing | In Stock | - | - | Gold/Nickel | - | - | - | - | Flush Piano | Straight | - | - | - | - | - | - | Phosphor Bronze | - | - | - | EAR99 | - | - | Unavailable | - | - | - | - | - | Through Hole | - | -20C to 70C | - | SPST | 10.8(mm) | - | - | No | - | - | Tape | - | OFF ON | 2.54(mm) | 4 | - | - | 24(V) | - | Tube | - | - | - | - | - | - | - | - | - | PC Pins | - | - | 5000/SWITCH | - | - | - | - | - | - | 0.05(A) | - | - | - | - | - | 11.71(mm) | - | - | - | - | 10.2(mm) | - | - | ||
![]() STA146 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | Hammond Manufacturing | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Hammond Manufacturing | STA146 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.160000 oz | - | - | - | - | RP | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | - | - | ||
![]() STC124 Hammond Manufacturing | In Stock | - | - | Gold/Nickel | - | - | - | - | - | Right Angle | Hammond Manufacturing | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 1 | - | - | - | Hammond Manufacturing | STC124 | - | - | Through Hole | - | -20C to 70C | - | SP10T | - | - | - | No | - | Details | - | - | - | 2.54 mm | 10 | 0.160000 oz | - | 24V | - | Tube | RP | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | PC Pins | - | - | 10000 | Enclosures, Boxes, & Cases | - | - | - | - | - | 0.15 A | - | - | - | Enclosures, Boxes, & Cases | - | 10 mm | - | - | - | - | 10 mm | - | - | ||
![]() PJU1086HF Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | Hammond Manufacturing | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Hammond Manufacturing | PJU1086HF | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 6 lbs | - | - | - | - | PJU | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | Electrical Enclosures | - | - | - | - | - | - | - | - | - | Electrical Enclosures | - | - | - | - | - | - | - | - | - | ||
![]() NSYTBS1397T Schneider | In Stock | - | - | - | - | Plastic, ABS | - | ABS | - | - | - | 72 | 4 | Lower Mount | None | 1/2 NPT | - | IP66 | 4X | - | - | - | - | - | - | US Gauge | 359035 | Plastic | Schneider Electric | - | - | - | Bulk | - | - | Active | II | - | 0-15 psi | - | - | Powder coating | - | - | - | - | - | - | No | - | - | 5.433 L x 3.661 W (138.00mm x 93.00mm) | - | - | - | Light Gray, Clear Cover/Door | - | 72 | - | - | - | - | - | - | No | - | Cover Included | Box | 19.8in² (128cm²) | - | - | - | - | - | IP66 | - | 2.835 (72.00mm) | - | 93 | 0.256 (6.50mm) | - | - | IP66 | ||
![]() NBG-20015-C Bud Industries | In Stock | - | - | - | - | Polycarbonate (PC) | - | - | - | - | Bud Industries | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1000 mm / 305 mm | Bud Industries | - | - | - | - | 4X, 12, 13 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 32 lbs | - | - | - | - | * | - | Active | - | NEMA Box | Clear | Enclosures, Racks and Boxes | - | - | - | Clear | - | - | Electrical Enclosures | - | - | - | - | - | - | Electrical Enclosures | - | - | Electrical Enclosures | IP66 | - | 12.36 in | 39.45 in | 27.56 in | - | - | - | - | ||
![]() PTR-28490 Bud Industries | In Stock | - | - | - | - | Plastic, ABS | - | - | - | - | Bud Industries | - | - | - | - | - | - | - | - | 6.3 in | EAR99 | - | - | Unavailable | - | Bud Industries | - | - | Bud Industries | - | NEMA 4, 4X, 6, 6P | - | Box | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | PTR | 12.140 L x 11.810 W (308.36mm x 299.97mm) | - | - | - | Light Gray | Enclosures, Racks and Boxes | - | - | - | Gray | - | - | Electrical Enclosures | - | - | Cover Included, Hinged Door | Box | 143in² (923cm²) | - | Electrical Enclosures | - | Multipurpose | Electrical Enclosures | IP67 | - | 6.300 (160.02mm) | 11.8 in | 11.8 in | 0.098 (2.50mm) | - | UL94 HB | IP67, NEMA 4,4X,6,6P | ||
![]() CCE-1111A1-B HellermannTyton | In Stock | - | - | - | QFN | Acrylonitrile Butadiene Styrene, UV-stabilized (ABSUV) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | CCE-1111A1-B | - | - | Surface Mount | - | -20C to 70C | - | - | 2.5(mm) | - | - | - | - | No | - | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | LC-APC | CCE-A11121A11/BK | Black | - | - | 4 | - | - | 12 | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | 2(mm) | - | - | - | - | 0.75(mm) | - | - | ||
![]() FRBTBAXXNA61 HellermannTyton | In Stock | - | - | - | QFN | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | FRBTBAXXNA61 | - | - | Surface Mount | - | -20C to 70C | - | - | 2.5(mm) | - | - | - | - | Yes | - | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | FRBTB-AXXNA61 | Black | - | - | 4 | - | - | 9 | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | 2(mm) | - | - | - | - | 0.75(mm) | - | - | ||
![]() FDNIRCXBAXN HellermannTyton | In Stock | - | - | - | QFN | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | FDNIRCXBAXN | - | - | Surface Mount | - | -20C to 70C | - | - | 3.2(mm) | - | - | - | - | Yes | - | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | FDNIR-CXBAXN | Black | - | - | 4 | - | - | 16 | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | 5(mm) | - | - | - | - | 0.75(mm) | - | - | ||
![]() AFN-LAP HellermannTyton | In Stock | - | - | - | QFN | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | AFN-LAP | - | - | Surface Mount | - | -20C to 70C | - | - | 3.2(mm) | - | - | - | - | Yes | - | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | LC-APC | AFN-9999LCRP241/BK | Black | - | - | 4 | - | - | 24 | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | 5(mm) | - | - | - | - | 0.75(mm) | - | - | ||
![]() UFCIRCXDCXN HellermannTyton | In Stock | - | - | - | QFN | Acrylonitrile Butadiene Styrene (ABS);Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | UFCIRCXDCXN | - | - | Surface Mount | - | -20C to 70C | - | - | 5(mm) | - | - | - | - | No | - | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | UFCIR-CXDCXN | Black | - | - | 4 | - | - | 26 | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | 7(mm) | - | - | - | - | 0.9(mm) | - | - | ||
![]() FDNIRBXBCWX HellermannTyton | In Stock | - | - | - | QFN | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | FDNIRBXBCWX | - | - | Surface Mount | - | -20C to 70C | - | - | 2.5(mm) | - | - | - | - | Yes | - | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | FDNIR-BXBCWX | Black | - | - | 4 | - | - | 59 | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | 2(mm) | - | - | - | - | 0.75(mm) | - | - | ||
![]() MDUS3-X2SP HellermannTyton | In Stock | - | - | - | QFN | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | MDUS3-X2SP | - | - | Surface Mount | - | -20C to 70C | - | - | 2.5(mm) | - | - | - | - | Yes | - | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | MDU-S3-BXN | Gray | - | - | 4 | - | - | 7 | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | - | 0.75(mm) | - | - | ||
![]() FFE-1LAA HellermannTyton | In Stock | - | - | - | QFN | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | FFE-1LAA | - | - | Surface Mount | - | -20C to 70C | - | - | 5(mm) | - | - | - | - | Yes | - | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | LC-APC | FFE-1LAA-PC-BK | Black | - | - | 4 | - | - | 8 | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | 7(mm) | - | - | - | - | 0.9(mm) | - | - | ||
![]() MDU-S1-2LAA HellermannTyton | In Stock | - | - | - | QFN | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | MDU-S1-2LAA | - | - | Surface Mount | - | -40C to 85C | - | - | 2.5(mm) | - | - | - | - | Yes | - | - | - | - | - | - | Industrial grade | - | - | Bulk | - | - | - | LC-APC | MDU-S1-2LAA-PC-GY | Gray (GY) | - | - | 4 | - | - | 8 | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | - | 0.75(mm) | - | - | ||
![]() FDNIRCXBCXN HellermannTyton | In Stock | - | - | - | QFN | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | FDNIRCXBCXN | - | - | Surface Mount | - | -20C to 70C | - | - | 2(mm) | - | - | - | - | Yes | - | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | FDNIR-CXBCXN | Black | - | - | 4 | - | - | 59 | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | 1.6(mm) | - | - | - | - | 0.75(mm) | - | - | ||
![]() UFCIRCXBCXN HellermannTyton | In Stock | - | - | - | QFN | Acrylonitrile Butadiene Styrene (ABS);Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | UFCIRCXBCXN | - | - | Surface Mount | - | -20C to 70C | - | - | 5(mm) | - | - | - | - | No | - | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | UFCIR-CXBCXN | Black | - | - | 4 | - | - | 26 | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | 7(mm) | - | - | - | - | 0.9(mm) | - | - | ||
![]() FFE-2LAP HellermannTyton | In Stock | - | - | - | QFN | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | FFE-2LAP | - | - | Surface Mount | - | -20C to 70C | - | - | 2(mm) | - | - | - | - | Yes | - | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | LC-APC | FFE-2LAP-PC-BK | Black (BK) | - | - | 4 | - | - | 8 | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | 1.6(mm) | - | - | - | - | 0.75(mm) | - | - | ||
![]() UFCIRBXDCWX HellermannTyton | In Stock | - | - | - | QFN | Acrylonitrile Butadiene Styrene (ABS);Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | UFCIRBXDCWX | - | - | Surface Mount | - | -20C to 70C | - | - | 2(mm) | - | - | - | - | No | - | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | UFCIR-BXDCWX | Black | - | - | 4 | - | - | 26 | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | 1.6(mm) | - | - | - | - | 0.75(mm) | - | - |