- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BY4131-0/13.5 TURCK | In Stock | - | - | - | - | - | Turck | - | - | Non-Compliant | - | - | - | ||
![]() BKF6-6-1 TURCK | In Stock | - | - | Front Mount | 6 | cUR | Turck | U0952-01 | 300 VAC, 300 VDC | - | 7 A | IP67 | 1 m | ||
![]() CSSMCKM12-11-15 TURCK | In Stock | - | - | - | - | - | Turck | U0909-57 | - | - | - | - | - | ||
![]() BKF5-5-2 TURCK | In Stock | - | - | Front Mount | 5 | cUR | Turck | U0952-41 | 300 VAC, 300 VDC | - | 8 A | IP67 | 2 m | ||
![]() FKV4.4-2/18.25 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0955-78 | 250 VAC, 250 VDC | - | 4 A | IP68 | 2 m | ||
![]() RSFV-MC TURCK | In Stock | - | - | - | - | - | Turck | U0914-42 | - | - | - | - | - | ||
![]() CA-2/RKFV40/S651 TURCK | In Stock | - | - | - | - | - | Turck | U0914-67 | - | - | - | - | - | ||
![]() FK4.5-1/18.25/S717 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-00192 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
![]() BKFD19-19-0.3 TURCK | In Stock | - | - | Back Mount | 19 | cUR | Turck | U-00428 | 30 VAC, 30 VDC | - | 3 A | IP67 | 0.3 m | ||
![]() FSB3-0.3/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-00474 | 250 VAC, 250 VDC | - | 4 A | IP67 | 0.3 m | ||
![]() FS4.4-5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-00604 | 250 VAC, 250 VDC | - | 4 A | IP68 | 5 m | ||
![]() RKF35-0.2M TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-00764 | 600 VAC, 600 VDC | Non-Compliant | 10 A | IP67 | 0.2 m | ||
![]() CSFL12-9-1 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-00770 | 300 VAC, 300 VDC | Compliant | 6 A | IP67 | 1 m | ||
![]() YEL-PVC-4X16-TCERDB TURCK | In Stock | - | - | - | - | - | Turck | RF51220 | - | - | - | - | - | ||
![]() FK4.5-0.5/S627 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-01860 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() FKD10-1 TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U-02117 | 60 VAC, 75 VDC | - | 2 A | IP68 | 1 m | ||
![]() MFSS6-0.1 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-02129 | 125 VAC, 125 VDC | - | 2 A | IP67 | 0.1 m | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | RF51507 | - | - | - | - | - | ||
![]() FKD6-2 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-02453 | 60 VAC, 75 VDC | - | 2 A | IP68 | 2 m | ||
![]() RKF35-3M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-02764 | 600 VAC, 600 VDC | Non-Compliant | 10 A | IP67 | 3 m |