- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Approvals | Base Product Number | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Package | Product Status | RoHS | Series | Composition | Current Rating | IP Rating | Length | Length (in) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BKFD14 TURCK | In Stock | - | - | Back Mount | 14 | - | - | - | - | Turck | U0933 | 60 VAC, 60 VDC | - | - | - | - | - | - | 3 A | IP67 | - | - | ||
![]() VB2-10/2RK4T-1/1 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | U0892-16 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKFDV4.4-0.6 TURCK | In Stock | - | - | Back Mount | 4 | - | CSA, UL | - | - | Turck | U0871-37 | 250 VAC, 250 VDC | - | - | - | Compliant | - | - | 4 A | IP68 | 0.6 m | - | ||
![]() CSFL19-19-3 TURCK | In Stock | - | - | Front Mount | 19 | - | UL | - | - | Turck | U0872-81 | 150 VAC, 150 VDC | - | - | - | - | - | - | 9 A | IP67 | 3 m | - | ||
![]() FKFD8-3.5 TURCK | In Stock | - | - | Back Mount | 8 | - | CSA, UL | - | - | Turck | U-08732 | 60 VAC, 75 VDC | - | - | - | Compliant | - | - | 2 A | IP68 | 3.5 m | - | ||
![]() BSF14-10-1 TURCK | In Stock | - | - | Front Mount | 14 | - | cUR | - | - | Turck | U0873-43 | 30 VAC, 30 VDC | - | - | - | - | - | - | 3 A | IP67 | 1 m | - | ||
![]() MFS4-0.5 TURCK | In Stock | - | - | Front Mount | 4 | - | CSA, UL | - | - | Turck | U0874-62 | 125 VAC, 125 VDC | - | - | - | - | - | - | 4 A | IP67 | 0.5 m | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | - | CSA, UL | - | - | Turck | U-08755 | 250 VAC, 250 VDC | - | - | - | - | - | - | 4 A | IP68 | 2 m | - | ||
![]() RSF66-1M/16.75 TURCK | In Stock | - | - | Front Mount | 6 | - | CSA, UL | - | - | Turck | U0875-95 | 600 VAC, 600 VDC | - | - | - | Non-Compliant | - | - | 8 A | IP67 | 1 m | - | ||
![]() RSF40-2M/NPT TURCK | In Stock | - | - | Front Mount | 4 | - | CSA, UL | - | - | Turck | U0876-41 | 600 VAC, 600 VDC | - | - | - | - | - | - | 9 A | IP67 | 2 m | - | ||
![]() RSF46-2MW/LN TURCK | In Stock | - | - | Front Mount | 4 | - | CSA, UL | - | - | Turck | U-08766 | 600 VAC, 600 VDC | - | - | - | - | - | - | 10 A | IP67 | 2 m | - | ||
![]() CKF19-19-0.3 TURCK | In Stock | - | - | Front Mount | 19 | - | UL | - | - | Turck | U0880-57 | 150 VAC, 150 VDC | - | - | - | - | - | - | 9 A | IP67 | 0.3 m | - | ||
![]() FS4.4-0.6/M20 TURCK | In Stock | - | - | Front Mount | 4 | - | CSA, UL | - | - | Turck | U-08463 | 250 VAC, 250 VDC | - | - | - | - | - | - | 4 A | IP68 | 0.6 m | - | ||
![]() RSFV46-0.5M/NPT TURCK | In Stock | - | - | Front Mount | 4 | - | CSA, UL | - | - | Turck | U-08535 | 600 VAC, 600 VDC | - | - | - | - | - | - | 10 A | IP67 | 0.5 m | - | ||
![]() CKFD64-6-1.5 TURCK | In Stock | - | - | Back Mount | 6 | - | - | - | - | Turck | U-08679 | 300 VAC, 300 VDC | - | - | - | Compliant | - | - | 20 A | IP67 | 1.5 m | - | ||
![]() 0936040148 Molex | In Stock | - | - | - | - | Alloy Steel | - | 093604 | - | - | - | - | Molex | Bulk | Active | - | * | - | - | - | - | 2-1/2 | ||
![]() TB-8M8M-3P2-FS12 TURCK | In Stock | - | - | - | - | - | - | - | PUR | Murrelektronik | 7000-40951-6350100 | 24 VDC | - | - | - | - | - | - | 4 Amps | IP66K/IP67 | 1 Meters | - | ||
![]() 18126SCGVNK Cooper | In Stock | - | - | - | - | Galvanized Steel | CSA, UL | - | - | Cooper | 78205100260 | - | - | - | - | - | - | Metallic | - | - | - | - | ||
![]() TC8S2-A642-2M-PSG3M TURCK | In Stock | - | - | - | - | - | - | - | PVC | Turck | U99-13250 | 24 VAC;24 VDC | - | - | - | - | - | - | 4 Amps | IP67 | 2 Meters | - | ||
![]() TC9S2-L587-2M-PSG3M TURCK | In Stock | - | - | - | - | - | - | - | TPU | Turck | U99-13632 | 24 VAC;24 VDC | - | - | - | - | - | - | 4 Amps | IP67 | 2 Meters | - |