- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Approvals | Cable Types | Contact Materials | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Voltage | Number of Keys | RoHS | Side 1 Gender | Voltage Rating (DC) | Voltage, Rating | Termination | Max Operating Temperature | Min Operating Temperature | Gender | Orientation | Current Rating | Number of Conductors | Number of Contacts | Contact Gender | Wire/Cable Gauge | IP Rating | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSF56-1M/NPT TURCK | In Stock | - | - | - | - | Front Mount | 5 | - | CSA, UL | - | - | - | Turck | U5208-04 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | IP67 | 1 m | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 5 | - | - | PVC | - | No | Turck | - | 250 VAC;250 VDC | 1 | - | - | - | - | - | - | - | Female to (1) Male & (1) Female | - | 9 Amps | - | - | - | - | IP67 | 0.2 Meters | - | ||
![]() RSFK30-1M TURCK | In Stock | - | - | - | - | Front Mount | 3 | - | CSA, UL | - | - | - | Turck | U5210-05 | 600 VAC, 600 VDC | - | Non-Compliant | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | IP67 | 1 m | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 3;4 | - | - | PVC | - | No | Turck | U-57200 | 125 VAC;125 VDC | 1 | - | Male | - | - | - | - | - | Male to (2) Female | - | 4 Amps | - | - | - | - | IP67 | 0.5 Meters | - | ||
![]() RSFV40-1M TURCK | In Stock | - | - | - | - | Front Mount | 4 | - | CSA, UL | - | - | - | Turck | U5218-0 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | IP67 | 1 m | - | ||
![]() VBRS4.4-0.2/0.2/S90 TURCK | In Stock | - | - | - | - | - | 4 | - | - | TPU | - | No | Turck | - | 250 VAC;250 VDC | 1 | - | - | - | - | - | - | - | Male to (2) Flying Leads | - | 4 Amps | - | - | - | - | IP67 | 0.2 Meters | - | ||
![]() RSFVL66 TURCK | In Stock | - | - | - | - | Front Mount | 6 | - | UR | - | - | - | Turck | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | IP67 | - | - | ||
![]() RSFV56-1M TURCK | In Stock | - | - | - | - | Front Mount | 5 | - | CSA, UL | - | - | - | Turck | U5218-3 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | IP67 | 1 m | - | ||
![]() RSFK66-1M TURCK | In Stock | - | - | - | - | Front Mount | 6 | - | CSA, UL | - | - | - | Turck | U5229 | 600 VAC, 600 VDC | - | Non-Compliant | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | IP67 | 1 m | - | ||
![]() RSFP30-1M TURCK | In Stock | - | - | Gold | Panel | Back Mount | 3 | Brass | CSA, UL | - | Brass, Gold | - | Turck | U5231 | 600 VAC, 600 VDC | - | Compliant | - | 600 V | 600 V | Solder | 105 °C | -40 °C | Female | Straight | 9 A | 3 | 3 | Male | 18 AWG | IP68 | 1 m | IP67 | ||
![]() PKGC4M-4-WS4.4T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | U-24754 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAS22-F669-5M-RS5.3T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | U-24869 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VAY22-E658-10M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | U-25548 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Back Mount | 5 | - | - | - | - | - | Turck | U-52782 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | 0.5 m | - | ||
![]() RXF26-2M/NPT TURCK | In Stock | - | - | - | - | Front Mount | 2 | - | CSA, UL | - | - | - | Turck | U-52763 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | IP67 | 2 m | - | ||
![]() E-CKM12-931-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | U-25902 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKFD14-14-3 TURCK | In Stock | - | - | - | - | Back Mount | 14 | - | cUR | - | - | - | Turck | U-53333 | 30 VAC, 30 VDC | - | Compliant | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | IP67 | 3 m | - | ||
![]() 70-3 FLUKE | In Stock | - | - | - | - | - | - | - | - | - | - | - | Fluke | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKF58-0.5M/NPT TURCK | In Stock | - | - | - | - | Front Mount | 5 | - | CSA, UL | - | - | - | Turck | U-53832 | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | IP67 | 0.5 m | - | ||
![]() WSMRKM35-2M/S600 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | WSMRKM35-2M/S600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |