- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Angle | Approvals | Cable Types | Display | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Wire Gauge Range | Number of Positions | Composition | Color | Applications | Current Rating | Output | Number of Ports | Input | Wire Type | Connection Type | Contacts | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSMCKM19-15-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Stearns | 108705200093 | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
![]() CSMCKM12-7-1 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | U4706-08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSMCKM12-9-11 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Rittal | 7240200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSMCKM12-11-16 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSMCKM12-7-15 TURCK | In Stock | - | - | - | - | - | Polyamide | - | UL;IEC | - | - | Altech | SVR10-5,00-K | - | - | - | 30~14 AWG | - | - | Green | - | - | - | 10 | - | Solid Wire;Stranded Wire | - | - | - | - | ||
![]() CSMCKWM12-11-5 TURCK | In Stock | - | - | - | - | - | - | - | CSA | PVC | - | Turck | U-62795 | 48 VAC;48 VDC | - | Compliant | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | IP67 | 2 Meters | ||
![]() WSMWKM44-4M/S4000 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Rittal | 9343250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSMRKM190-2.2M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | U-49280 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSMRKM190-0.8M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-01-271A-6+K454+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSMRKM190-5.5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Fagor Automation | U-49283 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Rittal | 9346010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSFV34-0.5M/M20 TURCK | In Stock | - | - | - | - | Steel | - | Straight | CSA, cULus | - | - | Thomas & Betts | TC113US | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | Compression | - | - | - | ||
![]() VB60-0.3-CSM12 TURCK | In Stock | - | - | - | - | - | - | - | CE | - | None | Dwyer Instruments | CDWP-05H-C5 | - | - | - | - | - | - | - | Industrial;Indoor | - | 4~20 mA;0~5 VDC;0~10 VDC | - | 16~35 VDC;19~28 VAC | - | - | - | - | - | ||
![]() CSMCKM19-19-32 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Rittal | 9640206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSFDW4.5-0.2 TURCK | In Stock | - | - | Back Mount | 5 | - | - | - | - | - | - | Turck | U9041-0 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | IP68 | 0.2 m | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | IDEC | LB8S-2LT1V | - | - | Compliant | - | 2 | - | - | - | - | - | - | - | - | - | 1NO, 1NC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | - | Straight | cULus | - | - | Killark-Hubbell Electrical Products | U-54033 | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | Screw-In | - | - | - | ||
![]() WKM34-8M/S4000 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSSMCKM19-19-0.6 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | S8-PR-5-T53-NN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | MCBH-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |