- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Body Material | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Fastening Type | Contact Type | Max Power Dissipation | Orientation | Depth | Current Rating | Military Standard | Number of Contacts | Operating Supply Voltage | Interface | Number of Poles | Evaluation Kit | Temperature Range | IP Rating | Height | Length | Width | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CKBM 12-7-10 TURCK | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | 0.1 % | 2 | - | 25 ppm/°C | - | 147 Ω | - | 125 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | 850 µm | - | Not | - | - | - | - | - | - | - | 558.8 µm | 1.5494 mm | 838.2 µm | No | Lead Free | - | ||
![]() CKM 94-080-5 TURCK | In Stock | - | - | Silver | Free Hanging | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | Crimp | - | Plug | - | 2 | 125 °C | -55 °C | - | - | Bayonet | - | - | - | - | 13 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Environment Proof | ||
![]() CKRM 12-8-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSFD 16-0 TURCK | In Stock | - | - | - | - | - | 16 | - | Nickel-Plated Brass | - | Turck | U2-12930 | - | Compliant | 150 VAC | 150 VDC | - | - | - | - | - | - | - | - | - | - | - | Male with Female Threads | - | Solder Lug | - | - | - | 3 A | - | - | - | - | 16 | - | -40-125 °C | IP65 | - | - | - | - | - | - | ||
![]() CKFD 19-0 TURCK | In Stock | - | - | - | - | - | - | - | Nickel-Plated Brass | - | Turck | U4800 | - | - | 150 VAC | 150 VDC | - | - | - | - | - | - | - | - | - | - | - | Female with Female Threads | - | Solder Lug | - | - | - | 3 A | - | - | - | - | 19 | - | -40-125 °C | IP65 | - | - | - | - | - | - | ||
![]() CKCM 12-7-12 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKFD 16-0 TURCK | In Stock | - | - | - | - | - | - | - | Nickel-Plated Brass | - | Turck | U99-10072 | - | - | 150 VAC | 150 VDC | - | - | - | - | - | - | - | - | - | - | - | Female with Female Threads | - | Solder Lug | - | - | - | 3 A | - | - | - | - | 16 | - | -40-125 °C | IP65 | - | - | - | - | - | - | ||
![]() CKF 94-9-3 TURCK | In Stock | - | - | - | - | Front Mount | 9 | - | - | - | Turck | U-24453 | 300 VAC, 300 VDC | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | IP67 | - | 3 m | - | - | - | - | ||
![]() CKWM 12-9-5 TURCK | In Stock | - | - | - | Jam Nut | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | Crimp | - | - | - | - | - | - | - | Female | - | - | - | Straight | - | - | - | 37 | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() CSF 74-7-3 TURCK | In Stock | - | - | - | - | Front Mount | 7 | - | - | - | Turck | U-45220 | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | IP67 | - | 3 m | - | - | - | - | ||
![]() CSM 94-080-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKF 64-6-1 TURCK | In Stock | - | - | - | - | Front Mount | 6 | - | - | - | Turck | U0948-18 | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | IP67 | - | 1 m | - | - | - | - | ||
![]() CSF 19-19-0.5 TURCK | In Stock | - | - | - | - | Front Mount | 19 | - | - | UL | Turck | U0873-06 | 150 VAC, 150 VDC | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | IP67 | - | 0.5 m | - | - | - | - | ||
![]() CSWM 12-7-8 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKRM 12-6-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSAWM 16-12-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKM 19-15-3 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKCM 12-7-4 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSM 19-15-3 TURCK | In Stock | - | - | - | - | - | 0 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | USB, VGA | - | Yes | - | - | - | - | - | - | Contains Lead | - |