- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Adjustment range undelayed short-circuit release | Approvals | Cable Types | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Manufacturer | Manufacturer Part Number | Maximum Voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Overload release current setting | Phase failure sensitive | Rail mounting possible | Rated control supply voltage at DC | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Switch off technique | Type of control element | Type of electrical connection of main circuit | Voltage type for actuating | With integrated auxiliary switch | With integrated under voltage release | With optical interface | With thermal protection | Depth | Current Rating | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKF 106-0.5M/M20 TURCK | In Stock | - | - | Front Mount | 10 | 82 - 82 | UL | - | IP20 | - | Built-in device fixed built-in technique | Turck | U-43834 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 - 6.3 | Yes | - | - | 690 - 690 | 1.5 | 2.2 | 6.3 | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic | Turn button | Screw connection | - | Yes | No | - | Yes | 97 | 7 A | IP68 | 97 | 0.5 m | 45 | ||
Tiny WHSL | In Stock | - | - | - | - | 208 - 208 | - | TPU | IP20 | - | Built-in device fixed built-in technique | Turck | - | 220 VAC;220 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 - 16 | Yes | - | - | 690 - 690 | 4 | 7.5 | 16 | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic | Turn button | Screw connection | - | No | No | - | Yes | 97 | 4 Amps | IP67 | 97 | 0.6 Meters | 45 | ||
![]() RKF 311-0.3M TURCK | In Stock | - | - | Front Mount | 3 | 16 - 16 | CSA, UL | - | IP20 | - | Built-in device fixed built-in technique | Turck | U2454-01 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9 - 1.25 | Yes | - | - | 690 - 690 | 0.2 | 0.4 | 1.25 | 100 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic | Turn button | Spring clamp connection | - | No | No | - | Yes | 97 | 9 A | IP67 | 119 | 0.3 m | 45 | ||
Tiny WHSL | In Stock | - | - | - | - | 104 - 104 | - | PVC | IP20 | - | Built-in device fixed built-in technique | Turck | - | 220 VAC;220 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 - 8 | Yes | - | - | 690 - 690 | 1.5 | 3 | 8 | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic | Turn button | Spring clamp connection | - | No | No | - | Yes | 97 | 4 Amps | IP67 | 119 | 1.5 Meters | 45 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 65 - 65 | - | TPU | IP20 | - | Built-in device fixed built-in technique | Turck | - | 48 VAC;48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 - 5 | Yes | - | - | 690 - 690 | 1.1 | 1.5 | 5 | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic | Turn button | Spring clamp connection | - | No | No | - | Yes | 97 | 4 Amps | IP67 | 119 | 1.5 Meters | 45 | ||
Tiny WHSL | In Stock | - | - | - | - | 208 - 208 | - | PVC | IP20 | - | Built-in device fixed built-in technique | Turck | - | 220 VAC;220 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 690 - 690 | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic | Turn button | Screw connection | - | No | No | - | No | 97 | 4 Amps | IP67 | 97 | 0.5 Meters | 45 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | PVC | - | - | - | Turck | U0934-12 | 220 VAC;220 VDC | - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | - | - | - | No | - | 134 | 4 Amps | IP67 | 180 | 3.2 Meters | 425 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | PVC | - | - | - | Turck | - | 220 VAC;220 VDC | - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | - | - | - | No | - | 134 | 4 Amps | IP67 | 180 | 0.3 Meters | 425 | ||
![]() RSC RKC 490-1M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | No | - | 129 | - | - | 156 | - | 380 | ||
![]() RKCV 483B-2M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | No | - | 129 | - | - | 156 | - | 380 | ||
![]() RKF 50-0.3M/M20 TURCK | In Stock | - | - | Front Mount | 5 | - | CSA, UL | - | - | - | - | Turck | U2-08691 | 600 VAC, 600 VDC | - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | - | - | - | No | - | 129 | 9 A | IP67 | 216 | 0.3 m | 380 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | PVC | - | - | - | Turck | - | 220 VAC;220 VDC | - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | Non-Compliant | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | No | - | 129 | 4 Amps | IP67 | 216 | 1 Meters | 380 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | PVC | - | - | - | Turck | - | 220 VAC;220 VDC | - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | No | - | 129 | 4 Amps | IP67 | 216 | 0.3 Meters | 380 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | IP20 | Other | - | Turck | U-44044 | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 0.35 - 0.5 | - | No | 24 - 24 | - | - | 0.12 | - | - | Non-Compliant | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | - | - | Spring clamp connection | DC | - | - | - | - | 155 | - | - | 260 | - | 45 | ||
![]() WSV 490-2M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | No | - | 129 | - | - | 156 | - | 380 | ||
![]() RK 4T-1.5-PSG 3 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | - | - | - | No | - | 129 | - | - | 156 | - | 380 | ||
![]() RK 4T-0.3-PSG 3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | - | - | - | No | - | 129 | - | - | 156 | - | 380 | ||
![]() WKV 4T-0.6-PSGV 3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | No | - | 169 | - | - | 180 | - | 425 | ||
![]() WKV 490-4M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | - | - | - | No | - | 129 | - | - | 156 | - | 380 |