- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Cover Color | Factory Pack QuantityFactory Pack Quantity | Height - in | Height - mm | Length - in | Length - mm | RoHS | Unit Weight | Width - in | Width - mm | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shielding | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Product | Features | IP Rating | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1590XXYL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Aluminum | Aluminium | 174.99999g | Aluminium | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | 1590 | 5.717Lx4.772W 145.21mmx121.21mm | Active | Not Applicable | - | Yellow | Shielded | - | - | - | Cover Included | Stomp Box | 27.3in2 (176cm2) | - | EMI Shielded | - | 1.547 39.29mm | 145.2118mm | 121mm | 0.089 2.26mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() EN4DSC423212GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 114lbs 51.7kg | - | - | - | - | - | - | - | - | - | - | - | Box | - | Eclipse | 42.000Lx32.000W 1066.80mmx812.80mm | Active | Not Applicable | - | Gray | - | - | - | - | Hinged Door, Lid | Box | 1344in2 (8671cm2) | - | - | - | 12.000 304.80mm | 1.0668m | 716mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() AC-409 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Chassis | Aluminum | Metal, Aluminum | Aluminium | 0.75lb 340.19g | Aluminium | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 13.000Lx7.000W 330.20mmx177.80mm | Active | Not Applicable | - | Natural | - | - | - | Natural | Open End(s) | Chassis | 91.0in2 (587cm2) | - | - | - | 2.000 50.80mm | 330.2mm | 178mm | 0.040 1.02mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() EJ1086 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | Steel | 10lbs 4.5kg | - | - | - | - | - | - | - | - | - | - | - | Box | 2004 | Eclipse Junior | 10.000Lx8.000W 254.00mmx203.20mm | Active | Not Applicable | - | Gray | - | - | CSA, IEC, UL | Grey | Hinged Door, Lid | Box | 80.0in2 (516cm2) | - | Interior Panels, Mounting Flange, Stainless Steel Hinges | - | 6.000 152.40mm | 254mm | 203.2mm | 16 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12,13, UL-508 | ||
![]() 1402DV Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 3.00006kg | Aluminium | - | - | - | - | - | - | - | - | - | - | Bulk | 1999 | 1402 | 7.250Lx7.120W 184.15mmx180.85mm | Active | Not Applicable | - | Gray | - | - | - | Natural | Split Sides and End Panel(s) | Box | 51.6in2 (333cm2) | - | Card Guides, Vented Panels | - | 2.350 59.69mm | 184.15mm | 180.34mm | 12 Gauge | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1554PB4 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, Polycarbonate | Polycarbonate | 0.91lb 412.77g | - | - | - | - | - | - | - | - | - | - | - | Bag | 2015 | 1554 PB | 7.900Lx4.700W 200.66mmx119.38mm | Active | Not Applicable | - | Gray | - | 90mm | - | - | Cover Included | Box | 37.1in2 (239cm2) | - | Pushbutton Holes - 4, Card Guides, PCB Supports | - | 3.500 88.90mm | 200.66mm | 119.38mm | - | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 4,4X,12,13 | ||
![]() 2CLD84843 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | Metal, Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | 2000 | - | Active | Not Applicable | - | Gray | - | - | - | - | - | - | - | - | Hinged | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1591RLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.141lb 63.96g | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2001 | 1591 | 3.346Lx2.205W 85.00mmx56.00mm | Active | Not Applicable | - | Black | - | - | - | - | Cover Included | Box | 7.38in2 (47.6cm2) | - | Card Guides, Flame Retardant | - | 1.535 38.99mm | 84.9884mm | 55.88mm | 0.079 2.01mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1591RDBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.313lb 141.97g | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2001 | 1591 | 5.906Lx3.150W 150.01mmx80.01mm | Active | Not Applicable | - | Black | - | - | - | - | Cover Included | Box | 18.6in2 (120cm2) | - | Card Guides, Flame Retardant | - | 1.969 50.00mm | 150.0124mm | 80.01mm | 0.079 2.01mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1591DFLGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Flanges | - | Plastic, ABS | ABS | 0.291lb 132g | ABS | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | 1591FL | 5.906Lx3.150W 150.01mmx80.01mm | Active | Not Applicable | - | Gray | - | - | - | - | Cover Included | Box | 18.6in2 (120cm2) | - | Card Guides, Flame Retardant, Mounting Flange | - | 1.969 50.00mm | 150.0124mm | 80mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1414N4SSI Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | Metal | Metal, Stainless Steel | - | 11lbs 5kg | Stainless Steel | - | - | - | - | - | - | - | - | - | - | Box | 2004 | 1414 N4 SS | 10.000Lx8.000W 254.00mmx203.20mm | Active | Not Applicable | - | Natural | - | - | - | - | Cover Included | Box | 80.0in2 (516cm2) | - | Interior Panels | - | 4.000 101.60mm | 254mm | 203.2mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() SNB-3740-SS Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Stainless Steel | Stainless Steel | 9.7lbs 4.4kg | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | SNB | 9.840Lx9.840W 249.94mmx249.94mm | Active | Not Applicable | - | Natural | - | - | - | - | Hinged Door, Lid | Box | 96.8in2 (625cm2) | - | Interior Panels, Mounting Flange | - | 5.910 150.11mm | - | - | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 1457L1202EBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 104 | Metal, Aluminum | Aluminium | 226.79851g | Aluminium | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | 1457-EMI | 5.118Lx3.425W 130.00mmx87.00mm | Active | Not Applicable | - | Black | - | - | - | - | End Panel(s) | Box | 17.5in2 (113cm2) | - | Card Guides, EMI Shielded, Mounting Flange, Watertight | - | 1.335 33.91mm | 129.9972mm | 106.89mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1590Z061BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Metal | Metal, Aluminum | Aluminium | 0.366lb 166.01g | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | 1590Z | 2.510Lx2.274W 63.75mmx57.76mm | Active | Not Applicable | - | Black | - | - | - | - | Cover Included | Box | 5.71in2 (36.8cm2) | - | Watertight | - | 1.417 35.99mm | 63.754mm | 58.166mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP66 | ||
![]() 1590SBG Hammond Manufacturing | In Stock | - | - | - | - | - | Aluminum | - | - | - | Brown (Beige) | 1 | 1.57 | 39.878 | 4.35 | 110.49 | Details | - | 3.21 | 81.534 | - | - | 1590 | - | - | - | Enclosure | Brown (Beige) | - | - | - | - | - | - | - | Enclosures | - | IP54 | 1.57 in | 4.35 in | 3.21 in | - | - | - | - | - | - | - | ||
![]() 500-0950 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Desktop | 204 | Metal, Steel | Steel | 2.879858kg | Steel | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | 500 | 7.940Lx11.830W 201.68mmx300.48mm | Active | Not Applicable | - | Gray | - | - | - | - | Slanted Top | Console | 93.9in2 (606cm2) | - | Slope, 15° | - | 2.270 57.66mm | 201.676mm | 297.18mm | 18 Gauge | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1590KBU Hammond Manufacturing | In Stock | - | - | - | - | - | Aluminum | - | - | - | Blue | - | 2.95 | 74.93 | 4.92 | 124.968 | - | 1.176 lbs | 4.92 | 124.968 | - | - | 1590 | - | - | - | Enclosure | Blue | - | - | - | Blue | - | - | - | Enclosures | - | IP54 | 2.95 in | 4.92 in | 4.92 in | - | - | - | - | - | - | - | ||
![]() 1590DDBU Hammond Manufacturing | In Stock | - | - | - | - | - | Aluminum | - | - | - | Blue | 1 | 1.3 in | 33 mm | 7.38 in | 187 mm | Details | - | 4.7 in | 119 mm | - | - | 1590 | - | - | - | Enclosure | Blue | - | - | - | Blue | - | - | - | Enclosures | - | IP54 | 1.3 in | 7.38 in | 4.7 in | - | - | - | - | - | - | - | ||
![]() 1590WBSBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Aluminum | Aluminium | 312.999997g | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | 1590W | 4.409Lx2.382W 111.99mmx60.50mm | Active | Not Applicable | - | Black | - | - | - | - | Cover Included | Box | 10.4in2 (67cm2) | - | Watertight | - | 1.654 42.01mm | 111.9886mm | 60.5028mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP65 | ||
![]() 1598RDBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | Aluminum | Plastic, ABS with Aluminum Panels | ABS | 949.822423g | ABS | - | - | - | - | - | - | - | - | - | - | Bulk | 1999 | 1598 | 7.077Lx8.075W 179.76mmx205.11mm | Active | Not Applicable | - | Black | - | - | - | - | Split Sides and End Panel(s) | Box | 57.2in2 (369cm2) | - | Card Guides, EMI Shielded, PCB Supports | - | 2.488 63.20mm | 179.7558mm | 198mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 |