- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Voltage type | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSB 3T-8 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | ||
![]() SB 3T-6/S105 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSV 490-2M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSV 49 TR TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB 3T-0.5/XOR TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC8S 2-L642-6M TURCK | In Stock | - | - | - | - | - | PVC | Turck | - | 24 VDC | - | - | 4 Amps | IP67 | 6 Meters | ||
![]() RSV 490-4M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC8S 2-P587-10M TURCK | In Stock | - | - | - | - | - | TPU | Turck | U-29030 | 24 VAC;24 VDC | - | - | 4 Amps | IP67 | 10 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | TPU | Turck | U-07201 | 24 VAC;24 VDC | - | - | 4 Amps | IP67 | 0.5 Meters | ||
![]() RSFVL 26 TURCK | In Stock | - | - | Front Mount | 2 | UR | - | Turck | U5218-21 | 600 VAC, 600 VDC | - | - | 10 A | IP67 | - | ||
![]() RSF 36-0.3M W/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | - | Turck | U-51458 | 600 VAC, 600 VDC | - | - | 10 A | IP67 | 0.3 m | ||
![]() RSFV 38-1M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | - | Turck | U-47964 | 600 VAC, 600 VDC | - | - | 9 A | IP67 | 1 m | ||
![]() RSF 20-0.2M W/LN TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | - | Turck | U-49755 | 600 VAC, 600 VDC | - | AC | 9 A | IP67 | 0.2 m | ||
![]() WKE 4T-2/S600 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKB 3T-4/S90/SV TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | ||
![]() RSM RKM 493-0.5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WK 4T-0.8-PSW 3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | 10 | UL | - | Turck | U-53857 | 600 VAC, 600 VDC | - | - | 7 A | IP68 | 2 m | ||
![]() WK 4T-3-PSG 3M/S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - |