- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Core Material | Approvals | Base Product Number | Brand | Conductor category | Conductor surface | Core colour | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Halogen free according to IEC 60754-2 | Inductance Frequency-Test | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material-Core | Maximum Voltage | Mfr | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Product Status | Rail mounting possible | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Subcategory | Power Rating | Current Rating (Amps) | Max Power Dissipation | Shielding | Depth | Current Rating | Housing Color | Failure Rate | Inductance | DC Resistance (DCR) | Number of Poles | Q @ Freq | Product Type | Design | Container Type | Area (L x W) | Product | Features | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Thickness | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSWMV BKWMV 14-836-2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.25 % | - | 25 ppm/°C | - | - | 2.71 MΩ | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() BSMV BKMV 22-380-2.8 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKFD 14-12-2 TURCK | In Stock | - | - | Back Mount | - | 14 | - | - | - | cUR | - | - | - | - | - | - | - | - | - | - | - | Turck | U-00434 | - | - | 30 VAC, 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 2 m | - | - | - | - | - | ||
![]() BSWMV BKWMV 14-836-5 TURCK | In Stock | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKFD 14-10-2 TURCK | In Stock | - | - | Back Mount | - | 14 | - | - | - | cUR | - | - | - | - | - | - | - | - | - | - | - | Turck | U-08357 | - | - | 30 VAC, 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 2 m | - | - | - | - | - | ||
![]() BSFD 14-12-1 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D200-CI45-NA Eaton | In Stock | - | - | - | - | - | - | - | - | - | 034993 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSM 44-748-5/S3063 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | 2 % | 2 | 100 ppm/°C | - | - | 180 kΩ | - | - | Metal Film | - | - | - | 250 mW | - | 250 mW | - | - | - | - | 1 % | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | 6.35 mm | 2.29 mm | - | - | Contains Lead | - | ||
![]() BKWM 19-995-6.4 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSFD 19-19-2/M18 TURCK | In Stock | - | - | Back Mount | - | 2 | - | - | - | cUR | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | 30 VAC, 30 VDC | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 24 mm | - | - | - | Contains Lead | - | ||
![]() B1141-PG9-0.15M TURCK | In Stock | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | A3478-3 | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | Size Adapter | - | - | - | - | - | - | Male to Female | - | - | - | - | - | - | 4 A | - | - | - | - | 4 | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | ||
![]() BKMV 22-380-3.5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-18220 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FWME2 interlight | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | 0402 | Metal, Steel | - | - | - | - | - | - | - | - | - | 12GHz | - | 250 MHz | - | - | - | - | Ceramic | - | Abracon LLC | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | AISC-0402 | 0.047 L x 0.025 W (1.19mm x 0.64mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | - | - | Black | - | - | - | 1.3 A | - | Unshielded | - | - | - | - | 1.2 nH | 60mOhm Max | - | 13 @ 250MHz | - | Hinged Door | Box | 27.8in² (179cm²) | - | - | - | - | 10.180 (258.57mm) | 0.026 (0.66mm) | - | - | 16 Gauge | - | - | - | ||
![]() 2203745 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | 1 | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | 71.6 mm | - | - | - | - | ||
![]() 2203744 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | 1 | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | 0.2 | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | 71.7 | - | - | - | - | ||
![]() 2203742 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | 1 | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | - | - | ||
![]() 2203743 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | 1 | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | 0.2 | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | 70.3 | - | - | - | - | ||
![]() 503-I-Grey LMB Heeger | In Stock | - | - | - | - | - | - | - | - | - | - | LMB / Heeger | Class 5 = flexible | Tinned | - | - | 1 | - | No | - | Yes | LMB/Heeger | - | Copolymer, cross-linked (XPE) | - | - | - | 16 | 450 | - | 7.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | Enclosures | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | - | - | ||
![]() 602-Black LMB Heeger | In Stock | - | - | - | - | - | - | - | - | - | - | LMB / Heeger | Class 5 = flexible | Bare | Red | - | 1 | - | No | - | No | LMB/Heeger | - | Other | - | - | - | 16 | 750 | 450 | 8.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Sloped | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | Enclosures | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | - | - |