- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Approvals | Brand | Capacitance - nF | Capacitance - pF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Number of Elements | RoHS | Unit Weight | Series | Tolerance | Type | Color | Capacitance | Subcategory | Depth | Current Rating | Termination Style | Dielectric | Lead Spacing | Max Current Rating | Lead Style | Viewing Angle | Forward Current | Test Current | Forward Voltage | Product Type | Illumination Color | Lens Color | Luminous Flux | Reverse Voltage | Color Rendering Index (CRI) | Product | Product Category | IP Rating | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKM 35-1M/S600 TURCK | In Stock | - | - | - | - | - | - | WIMA | - | - | 25 | WIMA | - | - | - | - | - | - | - | MKPF | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | WIMA | - | - | 25 | WIMA | - | - | - | - | - | - | - | MKPF | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | ||
![]() RSCV 2RKCV 49 TURCK | In Stock | - | - | - | - | - | - | WIMA | - | - | 112 | WIMA | - | - | - | - | - | Details | - | MKPF | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | ||
![]() RKFV 56-1M/M20 TURCK | In Stock | - | - | - | Front Mount | 5 | CSA, UL | WIMA | - | - | 198 | WIMA | U-56211 | - | 600 VAC, 600 VDC | - | - | Details | - | MKPF | - | - | - | - | Capacitors | - | 10 A | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | Film Capacitors | IP67 | - | 1 m | - | - | ||
![]() RKFV 48-1M TURCK | In Stock | - | - | - | - | - | - | WIMA | - | - | 70 | WIMA | - | - | - | - | - | - | - | MKPF | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | WIMA | - | - | 60 | WIMA | - | - | - | - | - | Details | - | MKPF | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | ||
![]() RKFV 35-1M TURCK | In Stock | - | - | - | Front Mount | 3 | CSA, UL | WIMA | - | - | 350 | WIMA | U99-11920 | - | 600 VAC, 600 VDC | - | - | Details | - | MKPF | - | - | - | - | Capacitors | - | 10 A | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | Film Capacitors | IP67 | - | 1 m | - | - | ||
![]() RKFP 26-2M TURCK | In Stock | - | - | - | Back Mount | 2 | CSA, UL | WIMA | - | - | 198 | WIMA | U-33161 | - | 600 VAC, 600 VDC | - | - | - | - | MKPF | - | - | - | - | Capacitors | - | 10 A | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | Film Capacitors | IP68 | - | 2 m | - | - | ||
![]() RKFV 66-1M TURCK | In Stock | - | - | - | Front Mount | 6 | CSA, UL | WIMA | - | - | 567 | WIMA | U2392-6 | - | 600 VAC, 600 VDC | - | - | Details | - | MKPF | - | - | - | - | Capacitors | - | 8 A | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | Film Capacitors | IP67 | - | 1 m | - | - | ||
Tiny WHSL | In Stock | - | - | - | Front Mount | 9 | UL | WIMA | - | - | 112 | WIMA | U-43342 | - | 600 VAC, 600 VDC | - | - | - | - | MKPF | - | - | - | - | Capacitors | - | 7 A | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | Film Capacitors | IP68 | - | 0.5 m | - | - | ||
![]() RKF 34-4M/NPT TURCK | In Stock | - | - | - | Front Mount | 3 | CSA, UL | WIMA | - | - | 28 | WIMA | U-36612 | - | 600 VAC, 600 VDC | - | - | - | - | MKPF | - | - | - | - | Capacitors | - | 15 A | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | Film Capacitors | IP67 | - | 4 m | - | - | ||
Tiny WHSL | In Stock | - | - | - | Front Mount | 10 | UL | WIMA | - | - | 378 | WIMA | U-53859 | - | 600 VAC, 600 VDC | - | - | - | - | MKPF | - | - | - | - | Capacitors | - | 7 A | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | Film Capacitors | IP68 | - | 2 m | - | - | ||
![]() RKF 30-5M/NPT TURCK | In Stock | - | - | - | Front Mount | 3 | CSA, UL | WIMA | - | - | 460 | WIMA | U-34375 | - | 600 VAC, 600 VDC | - | - | Details | - | MKPF | - | - | - | - | Capacitors | - | 9 A | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | Film Capacitors | IP67 | - | 5 m | - | - | ||
![]() RKF 26-1M W/LN TURCK | In Stock | - | - | - | Front Mount | 2 Pin | CSA, UL | WIMA | 47 nF | 47000 pF | 600 | WIMA | U-45023 | + 105 C | 600 VAC, 600 VDC | - 55 C | - | Details | 0.070548 oz | MKP-X2 | 5 % | Metallized Class X2 Film Capacitor | - | 0.047 uF | Capacitors | - | 10 A | Radial | Polypropylene (PP) | 15 mm | - | Straight | - | - | - | - | Safety Capacitors | - | - | - | - | - | Safety Film Capacitors | Safety Capacitors | IP67 | 11 mm | 18 mm | 5 mm | - | ||
![]() RKV 490-1M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK 4T-3-PSG 3/S760 TURCK | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | - | 1 | Compliant | - | - | - | - | White | - | - | 5 mm | - | - | - | - | 1 A | - | 115 ° | 350 mA | 350 mA | 12 V | - | White | Clear | 200 lm | 5 V | 90 | - | - | - | 3.02 mm | 5 mm | 5 mm | - | ||
![]() RK 4T-1-PSG 3 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV 483-2M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | -22 F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() RKV 490-3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |