- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Cable Types | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Voltage | Number of Elements | Number of Keys | RoHS | Side 1 Gender | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Max Power Dissipation | Current Rating | Case Code (Metric) | Max Current Rating | Plating | Wire Gauge (Max) | Wire Gauge (Min) | Power Dissipation | Viewing Angle | Test Current | Drain to Source Voltage (Vdss) | Forward Voltage | Continuous Drain Current (ID) | Gate to Source Voltage (Vgs) | Input Capacitance | Rds On Max | Color Rendering Index (CRI) | Features | IP Rating | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VFS 3-0.2 TURCK | In Stock | - | - | - | - | Surface Mount | - | - | - | - | Turck | U0928-96 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | 300 mA | - | - | - | - | 100 ° | 175 mA | - | 3 V | - | - | - | - | 70 | - | - | - | - | - | - | - | ||
![]() VFKD 4-PCB TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | U2-12578 | - | - | - | Compliant | - | - | - | - | 5 % | 2 | - | 150 ppm/°C | 300 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 3.9 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 584.2 µm | 1.6002 mm | 812.8 µm | - | - | ||
![]() RK 4T-0.5-PSG 4 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK 4T-2-PSG 3M/S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VBRS 4.4-2PKW 3M-2/2 TURCK | In Stock | - | - | - | - | - | 3;4 | - | PVC | No | Turck | U0944-52 | 125 VAC;125 VDC | - | 1 | Non-Compliant | Male | - | - | - | - | - | - | - | - | - | - | - | - | Male to (2) Female | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 2 Meters | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Socket | 3;4 | Bronze | PVC | No | Turck | U-14963 | 125 VAC;125 VDC | - | 1 | Non-Compliant | Male | - | - | Cut Tape (CT) | - | - | Crimp | - | - | - | - | - | - | Male to (2) Female | - | - | 4 Amps | - | - | Gold | 28 AWG | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 Meters | - | - | - | ||
![]() RK 4.4T-1-PSG 4M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 3;4 | - | PVC | No | Turck | U0982-28 | 125 VAC;125 VDC | - | 1 | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Male to (2) Female | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.3 Meters | - | - | - | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 5 days ago) | - | - | - | - | PVC | - | Turck | - | 48 VAC;48 VDC | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 5 Meters | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | PVC | - | Turck | - | 48 VAC;48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 2.3 Meters | - | - | - | ||
![]() VAY 22-D658-4M TURCK | In Stock | - | - | - | - | Surface Mount | - | - | - | - | Turck | U-08617 | - | 1 | - | Compliant | - | - | - | - | - | - | - | - | - | 175 °C | -55 °C | - | - | - | - | 2.6 W | - | - | - | - | - | - | 150 W | - | - | 100 V | - | 60 A | 25 V | 3.22 nF | 15.5 mΩ | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | TPU | - | Turck | - | 220 VAC;220 VDC | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 5 Meters | - | - | - | ||
![]() VAS 22-B653-0.5M TURCK | In Stock | - | - | - | - | - | - | - | PVC | - | Turck | - | 48 VAC;48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.5 Meters | - | - | - | ||
![]() VAS 22-E653-3M-SB 3T TURCK | In Stock | - | - | - | - | - | - | - | PVC | - | Turck | U0952-58 | 220 VAC;220 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 3 Meters | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | PVC | - | Turck | U0969-28 | 48 VAC;48 VDC | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1.1 Meters | - | - | - | ||
![]() VAS 22-A642-6-PSG 3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | PVC | - | Turck | - | 220 VAC;220 VDC | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 2 Meters | - | - | - | ||
![]() VAS 22-F587-7M TURCK | In Stock | - | - | - | - | - | - | - | TPU | - | Turck | U2-04580 | 48 VAC;48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 7 Meters | - | - | - | ||
![]() VAS 22-F513-2M TURCK | In Stock | - | - | - | Tin | - | - | - | PVC | - | Turck | U7101-24 | 48 VAC;48 VDC | - | - | Compliant | - | 500 V | 500 V | Tape & Reel | 5 % | - | - | 200 ppm/°C | 3.3 MΩ | 155 °C | -55 °C | Thick Film | - | - | 1 W | - | 4 Amps | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 600 µm | 6.3 mm | 3.15 mm | No | Lead Free | ||
![]() VAS 22-D642-3M TURCK | In Stock | - | - | - | - | - | - | - | PVC | - | Turck | - | 48 VAC;48 VDC | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 3 Meters | - | - | - |