- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Approvals | Cable Types | Contact Materials | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Tail Length | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power Rating | Pitch | Max Power Dissipation | Orientation | Current Rating | Number of Contacts | Housing Color | Voltage | ELV | Number of Circuits | Max Current Rating | Plating | Wire/Cable Type | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Cable Length | Thread Size | Connector System | Number of Positions Per Level | Features | IP Rating | Height | Length | Width | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VB2-5/2FKM 4 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U0917-64 | - | Non-Compliant | - | - | - | 1 % | 2 | - | 100 ppm/°C | - | 560 Ω | - | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 609.6 µm | 3.2004 mm | 1.6002 mm | - | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | PVC | - | Turck | U-05894 | 220 VAC;220 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 2 Meters | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | VAG22-F669-0.6M-RS5.3T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | PVC | - | Turck | - | 220 VAC;220 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.9 Meters | - | - | - | - | ||
![]() VBS 2-F654-5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | CSA | CPE | - | Turck | U99-14888 | 48 VAC;48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 5 Meters | - | - | - | - | ||
![]() VAS 3-C580-3M TURCK | In Stock | - | - | - | - | Cable | - | - | Polyamide | - | CSA | PVC | - | Turck | U2-08293 | 220 VAC;220 VDC | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 3 Meters | - | - | UL94 V-2 | - | ||
![]() VAS 22-F654-2M TURCK | In Stock | - | - | Production (Last Updated: 5 days ago) | Tin | Through Hole | - | - | - | Polyamide | - | CPE | Brass | Turck | U7106-07 | 48 VAC;48 VDC | Compliant | 3.5 mm | 250 V | Bulk | - | - | Screw | - | Receptacle | - | 9 | - | - | - | Green | 1 | - | - | 5 mm | - | Straight | 4 Amps | 9 | Green | 300 V | Compliant | 9 | 13.5 A | Brass | - | 1 | 13.5 A | 30 AWG | 16 AWG | - | M3 | Wire-to-Board | 9 | - | IP67 | - | 2 Meters | - | No | UL94 V-0 | - | ||
![]() SBE 2T-10/S760/S771 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 10 | - | - | - | PVC | - | Turck | U1202-47 | 48 VAC;48 VDC | Compliant | - | - | Bulk | - | - | Crimp | - | Discrete Wire | - | - | - | - | - | - | - | Male | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | Discrete | - | - | - | - | 203 mm | - | - | - | - | IP67 | - | 0.6 Meters | - | No | - | - | ||
![]() VAS 22-E653-5M-SB 3T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | PVC | - | Turck | U2-09324 | 220 VAC;220 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 113 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | PVC | - | Turck | - | 220 VAC;220 VDC | Compliant | - | - | - | 1 % | - | - | - | - | 698 mΩ | - | 200 °C | -55 °C | Wirewound | - | - | - | 10 W | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 11 mm | 35 mm | - | No | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | TPU | - | Turck | U1202-95 | 48 VAC;48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 Meters | - | - | - | - | ||
![]() RYM 6B6-2M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | TPU | - | Turck | U1202-20 | 48 VAC;48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 2 Meters | - | - | - | - | ||
![]() RKM 76-1M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKFV 30-0.2M TURCK | In Stock | - | - | - | - | - | Front Mount | 3 | - | - | CSA, UL | - | - | Turck | U2394 | 600 VAC, 600 VDC | Compliant | - | - | Tape & Reel (TR) | 0.1 % | 2 | - | 25 ppm/°C | - | 976 Ω | - | 125 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | 500 mW | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | IP67 | 762 µm | 6.2992 mm | 3.0988 mm | - | - | - | ||
![]() TC8S 2-A642-5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | PVC | - | Turck | U99-13251 | 24 VAC;24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 5 Meters | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | PVC | - | Turck | U-47355 | 48 VAC;48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.7 Meters | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | TPU | - | Turck | - | 48 VAC;48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.7 Meters | - | - | - | - | ||
![]() VAS 22-D567-5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | PVC | - | Turck | U-09483 | 48 VAC;48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 5 Meters | - | - | - | - |