- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Max Power Dissipation | Current Rating | Military Standard | Output Voltage | Lead Length | Failure Rate | Number of Channels | Data Rate | Output Current per Channel | Rise Time | Input Current | Isolation Voltage | Features | IP Rating | Diameter | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RXF 56-3M/NPT TURCK | In Stock | - | - | Lead, Tin | Through Hole | Front Mount | 5 | - | CSA, UL | - | Turck | U-18357 | 600 VAC, 600 VDC | Non-Compliant | Bulk | 0.1 % | - | - | 25 ppm/°C | 698 Ω | 175 °C | -65 °C | Metal Film | - | - | 100 mW | - | 10 A | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | IP67 | 1.78 mm | 4.75 mm | 1.78 mm | - | Contains Lead | ||
![]() RXF 96-2M/14.5/NPT TURCK | In Stock | - | - | Lead, Tin | Through Hole | Front Mount | 9 | - | UL | - | Turck | U-05149 | 600 VAC, 600 VDC | Compliant | - | 0.1 % | - | - | 25 ppm/°C | 11.7 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | 7 A | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | IP68 | 1.78 mm | 4.75 mm | - | - | - | ||
![]() RYM 35-1M/S600 TURCK | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | Compliant | Bulk | 1 % | 2 | Axial | 30 ppm/°C | 13.3 Ω | 250 °C | -65 °C | Wirewound | - | - | 10 W | 10 W | - | MIL-PRF-39007 | - | 38.1 mm | 0.01 % | - | - | - | - | - | - | Military, Moisture Resistant | - | 7.92 mm | 45.21 mm | 9.53 mm | - | Contains Lead | ||
![]() RXF 76-3M/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | 7 | - | UL | - | Turck | U-54163 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 3 m | - | - | - | ||
![]() RXF 46-2M TURCK | In Stock | - | - | - | - | Front Mount | 4 | - | CSA, UL | - | Turck | U2195-2 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 2 m | - | - | - | ||
![]() RXF 26-0.3M/NPT TURCK | In Stock | - | - | - | - | Front Mount | 2 | - | CSA, UL | - | Turck | U-30664 | 600 VAC, 600 VDC | Non-Compliant | Tape & Reel (TR) | 1 % | 2 | - | 100 ppm/°C | 97.6 kΩ | - | - | Metal Film | - | - | 250 mW | 250 mW | 10 A | - | - | - | 0.001 % | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | IP67 | - | 6.35 mm | 2.29 mm | - | Contains Lead | ||
![]() RSV 493B-3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSV 493O-1M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSFV 61-1M/NPT/S763 TURCK | In Stock | - | - | - | - | Front Mount | 6 | - | CSA, UL | - | Turck | U-38581 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 m | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 8 | - | - | PVC | Turck | - | 24 VDC | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Amps | - | 5.25 V | - | - | 1 | 5 Mbps | 25 mA | 40 ns | 1 mA | 3.75 kV | - | IP67 | - | 0.4 Meters | - | No SVHC | Contains Lead | ||
![]() RSFV 49-4.5M/14.5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC8S 2-A642-8M TURCK | In Stock | - | - | - | - | - | - | - | - | PVC | Turck | - | 24 VAC;24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 8 Meters | - | - | - | ||
![]() TC9S 2-A587-5M TURCK | In Stock | - | - | Gold | - | - | - | Aluminium | - | TPU | Turck | - | 125 VAC;125 VDC | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Male | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 5 Meters | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | TPU | Turck | - | 24 VAC;24 VDC | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 2 Meters | - | - | - | ||
![]() RSF 49-0.3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSF 46-1M/M20 TURCK | In Stock | - | - | - | - | Front Mount | 4 | - | CSA, UL | - | Turck | U-33375 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 m | - | - | - | ||
![]() RSFC-MC TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | U2-03885 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKB 3T-4/XOR/SV TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKB 3T-5-SB 3T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Tape & Reel (TR) | 1 % | 2 | - | 50 ppm/°C | 32.2 Ω | - | - | Metal Film | - | - | 125 mW | 125 mW | - | - | - | - | 1 % | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 6.35 mm | 2.39 mm | - | Contains Lead | ||
![]() WKB 3T-2-WKB 3T/S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |