- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Body Material | Conductor Material | Approvals | Cable Types | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Termination | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Fastening Type | Power Rating | Pitch | Current Rating | Number of Conductors | Contact Gender | IP Rating | Length | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VFS 3-2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | U-16678 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VIS 2-A587-1M TURCK | In Stock | - | - | - | - | - | - | - | - | CSA | TPU | - | Turck | U-57318 | 125 VAC;125 VDC | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | IP67 | 1 Meters | - | - | ||
![]() VBS 2-F642-2M TURCK | In Stock | - | - | - | - | - | - | - | - | CSA | PVC | - | Turck | U99-14857 | 48 VAC;48 VDC | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | IP67 | 2 Meters | - | - | ||
![]() VIS 2-F642-5M TURCK | In Stock | - | - | - | - | - | - | - | - | CSA | PVC | - | Turck | - | 48 VAC;48 VDC | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | IP67 | 5 Meters | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | Turck | U2-09442 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSFV 61-0.3M TURCK | In Stock | - | - | - | Front Mount | 6 | - | - | - | CSA, UL | - | - | Turck | U5218-17 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | IP67 | 0.3 m | - | - | ||
![]() RKM 311-4M/S600 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKM 40-2M/S600 TURCK | In Stock | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | Compliant | Solder | - | - | 2 | - | - | - | - | 3.429 mm | - | - | Male | - | - | - | - | ||
![]() RSFV 49-0.1M/M20 TURCK | In Stock | - | - | Cable | - | - | - | - | Copper, Tin | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | No | - | ||
![]() RSF 36-4M TURCK | In Stock | - | - | - | Front Mount | 3 | - | - | - | CSA, UL | - | - | Turck | U5202-20 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | IP67 | 4 m | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | PVC | - | Turck | U-48624 | 48 VAC;48 VDC | - | - | - | 64.9 kΩ | - | - | - | - | 100 mW | - | 4 Amps | - | - | IP67 | 0.2 Meters | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | CPE | - | Turck | U2-07652 | 48 VAC;48 VDC | Compliant | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | IP67 | 1 Meters | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging | - | 12 | - | - | - | - | TPU | - | Turck | U0888-64 | 220 VAC;220 VDC | Non-Compliant | - | Crimp, Plug | - | 12 | - | - | Bayonet | - | - | 4 Amps | - | - | IP67 | 0.4 Meters | - | Environment Sealed | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | TPE | - | Turck | U-50442 | 48 VAC;48 VDC | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | IP67 | 1.5 Meters | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | TPU | - | Turck | - | 220 VAC;220 VDC | Non-Compliant | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | IP67 | 1.5 Meters | - | - | ||
![]() RKF 46-2M W/LN TURCK | In Stock | - | - | Panel | - | - | - | Plastic | - | - | - | - | - | - | - | Compliant | Screw | - | - | - | 70 °C | -25 °C | - | - | - | - | - | - | - | - | - | IP66 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | TPU | - | Turck | U2-10321 | 24 VAC;24 VDC | Non-Compliant | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | IP67 | 4 Meters | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | PVC | Turck | U-39737 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | TPU | - | Turck | - | 24 VAC;24 VDC | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | IP67 | 1 Meters | - | - |