- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Max Power Dissipation | Depth | Current Rating | Military Standard | Failure Rate | Contact Style | Number of Poles | Contact Current Rating | Bandwidth | Features | IP Rating | Diameter | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WKE 4.4T-2-P7X3/S600 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | ||
![]() RXF 30-0.3M/NPT TURCK | In Stock | - | - | - | - | Front Mount | 3 | CSA, UL | Turck | U2-05745 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | IP67 | - | 0.3 m | - | - | - | ||
![]() RXF 35-3M/NPT TURCK | In Stock | - | - | - | - | Front Mount | 3 | CSA, UL | Turck | U-29186 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | IP67 | - | 3 m | - | - | - | ||
![]() RXF 56-2M/NPT TURCK | In Stock | - | - | - | - | Front Mount | 5 | CSA, UL | Turck | U-18810 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | IP67 | - | 2 m | - | - | - | ||
![]() WKK 4T-4.5-PSG 3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKBV 4T-6 TURCK | In Stock | - | - | Tin | - | - | - | - | - | - | - | Compliant | Bulk | 0.5 % | - | - | 25 ppm/°C | 340 Ω | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() WKB 3T-4-SB 3T/XOR TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKB 3T-2-RYM 30 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKBV 3T-3/S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKB 5T-4-SB 5T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKB 5T-3 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKBE 3T-3/S1587 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Tape and Reel | 2 % | - | - | - | 4.3 Ω | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | 391 µm | - | - | Contains Lead | ||
![]() WKB 3T-1-SB 3T/S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKB 3T-6-WSB 3T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKBE 3T-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKB 3T-0.5-SB 3T TURCK | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | Compliant | Tape & Reel (TR) | 1 % | 2 | - | 25 ppm/°C | 15.4 Ω | 175 °C | -65 °C | Metal Film | - | 100 mW | 100 mW | - | - | MIL-PRF-55182 | 0.001 % | - | - | - | - | Military, Moisture Resistant, Weldable | - | 1.78 mm | 3.81 mm | 1.78 mm | - | Contains Lead | ||
![]() WKC 483B-1M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WKB 3T-1-SB 3T/SV TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Cable | - | - | 50 °C | -25 °C | - | - | 5.5 kW | - | 57 mm | - | - | - | - | 3 | 20 A | - | - | - | - | 58 mm | 90 mm | - | - |