- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Weight | Body Material | Approvals | Cable Types | Circuit integrity | Degree of protection (IP) | Degree of protection (NEMA) | Manufacturer | Manufacturer Part Number | Material housing | Maximum Voltage | Mfr | Package | Product Status | Protection class | Range | RoHS | Surface protection | Voltage, Rating | With lock | Series | Size / Dimension | Color | Depth | Current Rating | Design | Container Type | Area (L x W) | Features | IP Rating | Height | Length | Width | Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8MB12-4P2-10 TURCK | In Stock | - | - | - | 5 | - | - | Plastic | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | Compliant | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | - | - | - | CSA, UL | - | - | - | - | Turck | U-54608 | - | 250 VAC, 250 VDC | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 0.5 m | - | - | - | - | ||
![]() RKM 44-12M/S4000 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK 4T-0.5-RSM 31 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 144114 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VAS 22-C653-10M TURCK | In Stock | - | - | - | - | - | - | - | - | PVC | - | - | - | Turck | - | - | 220 VAC;220 VDC | - | - | - | - | - | Compliant | - | - | - | - | - | Grey | - | 4 Amps | - | - | - | - | IP67 | - | 10 Meters | - | - | - | - | ||
![]() NSYPLSP3636G Schneider | In Stock | - | - | - | - | Fiberglass/Polyester | - | Glass Reinforced Polyester | - | - | None | IP66 | 4X | - | - | Plastic | - | Schneider Electric | Box | Active | II | Thalassa | - | Untreated | - | No | - | 14.173 L x 14.173 W (360.00mm x 360.00mm) | Gray | 180 | - | Cover Included | Box | 201in² (1296cm²) | - | IP66 | 7.087 (180.00mm) | - | 260 | - | - | IP66, NEMA 4X,13 | ||
![]() FKM 4.6-0.5 TURCK | In Stock | - | - | Front Mount | 6 | - | - | - | CSA, UL | - | - | - | - | Turck | U5112-6 | - | 250 VAC, 250 VDC | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 0.5 m | - | - | - | - | ||
![]() RSCV RKCV 483-11M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYPLAZT15123G Schneider | In Stock | - | - | - | - | Fiberglass/Polyester | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | Box | Active | - | - | - | - | - | - | - | 59.055 L x 49.213 W (1500.00mm x 1250.00mm) | Gray | - | - | Hinged Door | Enclosure | 2906in² (18.750cm²) | - | - | 12.598 (320.00mm) | - | - | - | - | IP44 | ||
![]() NSYCRN88300P Schneider | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | Bulk | Active | - | - | - | - | - | - | - | 31.496 L x 31.496 W (800.00mm x 800.00mm) | Light Gray | - | - | Hinged Door | Enclosure | 992in² (6401cm²) | - | - | 11.811 (300.00mm) | - | - | - | - | IP66 | ||
![]() FSV 4.5-0.5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 5 | - | - | - | - | - | - | - | - | Turck | U0912-34 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 0.5 m | - | - | - | - | ||
![]() FK 4.4-2/14.5/S621 TURCK | In Stock | - | - | Front Mount | 4 | - | - | - | CSA, UL | - | - | - | - | Turck | U0961-16 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 2 m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | A9203 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKV 10-2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 10 | - | - | - | UL | - | - | - | - | Turck | U-49754 | - | 60 VAC, 75 VDC | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | - | 2 m | - | - | - | - | ||
![]() SZMK108Z01 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZMK112V01 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVS08074 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |