- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Weight | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Package | Product Status | RoHS | Series | Size / Dimension | Color | Current Rating | Shipping Info | Design | Container Type | Area (L x W) | Features | IP Rating | Height | Length | Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FKB 4-1/14.5/NPT TURCK | In Stock | - | - | - | Front Mount | 4 | - | - | CSA, UL | Turck | U-11429 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | IP67 | - | 1 m | - | - | - | ||
![]() FK 4.5-2/18.25/S653 TURCK | In Stock | - | - | - | Front Mount | 5 | - | - | CSA, UL | Turck | U-53016 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | IP68 | - | 2 m | - | - | - | ||
![]() FSB 2-0.2/18.25 TURCK | In Stock | - | - | - | Front Mount | 2 | - | - | CSA, UL | Turck | U0893-94 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | IP67 | - | 0.2 m | - | - | - | ||
![]() FSB 4-0.5/14.5/NPT TURCK | In Stock | - | - | - | Front Mount | 4 | - | - | CSA, UL | Turck | U0957-62 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | IP67 | - | 0.5 m | - | - | - | ||
![]() FKFD 4-0.2/S1505 TURCK | In Stock | - | - | - | Back Mount | 4 | - | - | - | Turck | U-15414 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | IP68 | - | 0.2 m | - | - | - | ||
![]() FS 4.6-0.3/14.5/NPT TURCK | In Stock | - | - | Front | Front Mount | 6 | - | - | CSA, UL | Turck | U-46852 | 250 VAC, 250 VDC | - | - | - | Compliant | - | - | - | 4 A | - | - | - | - | - | IP68 | - | 0.3 m | - | - | - | ||
![]() FSB 6-0.5/18.25 TURCK | In Stock | - | - | - | Front Mount | 6 | - | - | UL | Turck | U0906-44 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | IP67 | - | 0.5 m | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Front Mount | 4 | - | - | CSA, UL | Turck | U-16532 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | IP68 | - | 0.5 m | - | - | - | ||
![]() FK 4.4-5/14.5/NPT TURCK | In Stock | - | - | - | Front Mount | 4 | - | - | CSA, UL | Turck | U-07488 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | IP68 | - | 5 m | - | - | - | ||
![]() FS 4.24-0.5/14.5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS 4.5-0.5/18.25 TURCK | In Stock | - | - | - | Front Mount | 5 | - | - | CSA, UL | Turck | U1115 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | IP68 | - | 0.5 m | - | - | - | ||
![]() FKFD 4.5-0.5/S621 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FK 8-0.5/M20 W/LN TURCK | In Stock | - | - | - | Front Mount | 8 | - | - | CSA, UL | Turck | U-12085 | 60 VAC, 75 VDC | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | IP68 | - | 0.5 m | - | - | - | ||
![]() FKV 4.4-0.3/18.25 TURCK | In Stock | - | - | - | Front Mount | 4 | - | - | CSA, UL | Turck | U-17907 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | IP68 | - | 0.3 m | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Front Mount | 4 | - | - | CSA, UL | Turck | U-29163 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | IP68 | - | 0.3 m | - | - | - | ||
![]() FS 4.4-0.75/14.5/NPT TURCK | In Stock | - | - | - | Front Mount | 4 | - | - | CSA, UL | Turck | U-33802 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | IP68 | - | 0.75 m | - | - | - | ||
![]() 6574PC Flambeau | In Stock | - | - | - | - | - | Plastic, Non Specified | - | - | - | - | - | Flambeau Inc. | Bulk | Obsolete | - | Parts Station™ | 16.500 L x 12.000 W (419.10mm x 304.80mm) | Black | - | Shipped from Digi-Key | Individual Drawers | Component Storage | 198in² (1277cm²) | Compartments/Drawers - 45 | - | 6.250 (158.75mm) | - | - | - | - | ||
![]() 111011 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111016 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111013 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |