- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FK 4.22-0.2/M20 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0963-55 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.2 m | ||
![]() FK4.4-0.5/14.5 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U9510-2 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() FK 4.5-2/18.25/S621 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-03876 | 250 VAC, 250 VDC | - | 4 A | IP68 | 2 m | ||
![]() FK 4.4-0.5/M20 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0960-66 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() FK 8-0.5/18.25 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U1132-04 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-50729 | 250 VAC, 250 VDC | - | 4 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-27579 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U2-06980 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.2 m | ||
![]() FKFDV 4.4-0.5/S613 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U2-09213 | 250 VAC, 250 VDC | Compliant | 4 A | IP68 | 0.5 m | ||
![]() FSB 6-0.5/14.5 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U0906-46 | 250 VAC, 250 VDC | - | 4 A | IP67 | 0.5 m | ||
![]() FS 4.5-0.5/M20 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U0929-20 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() FSB 4-2/18.25 TURCK | In Stock | - | - | Front Mount | 4 | UL | Turck | - | 250 VAC, 250 VDC | - | 4 A | IP67 | 2 m | ||
![]() FS 12-0.3/M16 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-37379 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.3 m | ||
![]() FK 4.4-4/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-26845 | 250 VAC, 250 VDC | - | 4 A | IP68 | 4 m | ||
![]() FSFD 4.4-0.5 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U5118-5 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() FSV 49-0.2M/14.5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FFW 2INC 2FOOT TURCK | In Stock | - | - | - | - | - | Turck | A9383 | - | - | - | - | - | ||
![]() FKB 5-2/14.5 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U9506-2 | 250 VAC, 250 VDC | - | 4 A | IP67 | 2 m | ||
![]() FK 4.4-0.1/18.25 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U9505-020 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-53716 | 250 VAC, 250 VDC | Compliant | 4 A | IP68 | 0.1 m |