- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Weight | Body Material | Approvals | Degree of protection (IP) | Degree of protection (NEMA) | Manufacturer | Manufacturer Part Number | Material quality | Maximum Voltage | Mfr | Package | Product Status | Range | RoHS | Suitable for wall mounting | Series | Size / Dimension | Color | Depth | Current Rating | Design | Container Type | Area (L x W) | Features | IP Rating | Height | Length | Width | Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSYSF181050 Schneider | In Stock | - | - | - | - | Steel | - | Sheet Steel | - | - | - | - | - | - | - | Schneider Electric | Bulk | Active | spacial | - | - | - | 70.866 L x 39.370 W (1800.00mm x 1000.00mm) | Light Gray, Smoke Cover/Door | - | - | Hinged Door | Enclosure | 27.9in² (180cm²) | - | IP55 | 19.685 (500.00mm) | - | - | - | - | IP55 | ||
![]() NSYSF2012802DP Schneider | In Stock | - | - | - | - | Steel | - | Steel | - | IP55 | 12 | - | - | Other | - | Schneider Electric | Bulk | Active | Spacial | - | No | - | 78.740 L x 47.244 W (2000.00mm x 1200.00mm) | Light Gray | 800 | - | Hinged Door | Enclosure | 3720in² (240.000m²) | - | IP55 | 31.496 (800.00mm) | - | 1200 | - | - | IP55 | ||
![]() 209-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2200071 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2103 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VM753 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSF 61-0.5M/NPT TURCK | In Stock | - | - | Front Mount | 6 | - | - | - | CSA, UL | - | - | Turck | U0905-32 | - | 600 VAC, 600 VDC | - | - | - | - | Non-Compliant | - | - | - | - | - | 8 A | - | - | - | - | IP67 | - | 0.5 m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | - | - | - | CSA, UL | - | - | Turck | U-45139 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 2 m | - | - | - | - | ||
![]() FKFD 8-2.3/S717 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKV 4.4-1/18.25 TURCK | In Stock | - | - | Front Mount | 4 | - | - | - | CSA, UL | - | - | Turck | U9522-2 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 1 m | - | - | - | - | ||
![]() FKFD 4.4-2/S613 TURCK | In Stock | - | - | Back Mount | 4 | - | - | - | CSA, UL | - | - | Turck | U-34501 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 2 m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | - | - | - | CSA, UL | - | - | Turck | U-14247 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 1 m | - | - | - | - | ||
![]() FS 12-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | - | - | - | UL | - | - | Turck | U-09900 | - | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | - | 1 m | - | - | - | - | ||
![]() FKV 4.5-0.3/M20 TURCK | In Stock | - | - | Front Mount | 5 | - | - | - | - | - | - | Turck | U-33324 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 0.3 m | - | - | - | - | ||
![]() FSB 5-0.5/18.25 TURCK | In Stock | - | - | Front Mount | 5 | - | - | - | UL | - | - | Turck | - | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP67 | - | 0.5 m | - | - | - | - | ||
![]() FSFD 4.5-0.5/S613 TURCK | In Stock | - | - | Back Mount | 5 | - | - | - | - | - | - | Turck | U-30404 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 0.5 m | - | - | - | - | ||
![]() FKB 6-0.5/18.25 TURCK | In Stock | - | - | Front Mount | 6 | - | - | - | UL | - | - | Turck | U0906-45 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP67 | - | 0.5 m | - | - | - | - | ||
![]() FSV 48-1M/14.5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FK 4.5-1/18.25/S613 TURCK | In Stock | - | - | Front Mount | 5 | - | - | - | CSA, UL | - | - | Turck | U-11401 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 1 m | - | - | - | - |