- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55562 Klein Tools | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | ||
![]() FSFD 8-2.5 TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-49728 | 60 VAC, 75 VDC | - | 2 A | IP68 | 2.5 m | ||
![]() FKFD 12-1 TURCK | In Stock | - | - | Back Mount | 12 | UL | Turck | U0911-11 | 60 VAC, 75 VDC | - | 2 A | IP68 | 1 m | ||
![]() FSV 6-0.2/M20 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U2-06667 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.2 m | ||
![]() FK 8-1/18.25 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U99-17434 | 60 VAC, 75 VDC | - | 2 A | IP68 | 1 m | ||
![]() FKB 3-1/14.5 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U9504-0 | 250 VAC, 250 VDC | - | 4 A | IP67 | 1 m | ||
![]() FSD 4.4-0.3 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-07694 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.3 m | ||
![]() FS 12-1 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U0911-02 | 60 VAC, 75 VDC | - | 2 A | IP68 | 1 m | ||
![]() FKFD 4.4-5 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-27824 | 250 VAC, 250 VDC | - | 4 A | IP68 | 5 m | ||
![]() FSD 4.4-1 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U5116-0 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
![]() FS 4.5/18.25 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U1115-3 | 250 VAC, 250 VDC | - | 4 A | IP68 | - | ||
![]() FKBP 3-0.5 TURCK | In Stock | - | - | Back Mount | 3 | CSA, UL | Turck | - | 250 VAC, 250 VDC | - | 4 A | IP67 | 0.5 m | ||
![]() FS 4.5-PCB TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSD 4.6-0.5 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U5117-1 | 250 VAC, 250 VDC | Compliant | 4 A | IP68 | 0.5 m | ||
![]() SZMK108Z01 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZMK112V01 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVS08074 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZNF58P Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZNTW1-2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZNF14P Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - |