- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS 4.4-0.75/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-33802 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.75 m | ||
![]() RSF 61-0.5M/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U0905-32 | 600 VAC, 600 VDC | Non-Compliant | 8 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-45139 | 250 VAC, 250 VDC | - | 4 A | IP68 | 2 m | ||
![]() FKFD 8-2.3/S717 TURCK | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | ||
![]() FKV 4.4-1/18.25 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U9522-2 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
![]() FKFD 4.4-2/S613 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-34501 | 250 VAC, 250 VDC | - | 4 A | IP68 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-14247 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
![]() FS 12-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-09900 | 60 VAC, 75 VDC | - | 2 A | IP68 | 1 m | ||
![]() FKV 4.5-0.3/M20 TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U-33324 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.3 m | ||
![]() FSB 5-0.5/18.25 TURCK | In Stock | - | - | Front Mount | 5 | UL | Turck | - | 250 VAC, 250 VDC | - | 4 A | IP67 | 0.5 m | ||
![]() FSFD 4.5-0.5/S613 TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | U-30404 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() FKB 6-0.5/18.25 TURCK | In Stock | - | - | Front Mount | 6 | UL | Turck | U0906-45 | 250 VAC, 250 VDC | - | 4 A | IP67 | 0.5 m | ||
![]() FSV 48-1M/14.5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FK 4.5-1/18.25/S613 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-11401 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
![]() FK 4.6-0.5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-11660 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() FKV 12-0.5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-20800 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.5 m | ||
![]() FK 4.22-0.2/M20 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0963-55 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.2 m | ||
![]() FK4.4-0.5/14.5 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U9510-2 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() FK 4.5-2/18.25/S621 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-03876 | 250 VAC, 250 VDC | - | 4 A | IP68 | 2 m |