- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Back Mount | 6 | CSA, UL | Turck | U-16379 | - | 4 A | IP68 | 0.2 m | ||
![]() FK 8-4/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U-15804 | - | 2 A | IP68 | 4 m | ||
![]() FS 4.5-5/18.25 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-10024 | - | 4 A | IP68 | 5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-45139 | - | 4 A | IP68 | 2 m | ||
![]() FKV 4.4-1/18.25 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U9522-2 | - | 4 A | IP68 | 1 m | ||
![]() FKV 4.5-0.3/M20 TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U-33324 | - | 4 A | IP68 | 0.3 m | ||
![]() FS 10-0.5/PG13.5 TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U2-08467 | - | 2 A | IP68 | 0.5 m | ||
![]() FKFD 12-0.3 TURCK | In Stock | - | - | Back Mount | 12 | UL | Turck | U-03611 | - | 2 A | IP68 | 0.3 m | ||
![]() FSFD 8-2.5 TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-49728 | - | 2 A | IP68 | 2.5 m | ||
![]() FSV 6-0.2/M20 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U2-06667 | - | 2 A | IP68 | 0.2 m | ||
![]() FSD 4.4-0.3 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-07694 | - | 4 A | IP68 | 0.3 m | ||
![]() FKFD 4.4-5 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-27824 | - | 4 A | IP68 | 5 m | ||
![]() FS 12-1.5 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-10543 | Compliant | 2 A | IP68 | 1.5 m | ||
![]() FK 4.5-5/18.25 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-42434 | - | 4 A | IP68 | 5 m | ||
![]() FKFDV 8-0.5 TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-00845 | Compliant | 2 A | IP68 | 0.5 m | ||
![]() FKB 3-1.5/14.5 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-07937 | - | 4 A | IP67 | 1.5 m | ||
![]() FSD 4.4-1 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U5116-0 | - | 4 A | IP68 | 1 m | ||
![]() FS 6-0.5/PG16 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-13793 | - | 2 A | IP68 | 0.5 m | ||
![]() FS 6-0.2/M20 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U0959-66 | - | 2 A | IP68 | 0.2 m | ||
![]() FS 4.4-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0890-13 | - | 4 A | IP68 | 1 m |