- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | RoHS | Current Rating | IP Rating | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSV4.4-0.2/18.25 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | - | Turck | U0879-78 | - | 4 A | IP68 | 0.2 m | ||
![]() FSV4.4-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | - | Turck | U0880-95 | - | 4 A | IP68 | 1 m | ||
![]() RKFP46-2.5M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | - | Turck | U0890-30 | - | 10 A | IP68 | 2.5 m | ||
![]() FKB2-0.2/18.25 TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | - | Turck | U0893-95 | - | 4 A | IP67 | 0.2 m | ||
![]() VFK3-0.5 TURCK | In Stock | - | - | - | - | - | - | Turck | U-07122 | - | - | - | - | ||
![]() CKFD12-11-1 TURCK | In Stock | - | - | Back Mount | 12 | UL | - | Turck | U0909-14 | - | 6 A | IP67 | 1 m | ||
![]() LOCK-EURO-C TURCK | In Stock | - | - | - | - | - | - | Turck | A0885 | - | - | - | - | ||
![]() EWAS4.5-0.06 TURCK | In Stock | - | - | - | - | - | - | Turck | A3031-12 | Compliant | - | - | - | ||
![]() BKFD34-0.5/M18 TURCK | In Stock | - | - | Back Mount | 3 | cUL, UL | - | Turck | U2-04322 | - | 15 A | IP67 | 0.5 m | ||
![]() DKF28-27-0.5 TURCK | In Stock | - | - | Front Mount | 28 | UL | - | Turck | U-47315 | - | 3 A | IP67 | 0.5 m | ||
![]() VAS22-F653-6M TURCK | In Stock | - | - | - | - | - | PVC | Turck | U0982-56 | - | 4 Amps | IP67 | 6 Meters | ||
![]() VAS22-A587-1M-PSG3M TURCK | In Stock | - | - | - | - | - | TPU | Turck | U0983-89 | - | 4 Amps | IP67 | 1 Meters | ||
| Tiny WHSL | In Stock | - | - | - | - | - | TPU | Turck | U-10483 | - | 4 Amps | IP67 | 3.5 Meters | ||
![]() VAS22-B669-1M-RSM30 TURCK | In Stock | - | - | - | - | - | TPU | Turck | - | - | 4 Amps | IP67 | 1 Meters | ||
![]() VAS22-D653-3M TURCK | In Stock | - | - | - | - | - | PVC | Turck | - | - | 4 Amps | IP67 | 3 Meters | ||
![]() VIS2-E642-2M TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | U1219-04 | - | 4 Amps | IP67 | 2 Meters | ||
| Tiny WHSL | In Stock | - | - | - | - | - | CPE | Turck | U-29468 | - | 4 Amps | IP67 | 3 Meters | ||
| Tiny WHSL | In Stock | - | - | - | - | - | TPU | Turck | U-31815 | - | 4 Amps | IP67 | 3.2 Meters | ||
![]() VAS3-D544-10M TURCK | In Stock | - | - | - | - | CSA | TPU | Turck | U99-14378 | - | 4 Amps | IP67 | 10 Meters | ||
![]() VIS2-D642-10M TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | U99-15287 | - | 4 Amps | IP67 | 10 Meters |