- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1591VF2SGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | 120 | Plastic, Non Specified | ABS | 0.49lb 222.26g | - | Bag | 2010 | 1591F2S | 4.695Lx4.724W 119.25mmx119.99mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 22.1in2 (143cm2) | Card Guides, Mounting Flange | 3.759 95.48mm | 119.253mm | 119.38mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() SNB-3732-SS Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Stainless Steel | Stainless Steel | 11lbs 5kg | - | Bulk | - | SNB | 11.810Lx9.840W 299.97mmx249.94mm | Active | Not Applicable | Natural | - | - | - | Hinged Door, Lid | Box | 116in2 (748cm2) | Interior Panels, Mounting Flange | 7.870 199.90mm | - | - | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 1411RRU Hammond Manufacturing | In Stock | - | - | 4 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.5lb 226.8g | Aluminium | Bag | 2007 | 1411 | 7.990Lx5.990W 202.95mmx152.15mm | Active | Not Applicable | Unpainted | - | - | - | U Shaped Pieces | Box | 47.9in2 (309cm2) | - | 2.010 51.05mm | 202.946mm | 152.4mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1418N4C8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 44lbs 20kg | - | Box | 2012 | 1418 | 20.000Lx16.000W 508.00mmx406.40mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 320in2 (2065cm2) | Interior Panels, Mounting Flange | 8.000 203.20mm | 508mm | 330mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() 1591SF2SGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, Non Specified | ABS | 0.15lb 68.04g | - | Bag | 2010 | 1591F2S | 4.322Lx3.236W 109.78mmx82.19mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 14.0in2 (90cm2) | Card Guides, Mounting Flange | 1.791 45.49mm | 109.7788mm | 82.1944mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1591EF2GY Hammond Manufacturing | In Stock | - | - | 4 Weeks | Flanges | - | Plastic, ABS | ABS | 0.52lb 235.87g | - | Bag | 2010 | 1591F2 | 7.443Lx4.331W 189.05mmx110.01mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 32.2in2 (208cm2) | Card Guides, Flame Retardant, Mounting Flange | 2.445 62.10mm | 189.0522mm | 109.22mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() Z23C-S Panduit Corp | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | Bulk | - | - | - | Active | Not Applicable | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() PC-11402 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | 015 | Plastic, Polystyrene | Polystyrene | 0.375lb 170.1g | Polystyrene | Bulk | - | Plasticase Style A | 5.300Lx5.080W 134.62mmx129.03mm | Active | Not Applicable | Gray | 134.62mm | - | - | Split Sides | Box | 26.9in2 (174cm2) | Card Guides, PCB Supports | 1.530 38.86mm | 134.62mm | 129.032mm | 0.125 3.18mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() EN4SD363612GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | Steel | 104lbs 47.2kg | - | Box | 2011 | Eclipse | 36.000Lx36.000W 914.40mmx914.40mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 1296in2 (8361cm2) | Stainless Steel Hinges | 12.000 304.80mm | 914.4mm | 914.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1435SSO Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 8lbs 3.6kg | - | Box | 2016 | 1435 | 11.750Lx8.500W 298.45mmx215.90mm | Active | Not Applicable | Natural | 76.2mm | - | - | Hinged Door, Lid | Box | 99.9in2 (645cm2) | Pushbutton Holes - 12 | 3.000 76.20mm | 298.45mm | 215.9mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X, UL-508 | ||
![]() N1J14126 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | - | Metal, Steel | Steel | 16lbs 7.3kg | - | Box | 2005 | N1J | 14.000Lx12.000W 355.60mmx304.80mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 168in2 (1084cm2) | Interior Panels | 6.000 152.40mm | 355.6mm | 260mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP20, NEMA 1, UL-508 | ||
![]() MPB9 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 6lbs 2.7kg | - | Box | 2016 | MPB | 8.810Lx6.810W 223.77mmx172.97mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 60.0in2 (387cm2) | Mounting Flange, Pushbutton Holes - 9 | 4.250 107.95mm | 223.774mm | 172.974mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1435MC Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 3.1lbs 1.4kg | - | Box | 2012 | 1435M | 8.000Lx3.250W 203.20mmx82.55mm | Active | Not Applicable | Gray | 69.85mm | CSA, IEC, UL | - | Cover Included | Box | 26.0in2 (168cm2) | Pushbutton Holes - 3 | 2.750 69.85mm | 203.2mm | 216mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() EN4SD36308GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 77lbs 34.9kg | - | Box | 2014 | Eclipse | 36.000Lx30.000W 914.40mmx762.00mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 1080in2 (6968cm2) | Stainless Steel Hinges | 8.000 203.20mm | 914.4mm | 716mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1436A Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 2lbs 907.2g | - | Box | - | 1436 | 3.500Lx3.250W 88.90mmx82.55mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 11.5in2 (74cm2) | - | 2.750 69.85mm | 88.9mm | 82.55mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP54, NEMA 12,13, UL-508 | ||
![]() EN4SD362410SS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 62lbs 28.1kg | - | Box | 2014 | Eclipse | 36.000Lx24.000W 914.40mmx609.60mm | Active | Not Applicable | Natural | - | - | - | Hinged Door, Lid | Box | 864in2 (5574cm2) | Stainless Steel Hinges | 10.000 254.00mm | 914.4mm | 564mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1591XXBSBK Hammond Manufacturing | 4 |
| - | 4 Weeks | Box | - | Plastic, Non Specified | Plastic | 0.13lb 58.97g | ABS | Bag | 2006 | 1591XXS | 4.481Lx2.493W 113.82mmx63.32mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 11.2in2 (72cm2) | PCB Supports | 1.289 32.74mm | 113.8174mm | 63.3222mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() C3R363012SC Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 128lbs 58.1kg | - | Bulk | 2016 | C3R SC | 36.000Lx30.000W 914.40mmx762.00mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 1080in2 (6968cm2) | Handle, Knockouts, Lockable, Wall Mount | 12.000 304.80mm | 914.4mm | 762mm | - | - | - | ROHS3 Compliant | - | - | IP24, NEMA 3R, UL-50 | ||
![]() CSB604 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 63lbs 28.6kg | - | Bulk | 2016 | CSB | 30.000Lx24.000W 762.00mmx609.60mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 720in2 (4645cm2) | Knockouts, Wire - 4 | 7.000 177.80mm | 762mm | 609.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP20 | ||
![]() N1A24247 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | Metal | Metal, Steel | Steel | 67lbs 30.4kg | - | Box | 2004 | N1A | 24.000Lx24.000W 609.60mmx609.60mm | Active | Not Applicable | Gray | - | CSA, IEC, UL | Grey | Hinged Door, Lid | Box | 576in2 (3716cm2) | Interior Panels | 7.000 177.80mm | 609.6mm | 609.6mm | 12 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP20, NEMA 1, UL-508 |