- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Weight | Approvals | Degree of protection (IP) | Degree of protection (NEMA) | Manufacturer | Manufacturer Part Number | Material quality | Maximum Voltage | Mfr | Package | Product Status | RoHS | Suitable for wall mounting | Series | Size / Dimension | Color | Depth | Current Rating | Design | Container Type | Area (L x W) | Features | IP Rating | Height | Length | Width | Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS 6-0.2/M20 TURCK | In Stock | - | - | Front Mount | 6 | - | - | CSA, UL | - | - | Turck | U0959-66 | - | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | - | 0.2 m | - | - | - | - | ||
![]() FS 6-1/18.25 TURCK | In Stock | - | - | Front Mount | 6 | - | - | CSA, UL | - | - | Turck | U-16335 | - | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | - | 1 m | - | - | - | - | ||
![]() FK 4.4-2/14.5 TURCK | In Stock | - | - | Front Mount | 4 | - | - | CSA, UL | - | - | Turck | U0943-22 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 2 m | - | - | - | - | ||
![]() FKBV 4-0.5/18.25 TURCK | In Stock | - | - | Front Mount | 4 | - | - | UL | - | - | Turck | U9505-04 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP67 | - | 0.5 m | - | - | - | - | ||
![]() FSFD 8-2.5 TURCK | In Stock | - | - | Back Mount | 8 | - | - | CSA, UL | - | - | Turck | U-49728 | - | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | - | 2.5 m | - | - | - | - | ||
![]() FKFD 12-1 TURCK | In Stock | - | - | Back Mount | 12 | - | - | UL | - | - | Turck | U0911-11 | - | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | - | 1 m | - | - | - | - | ||
![]() FSV 6-0.2/M20 TURCK | In Stock | - | - | Front Mount | 6 | - | - | CSA, UL | - | - | Turck | U2-06667 | - | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | - | 0.2 m | - | - | - | - | ||
![]() FK 8-1/18.25 TURCK | In Stock | - | - | Front Mount | 8 | - | - | CSA, UL | - | - | Turck | U99-17434 | - | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | - | 1 m | - | - | - | - | ||
![]() FKB 3-1/14.5 TURCK | In Stock | - | - | Front Mount | 3 | - | - | CSA, UL | - | - | Turck | U9504-0 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP67 | - | 1 m | - | - | - | - | ||
![]() FSD 4.4-0.3 TURCK | In Stock | - | - | Front Mount | 4 | - | - | CSA, UL | - | - | Turck | U-07694 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 0.3 m | - | - | - | - | ||
![]() FS 12-1 TURCK | In Stock | - | - | Front Mount | 12 | - | - | UL | - | - | Turck | U0911-02 | - | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | IP68 | - | 1 m | - | - | - | - | ||
![]() FKFD 4.4-5 TURCK | In Stock | - | - | Back Mount | 4 | - | - | CSA, UL | - | - | Turck | U-27824 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 5 m | - | - | - | - | ||
![]() FSD 4.4-1 TURCK | In Stock | - | - | Front Mount | 4 | - | - | CSA, UL | - | - | Turck | U5116-0 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 1 m | - | - | - | - | ||
![]() FS 4.5/18.25 TURCK | In Stock | - | - | Front Mount | 5 | - | - | CSA, UL | - | - | Turck | U1115-3 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | - | - | - | - | - | ||
![]() FKBP 3-0.5 TURCK | In Stock | - | - | Back Mount | 3 | - | - | CSA, UL | - | - | Turck | - | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | IP67 | - | 0.5 m | - | - | - | - | ||
![]() FS 4.5-PCB TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSD 4.6-0.5 TURCK | In Stock | - | - | Front Mount | 6 | - | - | CSA, UL | - | - | Turck | U5117-1 | - | 250 VAC, 250 VDC | - | - | - | Compliant | - | - | - | - | - | 4 A | - | - | - | - | IP68 | - | 0.5 m | - | - | - | - | ||
![]() NSYSF22660E Schneider | In Stock | - | - | - | - | Steel | - | - | IP55 | 12 | - | - | Other | - | Schneider Electric | Bulk | Active | - | No | - | 86.614 L x 23.622 W (2200.00mm x 600.00mm) | Light Gray, Clear Cover/Door | 600 | - | Hinged Door | Enclosure | 2016in² (1.301 m²) | - | - | 23.622 (600.00mm) | - | 600 | - | - | IP55 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKSDEV 841-3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |