- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() POK MOPL 2560 Weidmuller | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | ||
![]() FKFD 4.2-0.5/S627 TURCK | In Stock | - | - | Back Mount | 4 | - | CSA, UL | Turck | U-48597 | 250 VAC, 250 VDC | Compliant | 4 A | IP68 | 0.5 m | ||
![]() E-CKM 12-931-8 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | A0075 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | U-36940 | - | Compliant | - | - | - | ||
![]() GBX060009K GBK 060 055 0 F Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBX060009K GBK 060 070 3 F Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBX060032K GBK 060 055 0 F Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBX120009K GBK 120 070 3 F Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBX120040K GBK 120 100 3 F Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBX120016K GBK 120 070 3 F Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBX120012K GBK 120 100 3 F Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBY080003K GBK 080 070 2 F Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBY120005K GBK 120 100 4 F Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Back Mount | 5 | - | - | Turck | U-22031 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() FS 8-0.3/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | - | CSA, UL | Turck | U-05106 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.3 m | ||
![]() FS 4.5-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 5 | - | CSA, UL | Turck | U-05710 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
![]() FSV 4.4-0.5/14.5 TURCK | In Stock | - | - | Front Mount | 4 | - | CSA, UL | Turck | U0885-27 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() 130008 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSM 86-5M/S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - |