- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Weight | Approvals | Brand | Cable Types | Cover Color | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | NEMA Rating | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Series | Size / Dimension | Type | Color | Subcategory | Current Rating | Housing Color | Product Type | Design | Container Type | Area (L x W) | Product | Features | Product Category | IP Rating | Height | Length | Width | Thickness | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FKV 4.5-0.3/M20 TURCK | In Stock | - | - | - | Front Mount | 5 | - | - | - | - | - | - | - | Turck | U-33324 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | IP68 | - | 0.3 m | - | - | - | - | - | ||
![]() FSB 5-0.5/18.25 TURCK | In Stock | - | - | - | Front Mount | 5 | - | - | UL | - | - | - | - | Turck | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | IP67 | - | 0.5 m | - | - | - | - | - | ||
![]() FSFD 4.5-0.5/S613 TURCK | In Stock | - | - | - | Back Mount | 5 | - | - | - | - | - | - | - | Turck | U-30404 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | IP68 | - | 0.5 m | - | - | - | - | - | ||
![]() FKB 6-0.5/18.25 TURCK | In Stock | - | - | - | Front Mount | 6 | - | - | UL | - | - | - | - | Turck | U0906-45 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | IP67 | - | 0.5 m | - | - | - | - | - | ||
![]() FSV 48-1M/14.5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FK 4.5-1/18.25/S613 TURCK | In Stock | - | - | - | Front Mount | 5 | - | - | CSA, UL | - | - | - | - | Turck | U-11401 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | IP68 | - | 1 m | - | - | - | - | - | ||
![]() FK 4.6-0.5/14.5/NPT TURCK | In Stock | - | - | - | Front Mount | 6 | - | - | CSA, UL | - | - | - | - | Turck | U-11660 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | IP68 | - | 0.5 m | - | - | - | - | - | ||
![]() FKV 12-0.5/14.5/NPT TURCK | In Stock | - | - | - | Front Mount | 12 | - | - | UL | - | - | - | - | Turck | U-20800 | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | IP68 | - | 0.5 m | - | - | - | - | - | ||
![]() 69004-089 Schroff | In Stock | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110902 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB 60-1 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U0971-28 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFB11G4 Cooper | In Stock | - | - | - | - | - | - | - | cULus | - | - | - | - | Hubbell | CFB11G4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB65P12C24G Serpac Electronic Enclosures | In Stock | - | - | - | - | - | Polycarbonate (PC) | - | - | SERPAC | - | Gray | 1 | SERPAC | - | - | Serpac | 4X, 12, 13 | Box | RB65P12C24G | Active | Details | - | RB65 | 6.300 L x 4.720 W (160.02mm x 119.89mm) | Watertight | Gray, Clear Cover/Door | Enclosures, Racks and Boxes | - | - | Enclosures, Boxes, & Cases | Cover Included | Box | 18.9in² (122cm²) | Boxes | - | Enclosures, Boxes, & Cases | IP67 | 90 mm | 160 mm | 120 mm | 0.120 (3.05mm) | UL94 V-0 | UL 94 V-0 | IP67, NEMA 4 | ||
![]() RB65P12C24C Serpac Electronic Enclosures | In Stock | - | - | - | - | - | Polycarbonate (PC) | - | - | SERPAC | - | Clear | - | SERPAC | - | - | Serpac | 4X, 12, 13 | Box | RB65P12C24C | Active | Details | - | RB65 | 6.300 L x 4.720 W (160.02mm x 119.89mm) | Watertight | Clear | Enclosures, Racks and Boxes | - | - | Enclosures, Boxes, & Cases | Cover Included | Box | 18.9in² (122cm²) | Boxes | - | Enclosures, Boxes, & Cases | IP67 | 90 mm | 160 mm | 120 mm | 0.120 (3.05mm) | UL94 V-0 | UL 94 V-0 | IP67, NEMA 4 | ||
![]() RB65P12C20C Serpac Electronic Enclosures | In Stock | - | - | - | - | - | Polycarbonate (PC) | - | - | SERPAC | - | Clear | - | SERPAC | - | - | Serpac | 4X, 12, 13 | Box | RB65P12C20C | Active | Details | - | RB65 | 6.300 L x 4.720 W (160.02mm x 119.89mm) | Watertight | Clear | Enclosures, Racks and Boxes | - | - | Enclosures, Boxes, & Cases | Cover Included | Box | 18.9in² (122cm²) | Boxes | - | Enclosures, Boxes, & Cases | IP67 | 82 mm | 160 mm | 120 mm | 0.120 (3.05mm) | UL94 V-0 | UL 94 V-0 | IP67, NEMA 4 | ||
![]() RB65P06B10B Serpac Electronic Enclosures | In Stock | - | - | - | - | - | Polycarbonate (PC) | - | - | SERPAC | - | Black | - | SERPAC | - | - | Serpac | 4X, 12, 13 | Box | RB65P06B10B | Active | Details | - | RB65 | 6.300 L x 4.720 W (160.02mm x 119.89mm) | Watertight | Black | Enclosures, Racks and Boxes | - | Black | Enclosures, Boxes, & Cases | Cover Included | Box | 18.9in² (122cm²) | Boxes | - | Enclosures, Boxes, & Cases | IP67 | 40 mm | 160 mm | 120 mm | 0.130 (3.30mm) | UL94 V-0 | UL 94 V-0 | IP67, NEMA 4 | ||
![]() RB65P06B20B Serpac Electronic Enclosures | In Stock | - | - | - | - | - | Polycarbonate (PC) | - | - | SERPAC | - | Black | - | SERPAC | - | - | Serpac | 4X, 12, 13 | Box | RB65P06B20B | Active | Details | - | RB65 | 6.300 L x 4.720 W (160.02mm x 119.89mm) | Watertight | Black | Enclosures, Racks and Boxes | - | - | Enclosures, Boxes, & Cases | Cover Included | Box | 18.9in² (122cm²) | Boxes | - | Enclosures, Boxes, & Cases | IP67 | 66 mm | 160 mm | 120 mm | 0.130 (3.30mm) | UL94 V-0 | UL 94 V-0 | IP67, NEMA 4 | ||
![]() VAS22-A653-2M TURCK | In Stock | - | - | - | - | - | - | - | - | - | PVC | - | - | Turck | - | 220 VAC;220 VDC | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | IP67 | - | 2 Meters | - | - | - | - | - | ||
![]() 132iAC,BK Serpac Electronic Enclosures | In Stock | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | SERPAC | - | Black | 1 | SERPAC | - | - | - | 4X, 12, 13 | - | 132IAC,BK | - | Details | 3.519989 oz | - | - | Plastic | Black | Enclosures, Racks and Boxes | - | Black | Enclosures, Boxes, & Cases | - | - | - | Enclosures | - | Enclosures, Boxes, & Cases | IP67 | 2 in | 4.38 in | 3.25 in | - | - | UL 94 HB | - |