- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Body Material | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Voltage, Rating | Composition | Current Rating | Capacity | Number of Gangs | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8MB12Z-5N3-10/S90 TURCK | In Stock | - | - | - | 5 | Plastic | UL | Turck | U0958-48 | - | Compliant | 30 VDC | - | - | - | - | IP67 | - | ||
![]() 55562 Klein Tools | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | ||
![]() 150009 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B2482 Cooper | In Stock | - | - | - | - | - | UL;CSA | Hubbell | B2482 | - | - | - | Metallic | - | 42.5 Cubic Inches | 2 | - | - | ||
![]() FSFDV 8-0.5 TURCK | In Stock | - | - | Back Mount | 8 | - | CSA, UL | Turck | U-00403 | 60 VAC, 75 VDC | - | - | - | 2 A | - | - | IP68 | 0.5 m | ||
![]() FK 4-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | - | - | Turck | U-50242 | 250 VAC, 250 VDC | - | - | - | 4 A | - | - | IP68 | 1 m | ||
![]() FSB 6-0.3/14.5/NPT TURCK | In Stock | - | - | Front Mount | 6 | - | CSA, UL | Turck | U-11298 | 250 VAC, 250 VDC | - | - | - | 4 A | - | - | IP67 | 0.3 m | ||
![]() FS 4.4-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | - | CSA, UL | Turck | U0890-13 | 250 VAC, 250 VDC | - | - | - | 4 A | - | - | IP68 | 1 m | ||
![]() FK 8-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | - | CSA, UL | Turck | U-09170 | 60 VAC, 75 VDC | - | - | - | 2 A | - | - | IP68 | 1 m | ||
![]() FK 6-1/M20 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS 10-0.5/PG13.5 TURCK | In Stock | - | - | Front Mount | 10 | - | UL | Turck | U2-08467 | 60 VAC, 75 VDC | - | - | - | 2 A | - | - | IP68 | 0.5 m | ||
![]() FK 8-0.3/18.25 TURCK | In Stock | - | - | Front Mount | 8 | - | CSA, UL | Turck | U-51534 | 60 VAC, 75 VDC | - | - | - | 2 A | - | - | IP68 | 0.3 m | ||
![]() FK 4.5-3/18.25 TURCK | In Stock | - | - | Front Mount | 5 | - | CSA, UL | Turck | U1113-4 | 250 VAC, 250 VDC | - | - | - | 4 A | - | - | IP68 | 3 m | ||
![]() FS 4.22-0.3/14.5 TURCK | In Stock | - | - | Front Mount | 4 | - | CSA, UL | Turck | U9508-23 | 250 VAC, 250 VDC | - | - | - | 4 A | - | - | IP68 | 0.3 m | ||
![]() FKFD 12-0.3 TURCK | In Stock | - | - | Back Mount | 12 | - | UL | Turck | U-03611 | 60 VAC, 75 VDC | - | - | - | 2 A | - | - | IP68 | 0.3 m | ||
![]() FK 4.5-1/M20 TURCK | In Stock | - | - | Front Mount | 5 | - | CSA, UL | Turck | U-05101 | 250 VAC, 250 VDC | - | - | - | 4 A | - | - | IP68 | 1 m | ||
![]() FKB 3-1.5/14.5 TURCK | In Stock | - | - | Front Mount | 3 | - | CSA, UL | Turck | U-07937 | 250 VAC, 250 VDC | - | - | - | 4 A | - | - | IP67 | 1.5 m | ||
![]() FSFDV 4.5-2/S613 TURCK | In Stock | - | - | Back Mount | 5 | - | - | Turck | U-32887 | 250 VAC, 250 VDC | - | - | - | 4 A | - | - | IP68 | 2 m | ||
![]() FS 4.5-2/18.25 TURCK | In Stock | - | - | Front Mount | 5 | - | CSA, UL | Turck | U1116-2 | 250 VAC, 250 VDC | - | - | - | 4 A | - | - | IP68 | 2 m | ||
![]() FK 8-2/14.5 TURCK | In Stock | - | - | Front Mount | 8 | - | CSA, UL | Turck | U-24521 | 60 VAC, 75 VDC | - | - | - | 2 A | - | - | IP68 | 2 m |