- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN4SD302412LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 57lbs 25.9kg | - | Box | 2014 | Eclipse | 30.000Lx24.000W 762.00mmx609.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 720in2 (4645cm2) | Stainless Steel Hinges | 12.000 304.80mm | 762mm | 609.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() EN4SD16208S16 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 25lbs 11.3kg | - | Box | 2014 | Eclipse | 16.000Lx20.000W 406.40mmx508.00mm | Active | Not Applicable | - | - | Natural | - | - | - | Hinged Door, Lid | Box | 320in2 (2065cm2) | Stainless Steel Hinges | 8.000 203.20mm | 406.4mm | 462mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1418ZX18 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 625lbs 283.5kg | - | Box | 2011 | 1418 | - | Active | Not Applicable | - | - | Gray | - | - | - | - | - | - | Dual Door, Single Access | - | - | 740mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EJ14128 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | Steel | 18lbs 8.2kg | - | Box | 2004 | Eclipse Junior | 14.000Lx12.000W 355.60mmx304.80mm | Active | Not Applicable | - | - | Gray | 203.2mm | CSA, IEC, UL | Grey | Hinged Door, Lid | Box | 168in2 (1084cm2) | Interior Panels, Mounting Flange, Stainless Steel Hinges | 8.000 203.20mm | 355.6mm | 304.8mm | 16 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12,13, UL-508 | ||
![]() CU-790-MB Bud Industries | In Stock | - | Datasheet | 5 Weeks | - | - | Plastic, ABS | ABS | 0.125lb 56.7g | ABS, Thermoplastic | Bulk | - | Utilibox Style E | 3.079Lx2.079W 78.21mmx52.81mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 6.40in2 (41.3cm2) | Mounting Flange, PCB Supports | 1.500 38.10mm | - | - | 0.070 1.78mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() EN4DSC20228GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 40lbs 18.1kg | - | Box | 2009 | Eclipse | 20.000Lx22.000W 508.00mmx558.80mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 440in2 (2839cm2) | Separate Panel or Cover Thickness | 8.000 203.20mm | 508mm | 462mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() 1418N4S16B8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Stainless Steel | - | 32lbs 14.5kg | Stainless Steel | Box | 2014 | 1418 | 16.000Lx12.000W 406.40mmx304.80mm | Active | Not Applicable | - | - | Natural | - | - | - | Hinged Door, Lid | Box | 192in2 (1239cm2) | Interior Panels, Mounting Flange | 8.000 203.20mm | 406.4mm | 229mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() CU-389-MB Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | - | Plastic, ABS | ABS | 0.256lb 116.12g | - | Bulk | - | Utilibox Style G | 5.072Lx3.572W 128.83mmx90.73mm | Active | Not Applicable | 70°C | -20°C | Black | 40.386mm | - | Black | Cover Included | Box | 18.1in2 (117cm2) | Mounting Flange, PCB Supports | 1.590 40.39mm | 128.8288mm | 90.7288mm | 0.080 2.03mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1418N4L8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 101lbs 45.8kg | - | Box | - | 1418 | 36.000Lx24.000W 914.40mmx609.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 864in2 (5574cm2) | Interior Panels, Mounting Flange | 8.000 203.20mm | 914.4mm | 609.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() EN4SD242416LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 66lbs 29.9kg | - | Box | 2014 | Eclipse | 24.000Lx24.000W 609.60mmx609.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 576in2 (3716cm2) | Stainless Steel Hinges | 16.000 406.40mm | 609.6mm | 609.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() EN4DSC24228GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 30lbs 13.6kg | - | Box | 2009 | Eclipse | 24.000Lx22.000W 609.60mmx558.80mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 528in2 (3406cm2) | Separate Panel or Cover Thickness | 8.000 203.20mm | 609.6mm | 462mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() EN4SD302416LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 85lbs 38.6kg | - | Box | 2014 | Eclipse | 30.000Lx24.000W 762.00mmx609.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 720in2 (4645cm2) | Stainless Steel Hinges | 16.000 406.40mm | 762mm | 609.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1418N4ER8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | Steel | 55lbs 24.9kg | Steel | Box | 2014 | 1418 | 20.000Lx24.000W 508.00mmx609.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 480in2 (3097cm2) | Interior Panels, Mounting Flange | 8.000 203.20mm | 508mm | 533mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() 1418JK7 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 72lbs 32.7kg | - | Box | 2007 | 1418J | 30.000Lx24.000W 762.00mmx609.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 720in2 (4645cm2) | Interior Panels, Mounting Flange | 7.000 177.80mm | 762mm | 533mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12, UL 508 | ||
![]() EN4TD24428LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 80lbs 36.3kg | - | Box | 2014 | Eclipse | 24.000Lx42.000W 609.60mmx1066.80mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 1008in2 (6503cm2) | Dual Door, Stainless Steel Hinges | 8.000 203.20mm | 609.6mm | 1.0668m | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, NEMA 3R,12, UL-508 | ||
![]() EN4TD24488LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 95lbs 43.1kg | - | Box | 2014 | Eclipse | 24.000Lx48.000W 609.60mmx1219.20mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 1152in2 (7432cm2) | Dual Door, Stainless Steel Hinges | 8.000 203.20mm | 609.6mm | 1.2192m | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, NEMA 3R,12, UL-508 | ||
![]() 1437MO Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 8lbs 3.6kg | - | Box | 2016 | 1437M | 11.750Lx8.500W 298.45mmx215.90mm | Active | Not Applicable | - | - | Gray | 120.65mm | - | - | Hinged Door, Lid | Box | 99.9in2 (645cm2) | Pushbutton Holes - 12 | 4.750 120.65mm | 298.45mm | 215.9mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1437SSD Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Screw | - | Metal, Stainless Steel | - | 5lbs 2.3kg | - | Box | 2014 | 1437 | 10.000Lx4.000W 254.00mmx101.60mm | Active | Not Applicable | - | - | Natural | 120.65mm | - | - | Hinged Door, Lid | Box | 40.0in2 (258cm2) | Pushbutton Holes - 4 | 4.750 120.65mm | 254mm | 267mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 4,4X, UL-508 | ||
![]() EN4SD24126LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 24lbs 10.9kg | - | Box | 2014 | Eclipse | 24.000Lx12.000W 609.60mmx304.80mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 288in2 (1858cm2) | Stainless Steel Hinges | 6.000 152.40mm | 609.6mm | 361mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1435MS16H Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 316 | Metal, Stainless Steel | - | 6lbs 2.7kg | - | Box | 2016 | 1435M | 9.500Lx6.250W 241.30mmx158.75mm | Active | Not Applicable | - | - | Natural | 76.2mm | - | - | Hinged Door, Lid | Box | 59.4in2 (383cm2) | Pushbutton Holes - 6 | 3.000 76.20mm | 241.3mm | 158.75mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X, UL-508 |