- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N1J12104 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | - | Metal, Steel | Steel | 11lbs 5kg | - | Box | 2005 | N1J | 12.000Lx10.000W 304.80mmx254.00mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 120in2 (774cm2) | Interior Panels | 4.000 101.60mm | 304.8mm | 210mm | 16 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP20, NEMA 1, UL-508 | ||
![]() 1418H6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | - | 46lbs 20.9kg | Steel | Box | 2014 | 1418 | 24.000Lx16.000W 609.60mmx406.40mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 384in2 (2477cm2) | Interior Panels, Mounting Flange | 6.000 152.40mm | 609.6mm | 330mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() PHW201612 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 24lbs 10.9kg | - | Box | 2001 | PHW | 22.756Lx16.890W 578.00mmx429.00mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 384in2 (2477cm2) | - | 13.780 350.00mm | 578.0024mm | 429.006mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,3,3R,4,4X,12, UL-508 | ||
![]() 1418N4SSJ8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Stainless Steel | - | 75lbs 34kg | - | Box | 2014 | 1418 | 24.000Lx24.000W 609.60mmx609.60mm | Active | Not Applicable | Natural | - | - | Hinged Door, Lid | Box | 576in2 (3716cm2) | Interior Panels, Mounting Flange | 8.000 203.20mm | 609.6mm | 609.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1457L1601BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 104 | Metal, Aluminum | Aluminium | 499.858792g | Aluminium | Bulk | 2013 | 1457 | 6.738Lx4.210W 171.15mmx106.94mm | Active | Not Applicable | Black | 160mm | - | End Panel(s) | Box | 28.3in2 (183cm2) | Card Guides, Watertight | 1.375 34.93mm | 171.1452mm | 104mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() 1418K12 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | Steel | 90lbs 40.8kg | - | Box | 2014 | 1418 | 30.000Lx24.000W 762.00mmx609.60mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 720in2 (4645cm2) | Interior Panels, Mounting Flange | 12.000 304.80mm | 762mm | 609.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1418O8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 132lbs 59.9kg | - | Box | 2014 | 1418 | 42.000Lx30.000W 1066.80mmx762.00mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 1260in2 (8129cm2) | Interior Panels, Mounting Flange | 8.000 203.20mm | 1.0668m | 762mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, NEMA 12,13, UL-508 | ||
![]() CSKO242410 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 52lbs 23.6kg | - | Bulk | 2014 | CSKO | 24.000Lx24.000W 609.60mmx609.60mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 576in2 (3716cm2) | Knockouts | 10.000 254.00mm | 609.6mm | 609.6mm | - | - | - | ROHS3 Compliant | - | - | IP20, NEMA 1 | ||
![]() 1418C12 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 48lbs 21.8kg | - | Box | 2014 | 1418 | 20.000Lx16.000W 508.00mmx406.40mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 320in2 (2065cm2) | Interior Panels, Mounting Flange | 12.000 304.80mm | 508mm | 406.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1591AGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 100 | Plastic, ABS | ABS | 0.122lb 55.34g | ABS, Plastic | Bulk | 2003 | 1591 | 3.937Lx1.969W 100.00mmx50.00mm | Active | Not Applicable | Gray | - | Grey | Cover Included | Box | 7.75in2 (50.0cm2) | Card Guides, Flame Retardant | 0.977 24.82mm | 99.9998mm | 50.0126mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() 1444-17132 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 2.500201kg | Aluminium | Bulk | 2013 | 1444 | 13.000Lx17.000W 330.20mmx431.80mm | Active | Not Applicable | Natural | - | - | Open End(s) | Chassis | 221in2 (1426cm2) | Hardware not Provided | 2.000 50.80mm | 330.2mm | 431.8mm | 0.051 1.30mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1553DRDBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 240.000004g | ABS | Bulk | 2007 | 1553 | 5.797Lx3.504W 147.24mmx89.00mm | Active | Not Applicable | Red | 24mm | - | Hand Held, Split Sides | Box | 20.3in2 (131cm2) | PCB Supports | 0.984 25.00mm | 147.2438mm | 89mm | 0.108 2.74mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP66 | ||
![]() EN4TD306012LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 152lbs 68.9kg | - | Box | 2014 | Eclipse | 30.000Lx60.000W 762.00mmx1524.00mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 1800in2 (1.161 m2) | Dual Door, Stainless Steel Hinges | 12.000 304.80mm | 762mm | 1.524m | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, NEMA 3R,12, UL-508 | ||
![]() 1418N4CR6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 41lbs 18.6kg | - | Box | 2012 | 1418 | 16.000Lx20.000W 406.40mmx508.00mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 320in2 (2065cm2) | Interior Panels, Mounting Flange | 6.000 152.40mm | 406.4mm | 508mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() C3R362412HCR Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 102lbs 46.3kg | - | Bulk | 2016 | C3R HCRMD | 36.000Lx24.000W 914.40mmx609.60mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 864in2 (5574cm2) | Lockable, Stainless Steel Hinges, Wall Mount | 12.000 304.80mm | 914.4mm | 609.6mm | - | - | - | ROHS3 Compliant | - | - | IP24, NEMA 3R, UL-50 | ||
![]() 1418N4H6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | - | 42lbs 19.1kg | Steel | Box | 2014 | 1418 | 24.000Lx16.000W 609.60mmx406.40mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 384in2 (2477cm2) | Interior Panels, Mounting Flange | 6.000 152.40mm | 609.6mm | 406.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() EN4SD24248WLG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 40lbs 18.1kg | - | Box | 2016 | Eclipse | 24.000Lx24.000W 609.60mmx609.60mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 576in2 (3716cm2) | Stainless Steel Hinges, Window | 8.000 203.20mm | 609.6mm | 609.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1418N4SSG6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Stainless Steel | - | 30lbs 13.6kg | Stainless Steel | Box | 2014 | 1418 | 16.000Lx16.000W 406.40mmx406.40mm | Active | Not Applicable | Natural | - | - | Hinged Door, Lid | Box | 256in2 (1652cm2) | Interior Panels, Mounting Flange | 6.000 152.40mm | 406.4mm | 330mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1418M12 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 132lbs 59.9kg | - | Box | 2014 | 1418 | 36.000Lx30.000W 914.40mmx762.00mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 1080in2 (6968cm2) | Interior Panels, Mounting Flange | 12.000 304.80mm | 914.4mm | 686mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1437S16A Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 316 | Metal, Stainless Steel | - | 3.1lbs 1.4kg | - | Box | 2014 | 1437 | 4.000Lx4.000W 101.60mmx101.60mm | Active | Not Applicable | Natural | 120.65mm | - | Cover Included | Box | 16.0in2 (103cm2) | Pushbutton Holes - 1 | 4.750 120.65mm | 101.6mm | 114mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 4,4X, UL-508 |