- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1418N4S16M10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | 316 | Metal, Stainless Steel | - | 125lbs 56.7kg | - | Box | 2014 | 1418 | 36.000Lx30.000W 914.40mmx762.00mm | Active | Not Applicable | Natural | - | - | Hinged Door, Lid | Box | 1080in2 (6968cm2) | Interior Panels, Mounting Flange | 10.000 254.00mm | 914.4mm | 686mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 2CLC2048 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack | - | Metal, Steel | - | 130.000027kg | - | Bulk | 2009 | 2000 | - | Active | Not Applicable | Gray | - | - | - | - | - | Dual Door, Single Access | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1444-17154 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 2.500201kg | Aluminium | Bulk | 2013 | 1444 | 15.000Lx17.000W 381.00mmx431.80mm | Active | Not Applicable | Natural | - | - | Open End(s) | Chassis | 255in2 (1645cm2) | Hardware not Provided | 4.000 101.60mm | 381mm | 431.8mm | 0.051 1.30mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1596B111-10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Molded | Plastic, ABS | ABS | - | - | Box | 2013 | 1596 | 1.181Lx1.181W 30.00mmx30.00mm | Active | Not Applicable | Black | - | - | - | Box, Potting | 1.39in2 (9.0cm2) | - | 0.787 20.00mm | - | - | 0.039 1.00mm | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() 1455T2201RD Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 0.63lb 285.76g | - | Bulk | 2009 | 1455 | 8.661Lx6.496W 219.99mmx165.00mm | Active | Not Applicable | Red | - | - | End Panel(s) | Box | 56.3in2 (363cm2) | Card Guides | 2.028 51.51mm | 219.9894mm | 165mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1591AFLGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Flanges | 100 | Plastic, ABS | ABS | 0.119lb 53.98g | ABS | Bulk | 2004 | 1591FL | 3.937Lx1.969W 100.00mmx50.00mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 7.75in2 (50.0cm2) | Card Guides, Flame Retardant, Mounting Flange | 0.977 24.82mm | 99.9998mm | 50.0126mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() CST3403 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 35lbs 15.9kg | - | Box | 2015 | CST | 36.000Lx10.000W 914.40mmx254.00mm | Active | - | Gray | - | - | Hinged Door, Lid | Box | 360in2 (2323cm2) | Stainless Steel Hinges, Wire - 3 | 6.000 152.40mm | 914.4mm | 254mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP20 | ||
![]() ST201612SS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 39lbs 17.7kg | - | Box | 2009 | Eclipse | 24.300Lx16.000W 617.22mmx406.40mm | Active | Not Applicable | Natural | - | - | Hinged Door, Slanted Top | Box | 389in2 (2510cm2) | Stainless Steel Hinges | 12.000 304.80mm | 617.22mm | 406.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1591ASFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 100 | Plastic, Polystyrene | ABS | 0.1lb 45.36g | Polystyrene | Bulk | 2000 | 1591FLS | 3.937Lx1.969W 100.00mmx50.00mm | Active | Not Applicable | Black | - | - | Cover Included | Box | 7.75in2 (50.0cm2) | Card Guides, Mounting Flange | 0.977 24.82mm | 99.9998mm | 50.0126mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() 1599TABMBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 48.081273g | ABS | Bulk | 2004 | 1599TAB | 6.692Lx5.315W 169.98mmx135.00mm | Active | Not Applicable | Black | - | - | Hand Held, Split Sides and End Panel(s) | Box | 35.6in2 (230cm2) | Flame Retardant, PCB Supports | 1.063 27.00mm | 169.9768mm | 135mm | 0.225 5.72mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() C3RWT1248 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 58lbs 26.3kg | - | Bulk | 2016 | C3RWT | 48.000Lx12.000W 1219.20mmx304.80mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 576in2 (3716cm2) | Lockable, Wall Mount | 12.000 304.80mm | 1.2192m | 304.8mm | - | - | - | ROHS3 Compliant | - | - | IP24, NEMA 3R, UL-870 | ||
![]() NBF-32044 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | ABS | 16lbs 7.3kg | - | Bulk | - | NBF | 27.550Lx19.680W 699.77mmx499.87mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 542in2 (3497cm2) | PCB Supports, Non-Metallic Hinges | 7.080 179.83mm | - | - | 0.185 4.70mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() SNB-3736-SS Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Metal, Stainless Steel | Stainless Steel | 16lbs 7.3kg | - | Bulk | - | SNB | 15.750Lx11.810W 400.05mmx300.00mm | Active | Not Applicable | Natural | - | - | Hinged Door, Lid | Box | 186in2 (1200cm2) | Interior Panels, Mounting Flange | 7.870 199.90mm | 400.05mm | 299.974mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 3850-0 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | Plastic, Thermoplastic | Plastic | - | - | Bulk | 2003 | - | 2.690Lx1.820W 68.33mmx46.23mm | Active | Not Applicable | Black | - | - | Cover Included | Box | 4.90in2 (31.6cm2) | Card Guides | 1.370 34.80mm | - | - | 0.080 2.03mm | - | No SVHC | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1590A Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 0.175lb 79.38g | Aluminium | Bulk | - | 1590 | 3.642Lx1.516W 92.51mmx38.51mm | Active | Not Applicable | Unpainted | - | Natural | Cover Included | Box | 5.52in2 (35.6cm2) | EMI Shielded | 1.220 30.99mm | 92.5068mm | 38.608mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP54 | ||
![]() 1457L1602BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 104 | Metal, Aluminum | Aluminium | 499.858792g | Aluminium | Bulk | 2013 | 1457 | 6.719Lx4.208W 170.66mmx106.89mm | Active | Not Applicable | Black | 160mm | - | End Panel(s) | Box | 28.3in2 (183cm2) | Card Guides, Mounting Flange, Watertight | 1.376 34.94mm | 170.6626mm | 106.89mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() AC-424 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Chassis | Aluminum | Metal, Aluminum | Aluminium | 1.3lbs 589.7g | Aluminium | Bulk | - | - | 12.000Lx8.000W 304.80mmx203.20mm | Active | Not Applicable | Natural | - | Natural | Open End(s) | Chassis | 96.0in2 (619cm2) | - | 3.000 76.20mm | 304.8mm | 203mm | 0.050 1.27mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1591HBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 0.122lb 55.34g | ABS, Plastic | Bulk | 2004 | 1591 | 6.524Lx2.787W 165.71mmx70.79mm | Active | Not Applicable | Black | - | Black | Cover Included | Box | 18.1in2 (117cm2) | Card Guides, Flame Retardant | 1.141 28.98mm | 165.7096mm | 71mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() PN-1323-CMB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, Polycarbonate | Polycarbonate | 0.4lb 181.44g | - | Box | - | PN | 4.528Lx3.543W 115.01mmx89.99mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | Cover Included | Box | 16.0in2 (103cm2) | Card Guides, Mounting Flange, PCB Supports | 2.165 55.00mm | 115.0112mm | 89.9922mm | 0.118 3.00mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() 1590BFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Metal | Metal, Aluminum | Aluminium | 0.338lb 153.31g | Aluminium | Bulk | 2004 | 1590FL | 4.409Lx2.382W 111.99mmx60.50mm | Active | Not Applicable | Black | - | - | Cover Included | Box | 10.4in2 (67cm2) | - | 1.220 30.99mm | 111.9886mm | 60mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 |