- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | HTS Code | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1590BFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Metal | Metal, Aluminum | Aluminium | 0.338lb 153.31g | Aluminium | Bulk | 2004 | 1590FL | 4.409Lx2.382W 111.99mmx60.50mm | Active | Not Applicable | Black | - | - | - | - | Cover Included | Box | 10.4in2 (67cm2) | - | 1.220 30.99mm | 111.9886mm | 60mm | 0.080 2.03mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() PN-1323-CMB Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Plastic, Polycarbonate | Polycarbonate | 0.4lb 181.44g | - | Box | - | PN | 4.528Lx3.543W 115.01mmx89.99mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | - | - | Cover Included | Box | 16.0in2 (103cm2) | Card Guides, Mounting Flange, PCB Supports | 2.165 55.00mm | 115.0112mm | 89.9922mm | 0.118 3.00mm | - | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | - | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() 1590WQFL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Flanges | 120 | Metal, Aluminum | Aluminium | 0.39lb 176.9g | - | Bag | 2004 | 1590WFL | 4.724Lx4.724W 120.00mmx119.99mm | Active | Not Applicable | Unpainted | - | - | - | - | Cover Included | Box | 22.3in2 (144cm2) | Mounting Flange, Watertight | 1.339 34.00mm | 119.9896mm | 119.38mm | 0.098 2.49mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() PJ664H Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | - | Fiberglass/Polyester | Fiberglass | 4lbs 1.8kg | - | Box | 2007 | PJ | 7.690Lx7.690W 195.33mmx195.33mm | Active | Not Applicable | Gray | - | - | - | Grey | Hinged Door, Lid | Box | 59.1in2 (381cm2) | PCB Supports | 4.520 114.81mm | 195.326mm | 195.326mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1414PHA4 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | Metal | Metal, Steel | Steel | 3.1lbs 1.4kg | Steel | Box | 2005 | 1414 | 4.000Lx4.000W 101.60mmx101.60mm | Active | Not Applicable | Gray | - | 101.6mm | CSA, IEC, UL | Grey | Hinged Door, Lid | Box | 16.0in2 (103cm2) | - | 4.000 101.60mm | 101.6mm | 101.6mm | 14 Gauge | - | - | No SVHC | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1590WDDFL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 1lb 453.59g | Aluminium | Bulk | 2000 | 1590WFL | 7.402Lx4.724W 188.01mmx119.99mm | Active | Not Applicable | Unpainted | - | - | - | - | Cover Included | Box | 35.0in2 (226cm2) | Mounting Flange, Watertight | 1.525 38.74mm | 188.0108mm | 119.5mm | 0.080 2.03mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() 1590WDE Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 120 | Metal, Aluminum | Aluminium | 1.360777kg | - | Bulk | 2010 | 1590W | 7.882Lx4.732W 200.20mmx120.19mm | Active | Not Applicable | Unpainted | - | - | - | - | Cover Included | Box | 37.3in2 (241cm2) | Watertight | 2.531 64.29mm | 200.2028mm | 120mm | 0.089 2.26mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP65 | ||
![]() SNB-3739-SS Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box | - | Metal, Stainless Steel | Stainless Steel | 4.6lbs 2.1kg | - | Bulk | - | SNB | 7.870Lx7.870W 199.90mmx199.90mm | Active | Not Applicable | Natural | - | - | - | - | Hinged Door, Lid | Box | 61.8in2 (399cm2) | Interior Panels, Mounting Flange | 3.980 101.09mm | 199.898mm | 199.898mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() 1490MD2 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Front | - | Metal, Steel | - | 3.1lbs 1.4kg | - | Box | 2016 | 1490M | 3.500Lx5.500W 88.90mmx139.70mm | Active | Not Applicable | Gray | - | - | - | - | Cover Included, Slanted Top | Console | 19.3in2 (125cm2) | Pushbutton Holes - 2, Slope, 30°, 60° | 4.880 123.95mm | 88.9mm | 139.7mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1456KL3BKBU Hammond Manufacturing | In Stock | - | - | 4 Weeks | Panel | - | Metal, Aluminum | Aluminium | 1.000171kg | - | Bulk | 2004 | 1456 | 10.180Lx11.610W 258.57mmx294.89mm | Active | Not Applicable | Black, Blue | - | - | - | - | Slanted Top | Console | 118in2 (761cm2) | Slope, 15° | 3.210 81.53mm | 258.572mm | 294.894mm | 0.081 2.06mm | - | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() EN4SD202010LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 31lbs 14.1kg | - | Box | 2014 | Eclipse | 20.000Lx20.000W 508.00mmx508.00mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Door, Lid | Box | 400in2 (2581cm2) | Stainless Steel Hinges | 10.000 254.00mm | 508mm | 508mm | 16 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1414N4ALK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | Aluminum | Metal, Aluminum | Aluminium | 8lbs 3.6kg | - | Box | 2007 | 1414 N4 AL | 12.000Lx10.000W 304.80mmx254.00mm | Active | Not Applicable | Natural | - | - | - | - | Cover Included | Box | 120in2 (774cm2) | Interior Panels | 5.000 127.00mm | 304.8mm | 254mm | 0.080 2.03mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 4,12,13, UL-508 | ||
![]() 1599BSGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, Polystyrene | Plastic | 0.163lb 73.94g | ABS, Plastic | Bulk | 2001 | 1599S | 5.118Lx2.559W 130.00mmx65.00mm | Active | Not Applicable | Gray | 8542.39.00.01 | - | - | Grey | Hand Held, Split Sides | Box | 13.1in2 (85cm2) | Card Guides, PCB Supports | 1.004 25.50mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() ST161208SS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 23lbs 10.4kg | - | Box | 2009 | Eclipse | 18.900Lx12.000W 480.06mmx304.80mm | Active | Not Applicable | Natural | - | - | - | - | Hinged Door, Slanted Top | Box | 227in2 (1465cm2) | Stainless Steel Hinges | 8.000 203.20mm | 480.06mm | 304.8mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() ST363012LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 99lbs 44.9kg | - | Box | - | Eclipse | 40.300Lx30.000W 1023.62mmx762.00mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Door, Slanted Top | Box | 1209in2 (7800cm2) | - | 12.000 304.80mm | 1.02362m | 762mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12,13, UL-508 | ||
![]() 1444-18 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.275lb 124.74g | Aluminium | Bulk | 2004 | 1444 | 5.000Lx13.500W 127.00mmx342.90mm | Active | Not Applicable | Natural | - | 50.8mm | - | Natural | Open End(s) | Chassis | 67.4in2 (435cm2) | Hardware not Provided | 2.000 50.80mm | 127mm | 127mm | 0.040 1.02mm | 1.016mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1590ZGRP235 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | Polyester | 3.8lbs 1.7kg | - | Bag | 2007 | 1590ZGRP | 10.039Lx9.874W 254.99mmx250.80mm | Active | Not Applicable | Gray | - | - | - | - | Cover Included | Box | 99.1in2 (639cm2) | Watertight | 6.319 160.50mm | 254.9906mm | 250.7996mm | 0.232 5.89mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 4,4X | ||
![]() 1591VF2BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Base | 120 | Plastic, ABS | ABS | 0.49lb 222.26g | - | Bag | 2006 | 1591F2 | 4.695Lx4.724W 119.25mmx119.99mm | Active | Not Applicable | Black | - | - | - | - | Cover Included | Box | 22.1in2 (143cm2) | Card Guides, Flame Retardant, Mounting Flange | 3.759 95.48mm | 119.253mm | 119.9896mm | 0.079 2.01mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1420E7 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Flanges, Panel | 508 | Metal, Steel | - | 53lbs 24kg | Steel | Box | - | 1420 | 24.000Lx20.000W 609.60mmx508.00mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Door, Lid | Box | 480in2 (3097cm2) | Interior Panels | 7.000 177.80mm | 609.6mm | 508mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP20, NEMA 1, UL-508 | ||
![]() 1414N4PHL6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | Metal | Metal, Steel | Steel | 25lbs 11.3kg | Steel | Box | 2004 | 1414 N4 PH | 12.000Lx12.000W 304.80mmx304.80mm | Active | Not Applicable | Gray | - | - | CSA, IEC, UL | Grey | Hinged Door, Lid | Box | 144in2 (929cm2) | Interior Panels | 6.000 152.40mm | 304.8mm | 305mm | 14 Gauge | - | - | No SVHC | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 |