- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Color | Shielding | Depth | Current Rating | Approval Agency | Housing Color | Wire Gauge (Max) | Wire Gauge (Min) | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91.283 Altech Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | Polycarbonate | PC | - | Glass, Polycarbonate | 300V | - | - | - | - | Active | 1 (Unlimited) | Screw | 32 | Grey | - | - | 16A | - | - | 14 AWG | 22 AWG | - | - | - | - | 45mm | 97mm | 71.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ANS-3811 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 2.8lbs 1.3kg | - | - | Bulk | - | ANS | 10.787Lx6.811W 273.99mmx172.99mm | Active | Not Applicable | - | - | Natural | - | - | - | - | - | - | - | Cover Included | Box | 73.5in2 (474cm2) | EMI Shielded, PCB Supports | 3.937 100.00mm | 273.9898mm | 172.999mm | 0.098 2.49mm | - | Unknown | ROHS3 Compliant | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() 1590FBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Aluminum | Metal, Aluminum | Aluminium | 1.9lbs 861.8g | Aluminium | - | Bulk | 2004 | 1590 | 7.402Lx7.402W 188.01mmx188.01mm | Active | Not Applicable | - | - | Black | Shielded | - | - | - | Black | - | - | Cover Included | Box | 54.8in2 (354cm2) | EMI Shielded | 2.638 67.00mm | 188.0108mm | 188mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | IP54 | ||
![]() 1414N4PHS16C4 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Stainless Steel | - | 5lbs 2.3kg | Stainless Steel | - | Box | 2014 | 1414 N4 PH | 6.000Lx4.000W 152.40mmx101.60mm | Active | Not Applicable | - | - | Natural | - | - | - | - | - | - | - | Hinged Door, Lid | Box | 24.0in2 (155cm2) | Interior Panels | 4.000 101.60mm | 152.4mm | 101.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() CST2100 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 12lbs 5.4kg | - | - | Box | 2015 | CST | 24.000Lx6.000W 609.60mmx152.40mm | Active | - | - | - | Gray | - | - | - | - | - | - | - | Hinged Door, Lid | Box | 144in2 (929cm2) | Stainless Steel Hinges | 4.000 101.60mm | 609.6mm | 152.4mm | 16 Gauge | - | - | ROHS3 Compliant | - | IP20 | ||
![]() 1591CBG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 120 | Plastic, ABS | ABS | 0.197lb 89.36g | ABS, Plastic | - | Bulk | 2004 | 1591 | 4.724Lx2.559W 120.00mmx65.00mm | Active | Not Applicable | - | - | Beige | - | - | - | UL | - | - | - | Cover Included | Box | 12.1in2 (78cm2) | Card Guides, Flame Retardant | 1.567 39.80mm | 119.9896mm | 65mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | IP54 | ||
![]() 1550WHBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 190.000007g | Aluminium | - | Bulk | 2009 | 1550W | 8.740Lx5.748W 222.00mmx146.00mm | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | Cover Included | Box | 50.2in2 (324cm2) | Watertight | 4.138 105.11mm | 221.996mm | 146.05mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | - | IP66 | ||
![]() 1590Z235GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 4.9lbs 2.2kg | - | - | Bag | 2008 | 1590Z | 13.071Lx9.134W 332.00mmx232.00mm | Active | Not Applicable | - | - | Gray | - | - | - | - | - | - | - | Cover Included | Box | 119in2 (768cm2) | Watertight | 4.341 110.26mm | 332.0034mm | 232.0036mm | 0.169 4.29mm | - | No SVHC | ROHS3 Compliant | - | IP66 | ||
![]() 1590WGF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 0.269lb 122.02g | - | - | Bulk | 2004 | 1590WF | 3.937Lx1.969W 100.00mmx50.00mm | Active | Not Applicable | - | - | Unpainted | - | - | - | - | - | - | - | Cover Included | Box | 7.75in2 (50.0cm2) | Mounting Flange, Watertight | 1.063 27.00mm | 99.9998mm | 50.0126mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | IP65 | ||
![]() 1590WTF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 0.763lb 346.09g | Aluminium | - | Bulk | 2004 | 1590WF | 4.744Lx3.150W 120.50mmx80.01mm | Active | Not Applicable | - | - | Unpainted | - | - | - | - | - | - | - | Cover Included | Box | 14.9in2 (96cm2) | Mounting Flange, Watertight | 2.382 60.50mm | 120.4976mm | 79.502mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | IP65 | ||
![]() 1590TRPCYL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 539.77492g | Aluminium | - | Bulk | 2011 | 1590TRP | 5.946Lx3.740W 151.03mmx95.00mm | Active | Not Applicable | - | - | Yellow | Shielded | - | - | - | - | - | - | Cover Included | Stomp Box | 20.1in2 (130cm2) | EMI Shielded | 1.535 38.99mm | 151.0284mm | 151.13mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | - | IP54 | ||
![]() PJ24248RL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Molded | Fiberglass/Polyester | - | 27lbs 12.2kg | - | - | Box | 2014 | PJ | 25.590Lx25.590W 649.99mmx649.99mm | Active | Not Applicable | - | - | Gray | - | - | - | CSA, UL | - | - | - | Hinged Door, Lid | Box | 655in2 (4226cm2) | Snap Latch, Stainless Steel Hinges | 10.000 254.00mm | 649.986mm | 649.986mm | - | - | - | ROHS3 Compliant | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() BEA01SBG1 Bulgin | In Stock | - | Datasheet | 20 Weeks | Base | - | Plastic, ABS | - | - | - | - | Bulk | 2013 | BE | 3.157Lx2.866W 80.20mmx72.80mm | Active | 1 (Unlimited) | - | - | Black, Gray | - | 24.5mm | - | - | - | - | - | Cover Included | Box | 9.05in2 (58.4cm2) | Knockouts, PCB Supports | 2.087 53.00mm | - | - | - | UL94 HB | - | ROHS3 Compliant | UL94 HB | IP67 | ||
![]() BEA02SBT0 Bulgin | In Stock | - | Datasheet | 20 Weeks | - | - | Plastic, ABS | - | - | - | - | Bulk | 2013 | BE | 3.157Lx4.173W 80.20mmx106.00mm | Active | 1 (Unlimited) | - | - | Black, Clear Cover/Door | - | 24.5mm | - | - | - | - | - | Cover Included | Box | 13.1in2 (85cm2) | Knockouts, PCB Supports | 2.087 53.00mm | - | - | - | UL94 HB | - | ROHS3 Compliant | UL94 HB | IP67 | ||
![]() EXN-23351-BKP Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | - | 0.26lb 117.93g | - | - | Bulk | - | EXN | 3.504Lx2.705W 89.00mmx68.70mm | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | End Panel(s) | Box | 9.48in2 (61.2cm2) | Card Guides, Sealing Gaskets | 1.386 35.20mm | - | - | 0.091 2.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | IP66 | ||
![]() ANS-3801-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Metal, Aluminum | Aluminium | 0.65lb 294.84g | - | - | Bulk | - | ANS | 3.787Lx3.787W 96.19mmx96.19mm | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | Cover Included | Box | 14.2in2 (92cm2) | EMI Shielded, PCB Supports | 1.772 45.00mm | 96.1898mm | 96.1898mm | 0.098 2.49mm | - | - | ROHS3 Compliant | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() ANS-3805-B Bud Industries | In Stock | - | Datasheet | 11 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 1.1lbs 499g | - | - | Bulk | - | ANS | 7.559Lx3.780W 192.00mmx96.01mm | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | Cover Included | Box | 28.6in2 (185cm2) | EMI Shielded, PCB Supports | 1.772 45.00mm | - | - | 0.098 2.49mm | - | - | ROHS3 Compliant | - | IP67, NEMA 1,2,4,4X,12,13 | ||
![]() 2203444 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, Polycarbonate | Polycarbonate | - | - | - | Bulk | 2017 | UCS | 4.921Lx1.850W 125.00mmx47.00mm | Active | Not Applicable | - | - | Gray | - | - | - | - | - | - | - | Cover Included | Housing | 9.10in2 (58.7cm2) | - | 3.425 87.00mm | - | - | - | UL94 V-0 | No SVHC | RoHS Compliant | - | - | ||
![]() 1591DTBU Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, Polycarbonate | Polycarbonate | 0.294lb 133.36g | Polycarbonate | - | Bulk | 2001 | 1591T | 5.906Lx3.150W 150.01mmx80.01mm | Active | Not Applicable | - | - | Translucent - Blue | - | - | - | - | Blue | - | - | Cover Included | Box | 18.6in2 (120cm2) | Card Guides | 1.969 50.00mm | 150.0124mm | 80.01mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL91 V-0 | IP54 | ||
![]() 1416G Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | Steel | 2lbs 907.2g | Steel | - | Box | - | 1416 | 10.000Lx4.000W 254.00mmx101.60mm | Active | Not Applicable | - | - | Gray | - | - | - | - | - | - | - | U Shaped Pieces | Box | 40.0in2 (258cm2) | Vented Panels | 4.000 101.60mm | 254mm | 102mm | 18 Gauge | - | - | ROHS3 Compliant | - | NEMA 1 |