- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Mounting Type
- Material
- Factory Lead Time
- Length - Center to Center
- Height
- Thread/Screw/Hole Size
- Mount
- Published
Attribute column
Categories
Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Manual Reset | Maximum Operating Supply Voltage | Mfr | Minimum Operating Supply Voltage | Mounting | Number of Supervisors | Package | Product Status | Supplier Package | Termination Method | Usage Level | Watchdog Timers | Operating Temperature | Series | Type | Gender | Capacitance | Pitch | Pin Count | Housing Color | Lead Spacing | ESR | RMS Current (Irms) | Screening Level | Thread/Screw/Hole Size | Product Length | Product Width | Height | Length - Center to Center |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | #10-32 | - | - | 1.281 (32.54mm) | 3.500 (88.90mm) | ||
![]() 8679-3124-A RAF | In Stock | - | - | - | Screw Holes, Front | Aluminum | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | - | 5/16-24 | - | - | 1.620 (41.15mm) | 4.000 (101.60mm) | ||
| Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | #10-32 | - | - | 1.750 (44.45mm) | 5.250 (133.35mm) | ||
| Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | #8-32 | - | - | 1.500 (38.10mm) | 3.000 (76.20mm) | ||
| Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Brass | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | #10-32 | - | - | 1.281 (32.54mm) | 4.000 (101.60mm) | ||
| Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | 1/4-45 | - | - | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
| Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | #8-32 | - | - | 1.000 (25.40mm) | 2.000 (50.80mm) | ||
| Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | - | 1% | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | 0.01 uF | - | - | - | - | - | - | - | #10-32 | 4.58 mm | 4.5 x 3.2 x 1.27 mm | 1.500 (38.10mm) | 4.250 (107.95mm) | ||
| Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | 0.022 uF | - | - | - | - | - | - | - | M4x0.7 | 5.72 mm | 5.72 x 6.35 x 1.27 | 1.142 (29.00mm) | 4.567 (116.00mm) | ||
![]() 8012-256-A RAF | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | #2-56 | - | - | 0.750 (19.05mm) | 1.500 (38.10mm) | ||
![]() 8094-440-SS RAF | In Stock | - | - | - | Screw Holes, Back | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | #4-40 | - | - | 1.500 (38.10mm) | 1.000 (25.40mm) | ||
| Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Brass | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | #10-32 | - | - | 1.500 (38.10mm) | 3.000 (76.20mm) | ||
![]() 8262-632-B RAF | In Stock | - | - | - | Screw Holes, Back | Brass | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | #6-32 | - | - | 1.000 (25.40mm) | 4.000 (101.60mm) | ||
| Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | - | - | - | - | - | RAF Electronic Hardware | - | Through Hole | - | Bulk | Active | - | - | Military grade | - | -55 to 175 °C | - | Instrumentation | - | - | - | 2 | - | - | - | - | Military | #8-32 | - | - | 1.000 (25.40mm) | 4.000 (101.60mm) | ||
| Tiny WHSL | In Stock | - | - | - | Screw Holes, Front | Aluminum | - | - | -10%, +30% | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | Hinged Ends | - | 15 F | - | - | - | 5 mm | 24 mOhm | - | - | 5/16-24 | - | - | 1.695 (43.05mm) | 5.000 (127.00mm) | ||
![]() 8660-3124-A RAF | In Stock | - | - | - | Screw Holes, Front | Aluminum | - | - | - | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | - | 5/16-24 | - | - | 1.620 (41.15mm) | 5.000 (127.00mm) | ||
![]() 8109-832-B RAF | In Stock | - | - | - | Screw Holes, Back | Brass | - | - | - | - | No | 10 V | RAF Electronic Hardware | 0.95 V | Surface Mount | 1 | Bulk | Active | SOT-89 | - | - | No | -40 to 85 °C | - | Voltage Detector | - | - | - | 4 | - | - | - | - | - | #8-32 | - | - | 1.000 (25.40mm) | 2.750 (69.85mm) | ||
| Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | - | 5% | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | 0.18 uF | - | - | - | - | - | - | - | #8-32 | 2.01 mm | 2.01 x 1.25 x 1.27 mm | 1.000 (25.40mm) | 5.000 (127.00mm) | ||
![]() 8359-832-B RAF | In Stock | - | - | - | Screw Holes, Back | Brass | - | - | 5% | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | Active | - | - | - | - | - | - | Instrumentation | - | 10 uF | - | - | - | 37.5 mm | - | 13 A | - | #8-32 | 42 mm | 42 x 24 x 44 mm | 1.281 (32.54mm) | 4.000 (101.60mm) | ||
| Tiny WHSL | In Stock | - | - | Matte Tin | Screw Holes, Back | Aluminum | Thermoplastic | Straight | - | Phosphor Bronze | - | - | RAF Electronic Hardware | - | Through Hole | - | Bulk | Active | - | Solder | - | - | -65 to 105 °C | - | Instrumentation | Header | - | 2.5400 mm | - | Black | - | - | - | - | #10-24 | 14.83 mm | - | 1.281 (32.54mm) | 4.000 (101.60mm) |