- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Product
- Unit Weight
- Type
- Series
- Features
- Mfr
- Package
- Product Status
- Width
- Manufacturer Part Number
Attribute column
Categories
Rack Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Approvals | Dim | Hole Diameter (mm) | Manufacturer | Manufacturer Part Number | Max. operating voltage | Mfr | Package | Product Status | Rated current In | RoHS | RoHS-compliant | Switching current (max.) | Thickness (mm) | Series | Type | Subcategory | Product Type | Thread/Screw/Hole Size | Product | Insulated | Height | Length | Width | Length (mm) | Length - Center to Center |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | Enclosures, Racks and Boxes | Racks & Rack Cabinets | M4x0.7 | Handles | - | 1.299 (33.00mm) | 102 mm | - | - | 4.016 (102.00mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | Enclosures, Racks and Boxes | Racks & Rack Cabinets | M4x0.7 | Handles | - | 1.732 (44.00mm) | 108 mm | - | - | 4.252 (108.00mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | Enclosures, Racks and Boxes | Racks & Rack Cabinets | M5x0.8 | Handles | - | 0.984 (25.00mm) | 127 mm | - | - | 5.000 (127.00mm) | ||
![]() M6194-5008-B RAF | In Stock | - | - | Screw Holes, Back | Brass | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | Enclosures, Racks and Boxes | Racks & Rack Cabinets | M5x0.8 | Handles | - | 1.496 (38.00mm) | 54 mm | - | - | 2.126 (54.00mm) | ||
![]() M6161-4007-B RAF | In Stock | - | - | Screw Holes, Back | Brass | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | Enclosures, Racks and Boxes | Racks & Rack Cabinets | M4x0.7 | Handles | - | 0.984 (25.00mm) | 63 mm | - | - | 2.480 (63.00mm) | ||
![]() M6136-3506-B RAF | In Stock | - | - | Screw Holes, Back | Brass | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | Enclosures, Racks and Boxes | Racks & Rack Cabinets | M3.5x0.6 | Handles | - | 1.260 (32.00mm) | 76 mm | - | - | 2.992 (76.00mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | Enclosures, Racks and Boxes | Racks & Rack Cabinets | M3.5x0.6 | Handles | - | 1.142 (29.00mm) | 127 mm | - | - | 5.000 (127.00mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | Enclosures, Racks and Boxes | Racks & Rack Cabinets | M3.5x0.6 | Handles | - | 1.260 (32.00mm) | 32 mm | - | - | 1.260 (32.00mm) | ||
![]() M6072-3506-B RAF | In Stock | - | - | Screw Holes, Back | Brass | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | Enclosures, Racks and Boxes | Racks & Rack Cabinets | M3.5x0.6 | Handles | - | 0.748 (19.00mm) | 102 mm | - | - | 4.016 (102.00mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | Enclosures, Racks and Boxes | Racks & Rack Cabinets | M3x0.5 | Handles | - | 0.984 (25.00mm) | 25 mm | - | - | 0.984 (25.00mm) | ||
![]() M6016-2545-B RAF | In Stock | - | - | Screw Holes, Back | Brass | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | Enclosures, Racks and Boxes | Racks & Rack Cabinets | 1/4-45 | Handles | - | 0.984 (25.00mm) | 38 mm | - | - | 1.496 (38.00mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | Enclosures, Racks and Boxes | Racks & Rack Cabinets | 1/4-45 | Handles | - | 0.512 (13.00mm) | 32 mm | - | - | 1.496 (38.00mm) | ||
![]() M6027-2545-B RAF | In Stock | - | - | Screw Holes, Back | Brass | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | Instrumentation | Enclosures, Racks and Boxes | Racks & Rack Cabinets | 1/4-45 | Handles | - | 1.496 (38.00mm) | 44 mm | - | - | 1.732 (44.00mm) | ||
![]() 556840 FLEx | In Stock | - | - | - | Tinned Copper | UL | - | 10.5 mm | NVENT ERIFLEX, ERICO | 556840 | - | - | - | - | - | - | - | - | 2.5 mm | - | - | - | - | - | - | No | - | - | - | 200 mm | - | ||
![]() 563617 FLEx | In Stock | - | - | - | Tinned Copper | CE, cULus | - | 8.5 mm | NVENT ERIFLEX, ERICO | 563617 | - | - | - | - | - | Yes | - | - | 1.5 mm | - | - | - | - | - | - | Yes | - | - | - | 100 mm | - | ||
![]() IONRE6-23 Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | Racks & Rack Cabinets | - | - | - | - | - | - | - | - | ||
![]() S3290-RM-BRKT Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | Racks & Rack Cabinets | - | - | - | - | - | - | - | - | ||
![]() 8MR21701CA Siemens | In Stock | - | - | - | - | - | (L x W x H) 43 x 33 x 60 mm | - | - | - | 250V | - | - | - | 10A | - | Yes | 10A | - | - | 8MR2170-1CA | - | - | - | - | - | 60mm | 43mm | 33mm | - | - | ||
![]() SCSTR4S/N Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60121300 Essentra Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | Racks & Rack Cabinets | - | - | - | - | - | - | - | - |