- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Product
- Unit Weight
- Type
- Series
- Features
- Mfr
- Package
- Product Status
- Width
- Manufacturer Part Number
Attribute column
Categories
Rack Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Brand | Connections | Contact Rating | Content | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Hole Diameter (mm) | Manufacturer | Manufacturer Part Number | Max. operating voltage | Maximum Operating Temperature | Minimum Operating Temperature | Rated current In | RoHS | RoHS-compliant | Switch Configuration | Switching current (max.) | Switching voltage (max.) | Thickness (mm) | Series | Type | Subcategory | Product Type | Temperature Range | Product Category | Insulated | Height | Length | Width | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 563601 FLEx | In Stock | - | - | Tinned Copper | CE, cULus | - | - | - | - | - | - | - | 6.5 mm | NVENT ERIFLEX, ERICO | 563601 | - | - | - | - | Yes | - | - | - | - | 1.1 mm | - | - | - | - | - | - | Yes | - | - | - | 100 mm | ||
![]() 563612 FLEx | In Stock | - | - | Tinned Copper | CE, cULus | - | - | - | - | - | - | - | 8.5 mm | NVENT ERIFLEX, ERICO | 563612 | - | - | - | - | Yes | - | - | - | - | 1.5 mm | - | - | - | - | - | - | Yes | - | - | - | 100 mm | ||
![]() 563611 FLEx | In Stock | - | - | Tinned Copper | CE, cULus | - | - | - | - | - | - | - | 6.5 mm | NVENT ERIFLEX, ERICO | 563611 | - | - | - | - | Yes | - | - | - | - | 1.1 mm | - | - | - | - | - | - | Yes | - | - | - | 300 mm | ||
![]() 563621 FLEx | In Stock | - | - | Tinned Copper | CE, cULus | - | - | - | - | - | - | - | 8.5 mm | NVENT ERIFLEX, ERICO | 563621 | - | - | - | - | Yes | - | - | - | - | 1.5 mm | - | - | - | - | - | - | Yes | - | - | - | 250 mm | ||
![]() 554300 FLEx | In Stock | - | - | Stainless Steel | IEC, UL | - | - | - | - | - | - | - | 10.5 mm | NVENT ERIFLEX, ERICO | 554300 | - | - | - | - | Yes | - | - | - | - | 3.5 mm | - | - | - | - | - | - | No | - | - | - | 200 mm | ||
![]() 554321 FLEx | In Stock | - | - | Stainless Steel | IEC, UL | - | - | - | - | - | - | - | 13 mm | NVENT ERIFLEX, ERICO | 554321 | - | - | - | - | Yes | - | - | - | - | 4 mm | - | - | - | - | - | - | No | - | - | - | 150 mm | ||
![]() 554345 FLEx | In Stock | - | - | Stainless Steel | IEC, UL | - | - | - | - | - | - | - | 13 mm | NVENT ERIFLEX, ERICO | 554345 | - | - | - | - | Yes | - | - | - | - | 5 mm | - | - | - | - | - | - | No | - | - | - | 250 mm | ||
![]() 554368 FLEx | In Stock | - | - | Stainless Steel | IEC, UL | - | - | - | - | - | - | - | 13 mm | NVENT ERIFLEX, ERICO | 554368 | - | - | - | - | Yes | - | - | - | - | 5.8 mm | - | - | - | - | - | - | No | - | - | - | 300 mm | ||
![]() 554405B FLEx | In Stock | - | - | Stainless Steel | CE, cULus | - | - | - | - | - | - | - | 28 mm | NVENT ERIFLEX, ERICO | 554405B | - | - | - | - | Yes | - | - | - | - | 3 mm | - | - | - | - | - | - | No | - | - | - | 250 mm | ||
![]() 554412B FLEx | In Stock | - | - | Stainless Steel | CE, cULus | - | - | - | - | - | - | - | 34 mm | NVENT ERIFLEX, ERICO | 554412B | - | - | - | - | Yes | - | - | - | - | 3 mm | - | - | - | - | - | - | No | - | - | - | 300 mm | ||
![]() 554416B FLEx | In Stock | - | - | Stainless Steel | CE, cULus | - | - | - | - | - | - | - | 40 mm | NVENT ERIFLEX, ERICO | 554416B | - | - | - | - | Yes | - | - | - | - | 3 mm | - | - | - | - | - | - | No | - | - | - | 300 mm | ||
![]() 554419B FLEx | In Stock | - | - | Stainless Steel | CE, cULus | - | - | - | - | - | - | - | 40 mm | NVENT ERIFLEX, ERICO | 554419B | - | - | - | - | Yes | - | - | - | - | 3 mm | - | - | - | - | - | - | No | - | - | - | 400 mm | ||
Tiny WHSL | 2861 |
| - | - | - | - | - | - | 700pc(s) | - | Transparent,Black | - | - | - | - | - | +52°C | +5°C | - | - | - | - | - | - | - | - | BUMPON 017 | - | - | - | - | - | - | - | - | - | ||
![]() 8MR21701GA Siemens | In Stock | - | - | - | - | - | - | - | - | (L x W x H) 38 x 42 x 64.5 mm | - | - | - | - | - | 230V | - | - | 8A | - | Yes | - | 8A | - | - | - | 8MR2170-1GA | - | - | - | - | - | 64.5mm | 38mm | 42mm | - | ||
![]() 8MR21701GC Siemens | In Stock | - | - | - | - | - | - | - | - | (L x W x H) 38 x 42 x 64.5 mm | - | - | - | - | - | 230V | - | - | 8A | - | Yes | - | 8A | - | - | - | 8MR2170-1GC | - | - | - | - | - | 64.5mm | 38mm | 42mm | - | ||
![]() 8MR21702BA Siemens | In Stock | - | - | - | - | - | - | 10A | - | (L x W x H) 43 x 33 x 60 mm | - | - | - | - | - | 250V | - | - | 10A | - | Yes | NC | 10A | - | - | Sivacon | 8MR2170-2BA | - | - | 0 → 60 °C | - | - | 60mm | 43mm | 33mm | - | ||
![]() 2558220000 Weidmuller | In Stock | - | - | - | - | - | Screws | - | - | (L x W x H) 36 x 40 x 72 mm | Grey,White | - | - | - | - | - | - | - | - | - | Yes | - | 10A | 240V AC | - | - | THSW -20°+40°C NO | - | - | - | - | - | 72mm | 36mm | 40mm | - | ||
![]() C8-7 PlainBH15 LMB Heeger | In Stock | - | - | - | - | LMB / Heeger | - | - | - | - | - | 1 | - | LMB/Heeger | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | Racks & Rack Cabinets | - | Racks & Rack Cabinet Accessories | - | - | - | - | - | ||
![]() C8-7 PlainBH10 LMB Heeger | In Stock | - | - | - | - | LMB / Heeger | - | - | - | - | - | 1 | - | LMB/Heeger | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | Racks & Rack Cabinets | - | Racks & Rack Cabinet Accessories | - | - | - | - | - | ||
![]() 9008013502 Essentra Components | In Stock | - | - | - | - | Essentra | - | - | - | - | - | 1000 | - | Essentra | - | - | - | - | - | Details | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | Racks & Rack Cabinets | - | Essentra | - | - | - | - | - |