- Manufacturer
- Type
- Size / Dimension
- Specifications
- Height
- Width
- Part Status
- Length
- Series
- Voltage-Input
- Weight
- Depth
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Rack Thermal Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Approvals | Connections | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Manufacturer | Manufacturer Part Number | Max. operating temperature | Max. operating voltage | Mfr | Min. operating voltage | Mounting | Package | Product Status | RoHS | RoHS-compliant | Voltage type | Voltage-Input | Series | Size / Dimension | Type | Subcategory | Supply Voltage | Depth | Output Power | Product Type | Specifications | Power | Operating Voltage | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8MR21304BA Siemens | In Stock | - | - | - | - | - | IP20 | 1 | (L x W x H) 60 x 70 x 105 mm | - | - | +70°C | 30V AC | - | 12V AC | - | - | - | - | Yes | AC/DC | - | - | - | 8MR2130-4BA | - | - | 60mm | - | - | - | 45W | - | 105mm | 60mm | 70 | ||
![]() 8MR21403A Siemens | In Stock | - | - | - | - | - | - | - | (L x W x H) 22 x 119 x 151 mm | - | - | - | 230V AC | - | 230V AC | - | - | - | - | Yes | - | - | - | - | 8MR2140-3A | - | - | 22mm | - | - | - | 300W | - | 151mm | 22mm | 119 | ||
![]() 8MR21315A Siemens | In Stock | - | - | - | - | - | IP20 | 1 | (L x W x H) 90 x 60 x 150 mm | - | - | - | 240V AC | - | 120V AC | - | - | - | - | Yes | AC/DC | - | - | - | 8MR2131-5A | - | - | 90mm | - | - | - | 150W | - | 150mm | 90mm | 60 | ||
![]() 8MR21403B Siemens | In Stock | - | - | - | - | - | IP20 | 1 | (L x W x H) 47 x 119 x 151 mm | - | - | - | 230V AC | - | 230V AC | - | - | - | - | Yes | AC | - | - | - | 8MR2140-3B | - | - | 47mm | - | - | - | 300W | - | 151mm | 47mm | 119 | ||
![]() 2558060000 Weidmuller | In Stock | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 126 | - | - | - | - | - | 142 | - | 88 | ||
![]() 2558010000 Weidmuller | In Stock | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 126 | - | - | - | - | - | 142 | - | 88 | ||
![]() 2557880000 Weidmuller | In Stock | - | - | - | - | Open end cable | IP54 | - | (L x W x H) 75 x 29.5 x 45 mm | - | - | +70°C | 250V AC | - | 110V AC | - | - | - | - | Yes | - | - | - | - | RH-CBCO 30W 110-250V BK | - | - | 75 | - | - | - | 30W | - | 45mm | 75mm | 29.5mm | ||
![]() GRY-DAH1001A Schneider | In Stock | - | - | - | CE, CSA, UL | - | - | - | - | Schneider | 237192 | - | - | - | - | Surface | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC | - | - | - | ||
![]() 11596-107 Schroff | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRCOOLDXRW25 Tripp Lite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tripp Lite | - | - | Box | Active | - | - | - | 208VAC | - | 4.33 L x 11.80 W x 7.87 H (110.0mm x 299.7mm x 200.0mm) | Fan | Enclosures, Racks and Boxes | - | - | - | Racks & Rack Cabinets | Fan, AC, Rectangular, 2950 CFM | - | - | - | - | - | ||
![]() 8MR21122A Siemens | In Stock | - | - | - | - | - | IP20 | 1 | (L x W x H) 75 x 38 x 98 mm | - | - | +70°C | 240V AC | - | 120V AC | - | - | - | - | Yes | AC/DC | - | - | - | 8MR2112-2A | - | - | 75mm | - | - | - | 20W | - | 98mm | 75mm | 38 | ||
![]() 8MR21301BA Siemens | In Stock | - | - | - | - | - | IP20 | 1 | (L x W x H) 60 x 70 x 105 mm | - | - | +70°C | 30V AC | - | 12V AC | - | - | - | - | Yes | AC/DC | - | - | - | 8MR2130-1BA | - | - | 60mm | - | - | - | 15W | - | 105mm | 60mm | 70 | ||
![]() 8MR21310A Siemens | In Stock | - | - | - | - | - | - | - | (L x W x H) 90 x 60 x 110 mm | - | - | - | 240V AC | - | 120V AC | - | - | - | - | Yes | - | - | - | - | 8MR2131-0A | - | 240V ac | 90mm | 100W | - | - | 100W | - | 110mm | 90mm | 60 | ||
![]() 8MR21500A Siemens | In Stock | - | - | - | - | - | - | - | (L x W x H) 100 x 145 x 168 mm | - | - | - | 230V AC | - | 230V AC | - | - | - | - | Yes | - | - | - | - | 8MR2150-0A | - | - | 100mm | - | - | - | 950W | - | 168mm | 100mm | 145 | ||
![]() 8MR21502C Siemens | In Stock | - | - | - | - | - | IP20 | 1 | (L x W x H) 90 x 65 x 75 mm | - | - | +70°C | 230V AC | - | 230V AC | - | - | - | - | Yes | AC | - | - | - | 8MR2150-2C | - | - | 90mm | - | - | - | 150W | - | 75mm | 90mm | 65 | ||
![]() 8MR21104D Siemens | In Stock | - | - | - | - | - | - | - | (L x W x H) 60 x 70 x 140 mm | - | - | - | 120V AC | - | 110V AC | - | - | - | - | Yes | - | - | - | - | 8MR2110-4D | - | - | 60mm | - | - | - | 50W | - | 140mm | 60mm | 70 | ||
![]() 2557980000 Weidmuller | In Stock | - | - | - | - | Spring-loaded contacts | IP20 | - | (L x W x H) 50 x 70 x 250 mm | - | - | +70°C | 250V AC | - | 110V AC | - | - | - | - | Yes | - | - | - | - | RH-TCO 150W 110-250V | - | - | 50 | - | - | - | 150W | - | 250mm | 50mm | 70mm | ||
![]() 2557910000 Weidmuller | In Stock | - | - | - | - | Spring-loaded contacts | - | - | (L x W x H) 50 x 70 x 100 mm | - | - | +70°C | 250V AC | - | 110V AC | - | - | - | - | Yes | - | - | - | - | RH-TCO 30W 110-250V | - | - | - | - | - | - | 30W | - | 100mm | 50mm | 70mm | ||
![]() 2557870000 Weidmuller | In Stock | - | - | - | - | Open end cable | IP54 | - | (L x W x H) 75 x 29.5 x 45 mm | - | - | +70°C | 250V AC | - | 110V AC | - | - | - | - | Yes | - | - | - | - | RH-CBCO 20W 110-250V BK | - | - | 75 | - | - | - | 20W | - | 45mm | 75mm | 29.5mm | ||
![]() G572026G160 nVent Hoffman | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |