- Manufacturer
- Type
- Manufacturer
- Manufacturer Part Number
- Number of Positions
- Approvals
- Current
- Legend
- Mounting Styles
- Number of Poles
- RoHS
- IP Rating
- Series
Attribute column
Categories
Cams
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Approvals | Degree of protection (IP) | Dim | Manufacturer | Manufacturer Part Number | Material housing | Model | Mounting Styles | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | RoHS | Type of electric connection | Video resolution | Voltage, Rating | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Terminal Pitch | Depth | Current | Number of Poles | Throw Configuration | Contact Current Rating | Index Angle | Legend | Rated Voltage | Rated Current (Power) | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ONA01M ABB | In Stock | - | - | - | UL;CSA | - | - | ABB | ONA01M | - | - | DIN Rail Mount | - | - | - | No | - | - | - | - | - | - | ON-OFF Switch | - | 2 | - | - | - | - | - | - | 25 Amps | 1 | - | - | - | 0-1 | - | - | IP65 | - | - | - | ||
![]() ONA01PB ABB | In Stock | - | - | - | UL;CSA | - | - | ABB | ONA01PB | - | - | Door Mount | - | - | - | No | - | - | - | - | - | - | ON-OFF Switch | - | 2 | - | - | - | - | - | - | 25 Amps | 1 | - | - | - | 0-1 | - | - | IP65 | - | - | - | ||
![]() ONA03PBA ABB | In Stock | - | - | - | UL;CSA | - | - | ABB | ONA03PBA | - | - | Door Mount | - | - | - | - | - | - | - | - | - | - | ON-OFF Switch | - | 2 | - | - | - | - | - | - | 25 Amps | 3 | - | - | - | 0-1 | - | - | - | - | - | - | ||
![]() ONU3KB ABB | In Stock | - | - | - | UL;CSA | - | - | ABB | ONU3KB | - | - | Door Mount | - | - | - | No | - | - | - | - | - | - | Change-over Switch | - | 3 | - | - | - | - | - | - | 25 Amps | 3 | - | 25 A | - | 1-0-2 | - | - | IP54 | - | - | - | ||
![]() ONWS3M ABB | In Stock | - | - | - | UL;CSA | - | - | ABB | ONWS3M | - | - | DIN Rail Mount | - | - | - | No | - | - | - | - | - | - | Change-over Switch | - | 2 | - | - | - | - | - | - | 25 Amps | 3 | - | - | - | 1-2 | - | - | IP65 | - | - | - | ||
![]() ONSO63PB ABB | In Stock | - | - | - | UL;CSA | - | - | ABB | ONSO63PB | - | - | Door Mount | - | - | - | No | - | - | - | - | - | - | Multi-step Switch | - | 7 | - | - | - | - | - | - | 25 Amps | 3 | - | - | - | 0-1-2-3-4-5-6 | - | - | IP65 | - | - | - | ||
![]() ONA8PB ABB | In Stock | - | - | - | UL;CSA | - | - | ABB | ONA8PB | - | - | Door Mount | - | - | - | No | - | - | 50 V | 0.25 % | 25 ppm/°C | - | ON-OFF Switch | 50.5 kΩ | 2 | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 25 Amps | 8 | - | - | - | 0-1 | - | - | IP65 | 550 µm | - | - | ||
![]() GRC20XM Philips | In Stock | - | - | 370g | - | IP67 | (W x H x D) 103 x 65 x 165 mm | - | - | Other | Other | - | - | - | - | - | Plug-in connection | 1920 x 1080 Pixel | - | - | - | - | - | - | - | - | - | - | - | - | 165mm | - | - | - | - | - | - | - | - | - | 65mm | - | 103mm | ||
![]() 010-02505-15 Garmin | In Stock | - | - | 57g | - | - | (W x H x D) 56.2 x 40.5 x 21.9 mm | - | - | - | - | - | -50 - 80 | -25 - 80 | 4 | - | - | 2560 x 1440 Pixel | - | - | - | - | - | - | - | - | - | - | - | - | 21.9mm | - | - | - | - | - | - | - | - | - | 40.5mm | - | 56.2mm | ||
![]() 4062172182720 OSRAM | In Stock | - | - | 83g | - | - | (W x H x D) 43 x 74 x 21 mm | - | - | - | - | - | - | - | - | - | - | 1920 x 1080 Pixel | - | - | - | - | microSD card (up to 32 GB) | - | - | - | - | - | - | - | 21mm | - | - | - | - | - | - | - | - | - | 74mm | - | 43mm | ||
![]() TS-DP20A-32G Transcend | In Stock | - | - | - | - | - | (W x H x D) 30 x 90.2 x 30 mm | - | - | - | - | - | -40 - 105 | 0 - 80 | 4 | - | - | 1920 x 1080 Pixel | - | - | - | - | microSD card (up to 256 GB) | - | - | - | - | - | - | - | 30mm | - | - | - | - | - | - | - | - | - | 90.2mm | - | 30mm | ||
![]() TS-DP230Q-32G Transcend | In Stock | - | - | 81g | - | - | (W x H x D) 63.1 x 70.2 x 34.5 mm | - | - | - | - | - | - | - | - | - | - | 1920 x 1080 Pixel | - | - | - | - | 32 GB HD | - | - | - | - | - | - | - | 34.5mm | - | - | - | - | - | - | - | - | - | 70.2mm | - | 63.1mm | ||
![]() 4062172182744 OSRAM | In Stock | - | - | 85g | - | - | (W x H x D) 45 x 90 x 25 mm | - | - | - | - | - | - | - | - | - | - | 2560 x 1440 Pixel | - | - | - | Pluggable Terminal Blocks | microSD card (up to 128 GB) | - | - | - | - | - | - | 5mm | 25mm | - | 05 | - | - | - | - | 300V | 12A | - | 90mm | - | 45mm | ||
Tiny WHSL | In Stock | - | - | - | UL;CSA | - | - | ABB | OC25G01KNBN00NB1 | - | - | Door Mount | - | - | - | Non-Compliant | - | - | - | - | - | - | ON-OFF Switch | - | 2 | - | - | - | - | - | 83 mm | 25 Amps | 1 | SPST | 25 A | 90 ° | 0 OFF-1 ON | - | - | - | - | 51 mm | 51 mm | ||
![]() OL40WS3PB ABB | In Stock | - | - | - | UL;CSA | - | - | ABB | OL40WS3PB | - | - | Door Mount | - | - | - | No | - | - | - | - | - | - | Change-over Switch | - | 2 | - | - | - | - | - | - | 45 Amps | 3 | - | - | - | 1-2 | - | - | IP65 | - | - | - | ||
![]() OMU1KB ABB | In Stock | - | - | - | UL;CSA | - | - | ABB | OMU1KB | - | - | Door Mount | - | - | - | No | - | - | - | - | - | - | Change-over Switch | - | 3 | - | - | - | - | - | - | 10 Amps | 1 | - | - | - | 1-0-2 | - | - | IP54 | - | - | - | ||
![]() ONA02M ABB | In Stock | - | - | - | UL;CSA | - | - | ABB | ONA02M | - | - | DIN Rail Mount | - | - | - | No | - | - | - | - | - | - | ON-OFF Switch | - | 2 | - | - | - | - | - | - | 25 Amps | 2 | - | - | - | 0-1 | - | - | IP65 | - | - | - | ||
![]() ONA1PB ABB | In Stock | - | - | - | UL;CSA | - | - | ABB | ONA1PB | - | - | Door Mount | - | - | - | No | - | - | - | - | - | - | ON-OFF Switch | - | 2 | - | - | - | - | - | - | 25 Amps | 1 | - | - | - | 0-1 | - | - | IP65 | - | - | - | ||
![]() ONST301PB ABB | In Stock | - | - | - | UL;CSA | - | - | ABB | ONST301PB | - | - | Door Mount | - | - | - | No | - | - | - | - | - | - | Ventilation Switch | - | 4 | - | - | - | - | - | - | 25 Amps | 2 | - | - | - | A-0-1/2-1/1 | - | - | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL;CSA | - | - | ABB | OC10G02PNBN00NSO21 | - | - | Door Mount | - | - | - | - | - | - | - | - | - | - | Multi-step Switch | - | 3 | - | - | - | - | - | - | 10 Amps | 1 | - | - | - | 0-1-2 | - | - | - | - | - | - |