- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Mounting Type
- Material
- Factory Lead Time
- Length - Center to Center
- Height
- Thread/Screw/Hole Size
- Mount
- Published
Attribute column
Categories
Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Capacitance Tolerance | Mfr | Mounting | Package | Product Status | RoHS | Standard Frequency | Supplier Package | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Temperature Coefficient | Type | Resistance | Number of Rows | Capacitance | Power Rating | Pitch | Orientation | Resistor Type | Frequency Stability | Pin Count | Number of Contacts | Housing Color | Polarity | Inductance | Number of Circuits | Ripple Current | ESR | Inductance Tolerance | Self Resonant Frequency | Resistance Tolerance | Thread/Screw/Hole Size | Output Level | Product Length | Product Width | Height | Length - Center to Center | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | 1.000 (25.40mm) | 6.000 (152.40mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Screw Holes, Front | Stainless Steel | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/16-24 | - | - | - | 1.850 (46.99mm) | 5.000 (127.00mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Stainless Steel | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #4-40 | - | - | - | 1.250 (31.75mm) | 1.000 (25.40mm) | - | ||
![]() 8177-832-SS RAF | In Stock | - | - | - | Screw Holes, Back | Stainless Steel | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | 1.500 (38.10mm) | 2.750 (69.85mm) | - | ||
![]() 8243-832-A RAF | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | 1.875 (47.63mm) | 4.000 (101.60mm) | - | ||
![]() 8797-3124-S RAF | In Stock | - | - | - | Screw Holes, Front | Steel | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Hinged Ends | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/16-24 | - | - | - | 1.810 (45.97mm) | 4.000 (101.60mm) | - | ||
![]() 8016-256-SS RAF | In Stock | - | - | - | Screw Holes, Back | Stainless Steel | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #2-56 | - | - | - | 1.000 (25.40mm) | 1.500 (38.10mm) | - | ||
![]() 8411-832-B RAF | In Stock | - | - | Through Hole | Screw, Bolt | Brass | - | RAF Electronic Hardware | - | Bulk | Active | Compliant | - | - | - | - | Bulk | - | Solder | - | Instrumentation | - | 1 | - | - | 5 mm | Straight | - | - | - | 14 | Green | - | - | 14 | - | - | - | - | - | #8-32 | - | - | - | 1.000 (25.40mm) | 4.000 (101.60mm) | No | ||
Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | 1.750 (44.45mm) | 5.250 (133.35mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Stainless Steel | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-45 | - | - | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Aluminum | 1% | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | 0.01 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | 4.58 mm | 4.5 x 3.2 x 1.27 mm | 1.500 (38.10mm) | 4.250 (107.95mm) | - | ||
![]() 8393-440-SS RAF | In Stock | - | - | - | Screw Holes, Back | Stainless Steel | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | 150 V | - | - | - | - | ± 25ppm/°C | Instrumentation | 1.82 kOhm | - | - | 250 mW | - | - | Precision High Power | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | #4-40 | - | 2 mm | 1.25 mm | 1.500 (38.10mm) | 2.000 (50.80mm) | - | ||
![]() 8917-832-B RAF | In Stock | - | - | - | Screw Holes, Front | Brass | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Hinged Ends | - | - | 0.15 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | 3.2 mm | 3.2 x 1.6 x 0.94 | 2.000 (50.80mm) | 6.000 (152.40mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | RAF Electronic Hardware | Surface Mount | Bulk | Active | - | 156.25 MHz | CLCC | - | -40 to 85 °C | - | - | - | - | Instrumentation | - | - | - | - | 2.5400 | - | - | 50 ppm | 6 | - | - | - | - | - | - | - | - | - | - | #6-32 | LVPECL | 5 | 3.2 mm | 2.000 (50.80mm) | 3.000 (76.20mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | 33 uH | - | - | - | 10 | 9 MHz | - | #8-32 | - | - | - | 1.750 (44.45mm) | 5.000 (127.00mm) | - | ||
![]() 8143-1032-S RAF | In Stock | - | - | - | Screw Holes, Back | Steel | 20% | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | 1,000 uF | - | - | - | - | - | - | - | - | Polar | - | - | 5100 mA | 0.13 mOhm | - | - | - | #10-32 | - | - | - | 1.000 (25.40mm) | 4.000 (101.60mm) | - | ||
![]() 8541-632-B RAF | In Stock | - | - | - | Screw Holes, Back | Brass | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | 1.313 (33.34mm) | 5.000 (127.00mm) | - | ||
![]() 8282-1032-A RAF | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | 1.313 (33.34mm) | 4.000 (101.60mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | 1.500 (38.10mm) | 4.250 (107.95mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | 1.000 (25.40mm) | 6.000 (152.40mm) | - |