- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Mounting Type
- Material
- Factory Lead Time
- Length - Center to Center
- Height
- Thread/Screw/Hole Size
- Mount
- Published
Attribute column
Categories
Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | CoilResistance | Contact Materials | DC Resistance | Mfr | Minimum Dropout Voltage | Mounting | Operating Temp Range | Package | Pole Throw Configuration | Product Depth (mm) | Product Diameter (mm) | Product Status | Protection Style | Qualification | Rad Hardened | Relay Construction | RoHS | Supplier Package | Switch Configuration | Voltage, Rating | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Technology | Terminal Pitch | Resistor Type | Military Standard | Pin Count | Lead Pitch | Failure Rate | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Lead Style | Number of Resistors | Product Type | Operate Time | DC Current | Self Resonant Frequency | Resistance Tolerance | Thread/Screw/Hole Size | Contact Arrangement | Product | Product Length | Product Width | Product Length (mm) | Height | Length | Length - Center to Center | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8038-440-S-5 RAF | In Stock | - | - | - | Screw Holes, Back | Steel | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #4-40 | - | - | - | - | - | 0.750 (19.05mm) | - | 2.000 (50.80mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Brass | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | - | - | 1.500 (38.10mm) | - | 6.500 (165.10mm) | - | ||
![]() 37813 Elesa USA Corporation | In Stock | - | - | - | Screw Holes, Back | Polyamide | - | - | - | Elesa USA Corporation | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | - | M.1066 | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 | - | - | - | - | - | 2.953 (75.00mm) | - | 11.811 (300.00mm) | - | ||
![]() 8469-632-A RAF | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | - | - | 1.750 (44.45mm) | - | 6.000 (152.40mm) | - | ||
![]() 8107-832-S RAF | In Stock | - | - | - | Screw Holes, Back | Steel | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | - | - | 1.000 (25.40mm) | - | 2.250 (57.15mm) | - | ||
![]() 8466-632-B RAF | In Stock | - | - | - | Screw Holes, Back | Brass | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | - | - | - | Active | - | AEC-Q200 | - | - | - | - | - | - | - | - | 100 ppm/K | Instrumentation | 33.2 kOhm | - | - | - | 0.125 W | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | #6-32 | - | - | 2 mm | 1.25 mm | - | 1.750 (44.45mm) | - | 3.000 (76.20mm) | - | ||
![]() 8268-832-A-7 RAF | In Stock | - | - | Gold Flash | Screw Holes, Back | Aluminum | - | Beryllium Copper | - | RAF Electronic Hardware | - | Through Hole | - | Bulk | SPST | - | - | Active | - | - | - | - | - | DIP | OFF (ON) | - | -40 to 85 °C | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | - | - | 1.500 (38.10mm) | - | 4.000 (101.60mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Screw Holes, Front | Aluminum | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 200 ppm/K | Hinged Ends | 2.7 kOhm | - | - | - | 0.5 W | - | - | Pulse Proof, High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 5/16-24 | - | - | 2 | 1.25 | - | 1.810 (45.97mm) | - | 4.500 (114.30mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | Instrumentation | 9.09 kOhm | - | - | - | 0.1 W | - | - | High Reliability | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | #8-32 | - | - | - | - | - | 1.250 (31.75mm) | - | 3.000 (76.20mm) | - | ||
![]() M6131-3506-B RAF | In Stock | - | - | - | Screw Holes, Back | Brass | 400 Ohm | - | - | RAF Electronic Hardware | 1.4 Vdc | Through Hole | - | Bulk | - | - | - | Active | - | - | - | Non-Latching | - | DIP | - | - | -55 to 125 °C | - | - | Instrumentation | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Racks & Rack Cabinets | 3 ms | - | - | - | M3.5x0.6 | DPDT | Handles | 20.57 mm | - | - | 1.260 (32.00mm) | 44 mm | 1.732 (44.00mm) | - | ||
![]() 8051-440-B RAF | In Stock | - | - | Gold | Screw Holes, Back | Brass | - | Copper Alloy | - | RAF Electronic Hardware | - | Surface Mount | - | Bulk | SPST | - | - | Active | - | - | - | - | - | - | OFF (ON) | - | -55 to 85 °C | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #4-40 | - | - | - | - | - | 0.625 (15.88mm) | - | 3.000 (76.20mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Brass | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | 125 mW | - | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | #10-32 | - | - | - | - | - | 1.500 (38.10mm) | - | 4.000 (101.60mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 50.0000 ppm/°C | Instrumentation | 127 kOhm | - | - | - | 0.125 W | - | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | #10-32 | - | - | 7.62 | - | - | 1.281 (32.54mm) | - | 2.500 (63.50mm) | - | ||
![]() 8107-832-SS RAF | In Stock | - | - | - | Screw Holes, Back | Stainless Steel | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | - | - | 1.000 (25.40mm) | - | 2.250 (57.15mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Screw Holes, Back | Brass | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | Instrumentation | 120 Ohm | - | - | - | 0.5 W | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | #10-32 | - | - | 10.2 | - | - | 1.500 (38.10mm) | - | 2.500 (63.50mm) | - | ||
![]() 8184-832-SS RAF | In Stock | - | - | - | Screw Holes, Back | Stainless Steel | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | Instrumentation | 7.68 MOhm | - | - | - | 0.125 W | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | #8-32 | - | - | 2 | 1.25 | - | 1.500 (38.10mm) | - | 4.500 (114.30mm) | - | ||
![]() 8201-832-A RAF | In Stock | - | - | - | Screw Holes, Back | Aluminum | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | - | - | 1.750 (44.45mm) | - | 4.625 (117.48mm) | - | ||
![]() 8737-3724-S RAF | In Stock | - | - | - | Screw Holes, Front | Steel | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | Hinged Ends | 499 mOhm | - | - | - | 0.25 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | 3/8-24 | - | - | 2 | 1.3 | - | 1.810 (45.97mm) | - | 4.250 (107.95mm) | - | ||
![]() 8195-832-S RAF | In Stock | - | - | - | Screw Holes, Back | Steel | - | - | - | RAF Electronic Hardware | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | 25 V | - | - | 100.0000 ppm/°C | Instrumentation | 1 kOhm | - | - | - | 1.3 W | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | ± 2% | #8-32 | - | - | 13.08 mm | 2.03 mm | - | 1.750 (44.45mm) | - | 3.000 (76.20mm) | - | ||
![]() 9104 Bourns | In Stock | - | - | - | - | - | - | - | 0.02(ohm) | - | - | - | -55C to 105C | - | - | 11.05(mm) | Not Required(mm) | - | Shielded | - | No | - | Compliant | - | - | - | - | - | - | ADJUSTABLE RF | - | 105 °C | -55 °C | - | 100 mW | Wirewound | - | High Reliability, MIL-PRF-55182 | Not Required | - | 7.01 mm | Not Required | 7.01(mm) | 418 nH | 25(MHz) | 20 mΩ | 3.83 A | Pin | - | - | - | 3830(mA) | 225(MHz) | 1 | - | - | - | - | - | 11.05(mm) | - | - | - | 12.7(mm) |