- Manufacturer
- Part Status
- Type
- RoHS Status
- Mounting Type
- Series
- Moisture Sensitivity Level (MSL)
- Material
- Panel Cutout Dimensions
- Published
- Mount
- Factory Lead Time
- Weight
Attribute column
Categories
Latches, Locks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Body Material | Automotive | Brand | ECCN (US) | EU RoHS | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | PPAP | Product Status | RoHS | SVHC | SVHC Exceeds Threshold | Series | Part Status | Type | Subcategory | Panel Cutout Dimensions | Thread Size | Product Type | Max Frequency | Finish | Thread/Screw/Hole Size | Disconnect Type | Product | Nominal Input Voltage (AC) | Product Category | IP Rating | Height | Length | Length - Center to Center |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M6330-4007-A RAF | In Stock | - | - | Screw Holes, Back | Aluminum | - | No | - | EAR99 | Compliant with Exemption | - | - | RAF Electronic Hardware | - | Bulk | No | Active | - | Yes | Yes | - | Active | Instrumentation | - | - | - | - | - | - | M4x0.7 | - | - | - | - | - | 1.299 (33.00mm) | - | 5.000 (127.00mm) | ||
![]() 8332-1032-A RAF | In Stock | - | - | Screw Holes, Back | Aluminum | Aluminum | No | - | EAR99 | Compliant with Exemption | - | - | RAF Electronic Hardware | - | Bulk | No | Active | - | Yes | Yes | - | Active | Oval Handle | - | - | - | - | - | - | #10-32 | - | - | - | - | - | 1.281 (32.54mm) | - | 4.000 (101.60mm) | ||
![]() 8383-1032-SS RAF | In Stock | - | - | Screw Holes, Back | Stainless Steel | Stainless Steel | No | - | EAR99 | Compliant | - | - | RAF Electronic Hardware | - | Bulk | No | Active | - | - | - | - | Active | Oval Handle | - | - | - | - | - | - | #10-32 | - | - | - | - | - | 1.750 (44.45mm) | - | 6.000 (152.40mm) | ||
![]() 8105-832-SS RAF | In Stock | - | - | Screw Holes, Back | Stainless Steel | - | No | - | EAR99 | Compliant | - | - | RAF Electronic Hardware | - | Bulk | No | Active | - | - | - | - | Active | Instrumentation | - | - | - | - | - | - | #8-32 | - | - | - | - | - | 1.000 (25.40mm) | - | 1.750 (44.45mm) | ||
![]() 8217-1032-A RAF | In Stock | - | - | Screw Holes, Back | Aluminum | - | No | - | EAR99 | Compliant with Exemption | - | - | RAF Electronic Hardware | - | Bulk | No | Active | - | Yes | Yes | - | Active | Instrumentation | - | - | - | - | - | - | #10-32 | - | - | - | - | - | 1.313 (33.34mm) | - | 5.000 (127.00mm) | ||
![]() 8495-1032-A RAF | In Stock | - | - | Screw Holes, Back | Aluminum | - | No | - | EAR99 | Compliant with Exemption | - | - | RAF Electronic Hardware | - | Bulk | No | Active | - | Yes | Yes | - | Active | Instrumentation | - | - | - | - | - | - | #10-32 | - | - | - | - | - | 1.000 (25.40mm) | - | 6.000 (152.40mm) | ||
![]() M6219-4007-A RAF | In Stock | - | - | Screw Holes, Back | Aluminum | - | No | - | EAR99 | Compliant with Exemption | - | - | RAF Electronic Hardware | - | Bulk | No | Active | - | Yes | Yes | - | Active | Instrumentation | - | - | - | - | - | - | M4x0.7 | - | - | - | - | - | 1.732 (44.00mm) | - | 4.252 (108.00mm) | ||
![]() 8336-1032-SS RAF | In Stock | - | - | Screw Holes, Back | Stainless Steel | - | No | - | EAR99 | Compliant | - | - | RAF Electronic Hardware | - | Bulk | No | Active | - | - | - | - | Active | Instrumentation | - | - | - | - | - | - | #10-32 | - | - | - | - | - | 1.281 (32.54mm) | - | 6.000 (152.40mm) | ||
![]() 8209-1032-SS RAF | In Stock | - | - | Screw Holes, Back | Stainless Steel | - | No | - | EAR99 | Compliant | - | - | RAF Electronic Hardware | - | Bulk | No | Active | - | - | - | - | Active | Instrumentation | - | - | 10-32 | - | - | Plain | #10-32 | - | - | - | - | - | 1.750 (44.45mm) | - | 6.250 (158.75mm) | ||
![]() 8185-1032-A RAF | In Stock | - | - | Screw Holes, Back | Aluminum | - | No | - | EAR99 | Compliant with Exemption | - | - | RAF Electronic Hardware | - | Bulk | No | Active | - | Yes | Yes | - | Active | Instrumentation | - | - | - | - | - | - | #10-32 | - | - | - | - | - | 1.500 (38.10mm) | - | 4.563 (115.89mm) | ||
![]() 8506-832-A RAF | In Stock | - | - | Screw Holes, Back | Aluminum | - | No | - | EAR99 | Compliant with Exemption | - | - | RAF Electronic Hardware | - | Bulk | No | Active | - | Yes | Yes | - | Active | Instrumentation | - | - | - | - | - | - | #8-32 | - | - | - | - | - | 1.500 (38.10mm) | - | 5.000 (127.00mm) | ||
![]() M6195-4007-A RAF | In Stock | - | - | Screw Holes, Back | Aluminum | - | No | - | EAR99 | Compliant with Exemption | - | - | RAF Electronic Hardware | - | Bulk | No | Active | - | Yes | Yes | - | Active | Instrumentation | - | - | - | - | - | - | M4x0.7 | - | - | - | - | - | 1.496 (38.00mm) | - | 2.244 (57.00mm) | ||
![]() 8697-2528-A RAF | In Stock | - | - | Screw Holes, Back | Aluminum | - | No | - | EAR99 | Compliant with Exemption | - | - | RAF Electronic Hardware | - | Bulk | No | Active | - | Yes | Yes | - | Active | Hinged Ends | - | - | - | - | - | - | 1/4-28 | - | - | - | - | - | 1.460 (37.08mm) | - | 3.000 (76.20mm) | ||
![]() 8067-440-A RAF | In Stock | - | - | Screw Holes, Back | Aluminum | - | No | RAF Electronic Hardware | EAR99 | Compliant with Exemption | RAF Electronic Hardware | - | RAF Electronic Hardware | - | Bulk | No | Active | Details | Yes | Yes | - | Active | Round Internal Thread Handle | Enclosures, Racks and Boxes | - | - | Racks & Rack Cabinets | - | - | #4-40 | - | Handles | - | Racks & Rack Cabinet Accessories | - | 0.875 in | 3 in | 3.000 (76.20mm) | ||
![]() 8011-256-S RAF | In Stock | - | - | Screw Holes, Back | Steel | - | No | - | EAR99 | Compliant | - | - | RAF Electronic Hardware | - | Bulk | No | Active | - | - | - | - | Active | Instrumentation | - | - | - | - | - | - | #2-56 | - | - | - | - | - | 0.750 (19.05mm) | - | 1.250 (31.75mm) | ||
![]() 8181-1032-SS RAF | In Stock | - | - | Screw Holes, Back | Stainless Steel | - | No | - | EAR99 | Compliant | - | - | RAF Electronic Hardware | - | Bulk | No | Active | - | - | - | - | Active | Instrumentation | - | - | - | - | - | - | #10-32 | - | - | - | - | - | 1.500 (38.10mm) | - | 3.500 (88.90mm) | ||
![]() 8285-832-A RAF | In Stock | - | - | Screw Holes, Back | Aluminum | Aluminum | No | - | EAR99 | Compliant with Exemption | - | - | RAF Electronic Hardware | - | Bulk | No | Active | - | Yes | Yes | - | Active | Offset Internal Handle | - | - | - | - | - | - | #8-32 | - | - | - | - | - | 1.500 (38.10mm) | - | 3.000 (76.20mm) | ||
Tiny WHSL | In Stock | - | - | Screw Holes, Back | Brass | - | No | - | EAR99 | - | - | - | RAF Electronic Hardware | - | Bulk | No | Active | - | - | - | - | - | Instrumentation | - | - | 4-40 | - | - | Black Oxide Brass | #4-40 | - | - | - | - | - | 1.000 (25.40mm) | - | 1.250 (31.75mm) | ||
![]() NSYCL27M Schneider | In Stock | - | - | Panel Mount | - | - | - | - | - | - | ABB | ACH580-BCR-032A-6+B058+F267 | Schneider Electric | Panel | ACH580BX3R2 | - | Active | - | - | - | - | - | Lift and Turn Latch | - | Rectangular - 140.00mm x 60.00mm | - | - | 500 Hz | - | - | Circuit Breaker | - | 575 VAC | - | IP24 | - | - | - | ||
![]() 8316-1032-A RAF | In Stock | - | - | Screw Holes, Back | Aluminum | - | No | - | EAR99 | Compliant with Exemption | - | - | RAF Electronic Hardware | - | Bulk | No | Active | - | Yes | Yes | - | Active | Instrumentation | - | - | - | - | - | - | #10-32 | - | - | - | - | - | 2.000 (50.80mm) | - | 6.000 (152.40mm) |