- Manufacturer
- Color
- Dimensions - Overall
- Door
- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Style
- Type
- Factory Lead Time
- Series
- Features
Attribute column
Categories
Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | RoHS | Shaft Type | Operating Temperature | Termination | Type | Depth | Current Rating | Output Voltage | Output Type | Cable Length | Max Frequency | Outside Diameter | Overload Protection | Switching Current | Connection Type | Bushing Type | Nominal Input Voltage (AC) | Input Voltage | Contacts | Phase | Bearings | IP Rating | Mating Connector | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 34813610 Schroff | In Stock | - | - | Panel | - | - | CSA, UL | Cooper | RB3001A | - | - | No | - | - | - | - | 160 mm | 50 A | 120 VAC, 240 VAC | - | - | - | - | Yes | - | - | - | - | 120 VAC, 240 VAC | - | 1 | - | - | - | - | - | - | ||
![]() 24576017 Schroff | In Stock | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21130269 Schroff | In Stock | - | - | - | - | - | - | GEWISS S.p.A. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30838127 Schroff | In Stock | - | - | - | - | - | UL | Thomas & Betts | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24562542 Schroff | In Stock | - | - | - | - | - | - | Siemens Building Technologies | BTE-060X4-B012 | - | - | Compliant | - | - | - | - | - | - | - | - | - | 320 Hz | - | - | - | - | - | 480 VAC | - | - | - | - | - | - | - | - | - | ||
![]() 30849087 Schroff | In Stock | - | - | Panel | - | - | - | Turck | U-79375 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.98 mm | - | ||
![]() 22130087 Schroff | In Stock | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 73-5900-1S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24812808 Schroff | In Stock | - | - | Plug-In | Cast Iron | - | - | Maurey Power Transmission | 40XH300QD | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 11.03 Inches | - | - | - | F | - | - | - | - | - | - | - | - | - | - | ||
![]() 24560073 Schroff | In Stock | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20130636 Schroff | In Stock | - | - | - | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG20K0015TFFJ | Panel | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22130043 Schroff | In Stock | - | - | - | - | - | - | Hammond Power Solutions | MG3A1500RBSAHC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21130027 Schroff | In Stock | - | - | - | - | - | - | Square D | 9037HG37Z20 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NC | - | - | - | - | - | - | - | ||
![]() 21130406 Schroff | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20130054 Schroff | In Stock | - | - | - | - | - | - | Dynapar | HR52500500631 | - | Shafted | - | Single Ended | 0 to 70 Degrees C | Side Mount Connector | - | - | - | 5 VDC | Differential | - | - | - | - | - | - | - | - | 5~26 VDC | - | - | Yes | IP54 | Not Included | - | - | - | ||
![]() 64560145 Schroff | In Stock | - | - | - | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG20K0015TFFK | Panel | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21500079 Schroff | In Stock | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34566342 Schroff | In Stock | - | - | Front | Aluminum | - | - | Brady | 123797 | - | - | Compliant | - | - | - | Fire/Emergency Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 218.44 mm | - | - | ||
![]() 30809682 Schroff | In Stock | - | - | - | - | - | CSA, UL | Cooper | RB300A | - | - | No | - | - | - | - | - | 50 A | 120 VAC, 240 VAC | - | - | - | - | Yes | - | - | - | - | 120 VAC, 240 VAC | - | 1 | - | - | - | - | - | - | ||
![]() 20860625 Schroff | In Stock | - | - | Rack | Aluminium | Aluminium | CE | Dwyer Instruments | MBLT-2SB-IVPF-20-40 | - | - | Compliant | - | - | - | - | - | - | - | - | 12.2 m | - | - | - | 8.66 A | Wire Leads | - | - | - | - | - | - | - | - | 280 mm | 483 mm | No SVHC | ||
![]() 20849248 Schroff | In Stock | - | - | - | - | - | - | Murrelektronik | 7000-12245-7320400 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |