- Manufacturer
- Type
- Size / Dimension
- Specifications
- Height
- Width
- Part Status
- Length
- Series
- Weight
- Depth
- Moisture Sensitivity Level (MSL)
- Power
Attribute column
Categories
Rack Thermal Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Degree of protection (NEMA) | Max. operating temperature | Max. operating voltage | Min. operating voltage | RoHS-compliant | Voltage type | Packaging | Size / Dimension | Part Status | Type | Specifications | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC1301F-WL-TYPE 4-24 Noren Thermal Solutions | In Stock | - | - | - | - | - | - | - | - | - | Box | 22.00" L x 13.87" W x 7.87" H (558.8mm x 352.4mm x 200.0mm) | Active | Air to Air Cabinet Cooler | 6" Fans (2), 5100 BTU/hr, Type 4 | - | ||
![]() CC1300F115 Noren Thermal Solutions | In Stock | - | - | - | - | - | - | - | - | - | Box | 22.00" L x 13.87" W x 7.87" H (558.8mm x 352.4mm x 200.0mm) | Active | Air to Air Cabinet Cooler | 6" Fans (2), 5100 BTU/hr, Type 12 | - | ||
![]() CC2500F115 Noren Thermal Solutions | In Stock | - | - | - | - | - | - | - | - | - | Box | 29.00" L x 13.87" W x 7.87" H (736.6mm x 352.4mm x 200.0mm) | Active | Air to Air Cabinet Cooler | 6" Fans (2), 7100 BTU/hr, Type 12 | - | ||
![]() CC901F-WL-TYPE 4X-24 Noren Thermal Solutions | In Stock | - | - | - | - | - | - | - | - | - | Box | 15.00" L x 13.87" W x 7.87" H (381.0mm x 352.4mm x 200.0mm) | Active | Air to Air Cabinet Cooler | 6" Fans (2), 4500 BTU/hr, Stainless Steel, Type 4X | - | ||
![]() CC3061-115 Noren Thermal Solutions | In Stock | - | - | - | - | - | - | - | - | - | Box | 30.00" L x 8.75" W x 4.00" H (762.0mm x 222.3mm x 101.6mm) | Active | Air to Water Cabinet Cooler | 6" Fan, 9300 BTU/hr, Type 4 | - | ||
![]() CC400F115 Noren Thermal Solutions | In Stock | - | - | - | - | - | - | - | - | - | Box | 22.50" L x 6.25" W x 4.00" H (571.5mm x 158.8mm x 101.6mm) | Active | Air to Air Cabinet Cooler | 4" Fans (2), 1400 BTU/hr, Type 12 | - | ||
![]() CC6361-4X-230 Noren Thermal Solutions | In Stock | - | - | - | - | - | - | - | - | - | Box | 29.00" L x 13.87" W x 8.00" H (736.6mm x 352.4mm x 203.2mm) | Active | Air to Water Cabinet Cooler | 6" Fan (3), 21800 BTU/hr, Stainless Steel, Type 4X | - | ||
![]() CC6361-4X-24 Noren Thermal Solutions | In Stock | - | - | - | - | - | - | - | - | - | Box | 29.00" L x 13.87" W x 8.00" H (736.6mm x 352.4mm x 203.2mm) | Active | Air to Water Cabinet Cooler | 6" Fan (3), 21800 BTU/hr, Stainless Steel, Type 4X | - | ||
![]() CC6361-4X-115 Noren Thermal Solutions | In Stock | - | - | - | - | - | - | - | - | - | Box | 29.00" L x 13.87" W x 8.00" H (736.6mm x 352.4mm x 203.2mm) | Active | Air to Water Cabinet Cooler | 6" Fan (3), 21800 BTU/hr, Stainless Steel, Type 4X | - | ||
![]() CC3061-24 Noren Thermal Solutions | In Stock | - | - | - | - | - | - | - | - | - | Box | 30.00" L x 8.75" W x 4.00" H (762.0mm x 222.3mm x 101.6mm) | Active | Air to Water Cabinet Cooler | 6" Fan, 9300 BTU/hr, Type 4 | - | ||
![]() CC600F230 Noren Thermal Solutions | In Stock | - | - | - | - | - | - | - | - | - | Box | 30.00" L x 8.75" W x 4.00" H (762.0mm x 222.3mm x 101.6mm) | Active | Air to Air Cabinet Cooler | 6" Fans (2), 3300 BTU/hr, Type 12 | - | ||
![]() CC900F230 Noren Thermal Solutions | In Stock | - | - | - | - | - | - | - | - | - | Box | 15.00" L x 13.87" W x 7.87" H (381.0mm x 352.4mm x 200.0mm) | Active | Air to Air Cabinet Cooler | 6" Fans (2), 4500 BTU/hr, Type 12 | - | ||
![]() CC9001-4X-24 Noren Thermal Solutions | In Stock | - | - | - | - | - | - | - | - | - | Box | 70.50" L x 23.75" W x 8.00" H (1790.7mm x 603.25mm x 203.2mm) | Active | Air to Water Cabinet Cooler | 6" Fan (8), 57000 BTU/hr, Stainless Steel, Type 4X | - | ||
![]() CC1300F24 Noren Thermal Solutions | In Stock | - | - | - | - | - | - | - | - | - | Box | 22.00" L x 13.87" W x 7.87" H (558.8mm x 352.4mm x 200.0mm) | Active | Air to Air Cabinet Cooler | 6" Fans (2), 5100 BTU/hr, Type 12 | - | ||
![]() CC2061-230 Noren Thermal Solutions | In Stock | - | - | - | - | - | - | - | - | - | Box | 22.25" L x 6.25" W x 4.00" H (565.2mm x 158.8mm x 101.6mm) | Active | Air to Water Cabinet Cooler | 4" Fan, 3350 BTU/hr, Type 4 | - | ||
![]() CC900F24 Noren Thermal Solutions | In Stock | - | - | - | - | - | - | - | - | - | Box | 15.00" L x 13.87" W x 7.87" H (381.0mm x 352.4mm x 200.0mm) | Active | Air to Air Cabinet Cooler | 6" Fans (2), 4500 BTU/hr, Type 12 | - | ||
![]() CC2061-24 Noren Thermal Solutions | In Stock | - | - | - | - | - | - | - | - | - | Box | 22.25" L x 6.25" W x 4.00" H (565.2mm x 158.8mm x 101.6mm) | Active | Air to Water Cabinet Cooler | 4" Fan, 3350 BTU/hr, Type 4 | - | ||
![]() CC4000F230 Noren Thermal Solutions | In Stock | - | - | - | - | - | - | - | - | - | Box | 58.00" L x 13.87" W x 7.87" H (1473.2mm x 352.4mm x 200.0mm) | Active | Air to Air Cabinet Cooler | 6" Fans (2), 13700 BTU/hr, Type 12 | - | ||
![]() G572026G160 nVent Hoffman | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8MR21504AA Siemens | In Stock | - | - | IP20 | 1 | +70°C | 120V AC | 120V AC | Yes | AC | - | - | - | 8MR2150-4AA | - | 400W |