- Manufacturer
- Type
- Size / Dimension
- Specifications
- Height
- Width
- Part Status
- Length
- Series
- Weight
- Depth
- Moisture Sensitivity Level (MSL)
- Power
Attribute column
Categories
Rack Thermal Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Connections | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Manufacturer | Manufacturer Part Number | Max. operating temperature | Max. operating voltage | Min. operating voltage | Mounting | RoHS | RoHS-compliant | Voltage type | Operating Temperature | Type | Depth | Voltage | Air Flow | Ethernet | Power | Operating Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8MR21503A Siemens | In Stock | - | - | - | - | IP20 | 1 | (L x W x H) 120 x 160 x 182 mm | - | - | - | 230V AC | 230V AC | - | - | Yes | AC | - | 8MR2150-3A | 120mm | - | - | - | 1200W | - | 182mm | 120mm | 160 | ||
![]() 8MR21103C Siemens | In Stock | - | - | - | - | - | - | (L x W x H) 25 x 50 x 100 mm | - | - | +70°C | 120V AC | 110V AC | - | - | Yes | - | - | 8MR2110-3C | 25mm | - | - | - | 30W | - | 100mm | 25mm | 50 | ||
![]() 8MR21406C Siemens | In Stock | - | - | - | - | - | - | (L x W x H) 25 x 120 x 160 mm | - | - | - | 230V AC | 230V AC | - | - | Yes | - | - | 8MR2140-6C | 25mm | - | - | - | 600W | - | 160mm | 25mm | 120 | ||
![]() 8MR21228A Siemens | In Stock | - | - | - | - | IP20 | 1 | (L x W x H) 85 x 100 x 222 mm | - | - | - | 230V AC | 230V AC | - | - | Yes | AC | - | 8MR2122-8A | 85mm | - | - | - | 400W | - | 222mm | 85mm | 100 | ||
![]() 2557900000 Weidmuller | In Stock | - | - | - | Open end cable | - | - | (L x W x H) 50 x 70 x 100 mm | - | - | +70°C | 250V AC | 110V AC | - | - | Yes | - | - | RH-CBCO 45W 110-250V | - | - | - | - | 45W | - | 100mm | 50mm | 70mm | ||
![]() GRY-DAH2001A Schneider | In Stock | - | - | CE, CSA, UL | - | - | - | - | Schneider Electric | 489947 | - | - | - | Surface | Yes | - | - | - | - | - | - | - | - | - | 115 VAC | - | - | - | ||
![]() 2557930000 Weidmuller | In Stock | - | - | - | Open end cable | - | - | (L x W x H) 50 x 70 x 175 mm | - | - | +70°C | 250V AC | 110V AC | - | - | Yes | - | - | RH-CBCO 75W 110-250V | 50 | - | - | - | 75W | - | 175mm | 50mm | 70mm | ||
![]() 8MR21505AB Siemens | In Stock | - | - | - | - | IP20 | 1 | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8MR21500BA Siemens | In Stock | - | - | - | - | IP20 | 1 | - | - | - | - | - | - | - | - | - | AC | - | - | 100 | - | - | - | - | - | 168 | - | 145 | ||
![]() 8MR21100C Siemens | In Stock | - | - | - | - | IP44 | 1 | - | - | - | - | - | - | - | - | - | AC/DC | - | - | 25 | - | - | - | - | - | 52 | - | 50 | ||
![]() HEH030BA Delta Groups | In Stock | - | - | - | - | - | - | - | Delta Products | - | - | - | - | - | - | - | - | -40 to 65 Degrees F | - | - | 230 | 22 CFM | - | - | - | - | - | - | ||
![]() 943869001 Belden | In Stock | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() 8MR21400A Siemens | In Stock | - | - | - | - | - | - | (L x W x H) 22 x 80 x 112 mm | - | - | - | 230V AC | 230V AC | - | - | Yes | - | - | 8MR2140-0A | 22mm | - | - | - | 100W | - | 112mm | 22mm | 80 | ||
![]() 8MR21502A Siemens | In Stock | - | - | - | - | IP20 | 1 | (L x W x H) 120 x 145 x 168 mm | - | - | +70°C | 230V AC | 230V AC | - | - | Yes | AC | - | 8MR2150-2A | 120mm | - | - | - | 1200W | - | 168mm | 120mm | 145 | ||
![]() 2557890000 Weidmuller | In Stock | - | - | - | Open end cable | - | - | (L x W x H) 50 x 70 x 100 mm | - | - | +70°C | 250V AC | 110V AC | - | - | Yes | - | - | RH-CBCO 30W 110-250V | - | - | - | - | 30W | - | 100mm | 50mm | 70mm | ||
![]() 2557990000 Weidmuller | In Stock | - | - | - | Spring-loaded contacts | - | - | (L x W x H) 104 x 85 x 186.5 mm | - | - | +70°C | 230V AC | 230V AC | - | - | Yes | - | - | FH-TCO 250W 230V | - | - | - | - | 250W | - | 186.5mm | 104mm | 85mm | ||
![]() 2557940000 Weidmuller | In Stock | - | - | - | Open end cable | - | - | (L x W x H) 50 x 70 x 175 mm | - | - | +70°C | 250V AC | 110V AC | - | - | Yes | - | - | RH-CBCO 100W 110-250V | - | - | - | - | 100W | - | 175mm | 50mm | 70mm | ||
![]() DTS3661A460N3GY Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS3641A460GY Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS3641A230GY Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |