web counter

Results: ( 632,863 )

Cable Assemblies

Cable Assemblies definition

Utmel Electronic, offers a wide range of computer cable assemblies to meet any electronic application or need. Choose cable assemblies from Parallel, SCSI, Serial, KVM and USB types, among many others, from leading brands like Roline, FTDI Chip, Molex, Bulgin.

What are Computer Cable Assemblies?

A cable assembly is a collection of wires or cables, arranged into one, single unit. There are two main types of wire/cable - data and power. A data cable carries informational signals from one device to another and a power cable carries electricity to a device. Several such cables can be grouped together to make a cable assembly, often covered in a sleeve, providing protection to the assembly as a whole. Doing this helps organize them (preventing tangling) and makes them easier to install, maintain and replace.

Applications of Cable Assemblies

Used in many applications and often found in construction equipment, vehicles and industrial appliances, cable assemblies can also be part of heating, ventilating, and air conditioning (HVAC) equipment and RF, serial, Ethernet and high-speed connectivity applications.

Types of Cable Assemblies

There are several different kinds of cable assemblies.

USB Cable Assemblies

USB Cable Assemblies allow for simple plug & play connections for devices such as keyboards/mice, digital cameras and printers.

Digital Video & Monitor Cable Assemblies

Digital Video & Monitor Cable Assemblies - allow different connectors at each end to connect visual displays.

KVM Mixed Cable Assemblies

KVM Mixed Cable Assemblies - KVM stands for Keyboard, Video & Mouse. These assemblies allow users to control multiple computers with one keyboard, video monitor and mouse set. The user would have a KVM switch to swap from one computer to the next.

Serial Cable Assemblies

Serial Cable Assemblies - used for data transfers between computers via serial communication protocols (data sent one bit at a time). Serial cable assemblies mostly use the RS-232 (Recommended Standard 232) interface specifications.

Parallel Cable Assemblies

Parallel Cable Assemblies - These connect two PCs via parallel ports. Parallel cable assemblies allow multiple data blocks to be transferred simultaneously from one device to another, which increases the overall transfer speed. SCSI Cable Assemblies Computer Power Cable Assemblies.

Related to the manufacturers

Recommended Manufacturers

3MABB Embedded PowerAdafruitAdam TechAdels-ContactAdvantech