- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Categories
Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Shell Material | Conductor Material | Automotive | Cable Length (m) | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Connector Orientation | Contact Materials | ECCN (US) | EU RoHS | HTS | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating (VAC) | Minimum Operating Temperature (°C) | Number of Rows Loaded | Part Life Cycle Code | PPAP | Risk Rank | Rohs Code | Voltage, Rating | JESD-609 Code | Part Status | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Reach Compliance Code | Current Rating | Number of Contacts | Contact Gender | Empty Shell | Wire Gauge | Body/Shell Style | Termination Type | Connector Support Type | Cable Length | Contact Finish Termination | Contact Termination | Wire Size (AWG) | Connector Side2 | Connector Side1 | Connector Type A | Connector Type B | Conductor Finish | Product | Wire Gauge - AWG | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMSD-06-24-L-10.00-D-K-LUS Samtec, Inc. | In Stock | - | - | - | - | Gold Over Nickel | - | - | Tinned Copper | No | 0.254 | Socket | 12 Position | Socket | 12 Position | Straight to Straight | Phosphor Bronze | EAR99 | Compliant | - | - | - | - | - | 3.9/Contact | 105 | - | 300VAC | -10 | - | - | No | - | - | - | - | Active | - | - | Double Row PVC Cable | SKT-SKT | - | - | - | - | - | - | - | - | - | - | - | 3.8 A | 12 to 12 | - | - | - | - | - | - | 254 mm | - | Crimp-Crimp | 24 | - | - | Power | Power | - | Discrete Wire Cable Assemblies | 24 AWG | - | - | ||
![]() MMSD-06-26-L-13.77-S-K Samtec, Inc. | 14 |
| - | 3 Weeks | - | Gold Over Nickel | CABLE | POLYAMIDE66 | Tinned Copper | No | 0.349 | Socket | 12 Position | No Connector | - | Straight | Phosphor Bronze | EAR99 | Compliant | - | SAMTEC INC | Samtec Inc | - | MMSD-06-26-L-13.77-S-K | 3.5/Contact | 105 | - | 300VAC | -10 | - | Active | No | 5.78 | Yes | 300 VAC | e3 | Active | EAR99 | RECTANGULAR POWER CONNECTOR | Double Row PVC Cable | SKT | POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | - | compliant | 3.5 A | 12 | FEMALE | NO | - | SOCKET | CRIMP | - | 13 in | Tin (Sn) | Crimp | 26 | - | - | Power | Not Included | - | Discrete Wire Cable Assemblies | 26 AWG | - | - | ||
![]() PMSD-03-18-K-04.00-D-LDX Samtec, Inc. | 14 |
| - | - | - | Tin Over Nickel | - | - | - | No | 0.101 | Socket | 6 Position | Socket | 6 Position | Straight to Straight | Phosphor Bronze | EAR99 | Compliant | - | - | - | - | - | 8.8/Contact | 105 | - | 600VDC|424VAC | -10 | - | - | No | - | - | 424 VAC, 600 VDC | - | Active | - | - | - | SKT-SKT | - | - | - | - | - | - | - | - | - | - | - | - | 6 to 6 | - | - | - | - | - | - | 4 in | - | Crimp-Crimp | 18 | - | - | Power | Power | - | Discrete Wire Cable Assemblies | 18 AWG | - | - | ||
![]() MMSD-04-20-L-05.00-D-K-MDX Samtec, Inc. | In Stock | - | - | 3 Weeks | - | Gold Over Nickel | - | - | Tinned Copper | No | 0.127 | - | - | - | - | Straight to Straight | Phosphor Bronze | EAR99 | Compliant | - | SAMTEC INC | Samtec Inc | - | MMSD-04-20-L-05.00-D-K-MDX | 4.8/Contact | 105 | - | 300VAC | -10 | - | Active | No | 5.56 | Yes | - | - | Active | - | - | - | SKT-SKT | - | - | - | - | - | - | - | - | - | NO | compliant | - | 8 to 8 | - | - | 20 AWG | - | - | CABLE ASSEMBLY | - | - | Crimp-Crimp | 20 | SOCKET CONNECTOR | SOCKET CONNECTOR | Power | Power | TIN | - | - | - | 0.1 mm | ||
![]() PMSS-02-18-SP-06.50-S Samtec, Inc. | In Stock | - | - | - | - | Tin Over Nickel | - | - | - | No | 0.165 | - | - | - | - | Straight | Phosphor Bronze | EAR99 | Compliant | - | - | - | - | - | 8.8/Contact | 105 | - | 600VDC|424VAC | -10 | - | - | No | - | - | - | - | Obsolete | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Crimp | 18 | - | - | Power | Not Included | - | - | - | - | - | ||
![]() PMSD-02-16-K-08.00-D-LUS Samtec, Inc. | 14 |
| - | - | - | Tin Over Nickel | - | - | Silver Plated Copper | No | 0.203 | Socket | 4 Position | Socket | 4 Position | Straight to Straight | Phosphor Bronze | EAR99 | Compliant | - | - | - | - | - | 10.3/Contact | 105 | - | 600VDC|424VAC | -10 | - | - | No | - | - | 424 VAC, 600 VDC | - | Active | - | - | - | SKT-SKT | - | - | - | - | - | - | - | - | - | - | - | - | 4 to 4 | - | - | - | - | - | - | 8 in | - | Crimp-Crimp | 16 | - | - | Power | Power | - | Discrete Wire Cable Assemblies | 16 AWG | - | - | ||
![]() PMSS-05-16-K-12.60-D-LUS Samtec, Inc. | In Stock | - | - | - | - | Tin Over Nickel | - | - | Silver Plated Copper | No | 0.32 | - | - | - | - | Straight to Straight | Phosphor Bronze | EAR99 | - | - | - | - | - | - | 10.3/Contact | 105 | - | 424VAC|600VDC | -10 | - | - | No | - | - | - | - | Active | - | - | - | SKT-SKT | - | - | - | - | - | - | - | - | - | - | - | - | 5 to 5 | - | - | - | - | - | - | - | - | Crimp-Crimp | 16 | - | - | Power | Power | - | - | - | - | - | ||
![]() PMSD-10-18-SP-04.00-D-LDX Samtec, Inc. | In Stock | - | - | - | - | Tin Over Nickel | - | - | - | No | 0.101 | - | - | - | - | Straight to Straight | Phosphor Bronze | EAR99 | Compliant | - | - | - | - | - | 8.8/Contact | 105 | - | 424VAC|600VDC | -10 | - | - | No | - | - | - | - | Obsolete | - | - | - | SKT-SKT | - | - | - | - | - | - | - | - | - | - | - | - | 20 to 20 | - | - | - | - | - | - | - | - | Crimp-Crimp | 18 | - | - | Power | Power | - | - | - | - | - | ||
![]() PMSDT-02-24-K-03.50-D-LUS Samtec, Inc. | In Stock | - | - | - | - | Tin Over Nickel | - | - | Tinned Copper | No | 0.088 | - | - | - | - | Straight to Straight | Phosphor Bronze | EAR99 | Compliant | - | - | - | - | - | 5.2/Contact | 105 | - | 424VDC|300VAC | -40 | - | - | No | - | - | - | - | Active | - | - | - | SKT-SKT | - | - | - | - | - | - | - | - | - | - | - | - | 4 to 4 | - | - | - | - | - | - | - | - | Crimp-Crimp | 24 | - | - | Power | Power | - | Discrete Wire Cable Assemblies | - | - | - | ||
![]() PMSS-04-18-SP-40.00-S Samtec, Inc. | In Stock | - | - | - | - | Tin Over Nickel | - | - | - | No | 1.016 | - | - | - | - | Straight | Phosphor Bronze | EAR99 | Compliant | - | - | - | - | - | 8.8/Contact | 105 | - | 600VDC|424VAC | -10 | - | - | No | - | - | - | - | Obsolete | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | Crimp | 18 | - | - | Power | Not Included | - | - | - | - | - | ||
![]() PMSS-02-24-SP-20.00-S Samtec, Inc. | In Stock | - | - | - | - | Tin Over Nickel | - | - | Tinned Copper | No | 0.508 | - | - | - | - | Straight | Phosphor Bronze | EAR99 | Compliant | - | - | - | - | - | 5.2/Contact | 105 | - | 424VDC|300VAC | -10 | - | - | No | - | - | - | - | Obsolete | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Crimp | 24 | - | - | Power | Not Included | - | - | - | - | - | ||
![]() SCP1-10-04-T-02.00-S-BC Samtec, Inc. | In Stock | - | - | - | - | Tin | - | - | - | No | 2 | - | - | - | - | Straight | Phosphor Bronze | EAR99 | Compliant | - | - | - | - | - | 9.2 | - | 9.5 | - | - | - | - | No | - | - | - | - | Obsolete | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 22 | - | - | Circular | Not Included | - | - | - | IP68 | - | ||
![]() PMSS-04-18-SP-05.70-S Samtec, Inc. | In Stock | - | - | - | - | Tin Over Nickel | - | - | - | No | 0.144 | - | - | - | - | Straight | Phosphor Bronze | EAR99 | Compliant | - | - | - | - | - | 8.8/Contact | 105 | - | 600VDC|424VAC | -10 | - | - | No | - | - | - | - | Obsolete | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | Crimp | 18 | - | - | Power | Not Included | - | - | - | - | - | ||
![]() PMSS-02-18-SP-10.00-S Samtec, Inc. | In Stock | - | - | - | - | Tin Over Nickel | - | - | - | No | 0.254 | - | - | - | - | Straight | Phosphor Bronze | EAR99 | Compliant | - | - | - | - | - | 8.8/Contact | 105 | - | 600VDC|424VAC | -10 | - | - | No | - | - | - | - | Obsolete | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Crimp | 18 | - | - | Power | Not Included | - | - | - | - | - | ||
![]() MMSS-05-28-S-05.00-D-LDS Samtec, Inc. | In Stock | - | - | - | - | Gold Over Nickel | - | - | Tinned Copper | No | 0.127 | - | - | - | - | Straight to Straight | Phosphor Bronze | EAR99 | Compliant | - | - | - | - | - | 2.6/Contact | 80 | - | 300VAC | -10 | - | - | No | - | - | - | - | Obsolete | - | - | - | SKT-SKT | - | - | - | - | - | - | - | - | - | - | - | - | 5 to 5 | - | - | - | - | - | - | - | - | Crimp-Crimp | 28 | - | - | Power | Power | - | - | - | - | - | ||
![]() MMSS-02-20-F-04.00-S-K Samtec, Inc. | In Stock | - | - | 2 Weeks | Production (Last Updated: 1 year ago) | Gold Over Nickel | CABLE | - | Tinned Copper | No | 0.101 | - | - | - | - | Straight | Phosphor Bronze | EAR99 | Compliant | 8544.42.20.00 | SAMTEC INC | Samtec Inc | PRODUCTION (Last Updated: 1 year ago) | MMSS-02-20-F-04.00-S-K | 4.8/Contact | 105 | - | 300VAC | -10 | 1 | Active | No | 5.77 | - | - | - | Active | - | BOARD CONNECTOR | - | SKT | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | - | compliant | - | 2 | FEMALE | - | - | SOCKET | CRIMP | - | - | - | Crimp | 20 | - | - | Power | Not Included | - | - | - | - | - | ||
![]() PMSD-03-18-K-04.00-D-LUX Samtec, Inc. | 14 |
| - | - | - | Tin Over Nickel | - | - | - | No | 0.101 | Socket | 6 Position | Socket | 6 Position | Straight to Straight | Phosphor Bronze | EAR99 | Compliant | - | - | - | - | - | 8.8/Contact | 105 | - | 600VDC|424VAC | -10 | - | - | No | - | - | 424 VAC, 600 VDC | - | Active | - | - | - | SKT-SKT | - | - | - | - | - | - | - | - | - | - | - | - | 6 to 6 | - | - | - | - | - | - | 4 in | - | Crimp-Crimp | 18 | - | - | Power | Power | - | Discrete Wire Cable Assemblies | 18 AWG | - | - | ||
![]() PMSST-03-18-SP-05.00-S Samtec, Inc. | In Stock | - | - | - | - | Tin Over Nickel | - | - | Tinned Copper | No | 0.127 | - | - | - | - | Straight | Phosphor Bronze | EAR99 | Compliant | - | - | - | - | - | 8.8/Contact | 105 | - | 300VAC | -40 | - | - | No | - | - | - | - | Obsolete | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | Crimp | 18 | - | - | Power | Not Included | - | - | - | - | - | ||
![]() PMSD-04-16-SP-06.70-D-LUS Samtec, Inc. | In Stock | - | - | - | - | Tin Over Nickel | - | - | Silver Plated Copper | No | 0.17 | - | - | - | - | Straight to Straight | Phosphor Bronze | EAR99 | Compliant | - | - | - | - | - | 10.3/Contact | 105 | - | 424VAC|600VDC | -10 | - | - | No | - | - | - | - | Obsolete | - | - | - | SKT-SKT | - | - | - | - | - | - | - | - | - | - | - | - | 8 to 8 | - | - | - | - | - | - | - | - | Crimp-Crimp | 16 | - | - | Power | Power | - | - | - | - | - | ||
![]() PMSS-02-206-SP-40.00-D-MUS Samtec, Inc. | In Stock | - | - | - | - | Tin Over Nickel | - | - | - | No | 1.016 | - | - | - | - | Straight to Straight | Phosphor Bronze | EAR99 | Compliant | - | - | - | - | - | - | 105 | - | 600VDC|424VAC | -10 | - | - | No | - | - | - | - | Obsolete | - | - | - | SKT-SKT | - | - | - | - | - | - | - | - | - | - | - | - | 2 to 2 | - | - | - | - | - | - | - | - | Crimp-Crimp | 20 | - | - | Power | Power | - | - | - | - | - |